Armor / Ballistic Protection Thermal and Refractory Ceramics

3 Results
Alumina Extruded Rod -- 031AE
from Accuratus Corporation

Accuratus maintains an inventory of standard extruded and cast aluminum oxide, mullite and sialon shapes for fast delivery requirements. These are low cost, quality rods and tubes that can be quickly cut to precision lengths. (See Mullite Sizes, Aluminum Oxide Sizes and Sialon Sizes). Accuratus will... [See More]

  • Applications: Refractory or High Temperature Insulation; Abrasion Resistant; Armor / Ballistic Protection; Electronics or semiconductors; HV / Electrical
  • Composition: 94% - 99.5% Al2O3
  • Material Type: Alumina
  • Shape / Form: Rod
Ceramic Armor Material -- Forceram®
from Saint-Gobain Performance Ceramics & Refractories

Proven Performance in Demanding Applications. For nearly 50 years, Saint-Gobain has led the way in the development of high-performance materials for ceramic armor systems. From the first ceramic body armor system for U.S. troops in Vietnam to the modern body armor systems, Saint-Gobain is committed... [See More]

  • Applications: Armor / Ballistic Protection; MIL-STD Body Armor, Vehicle and Aircraft Panels
  • Shape / Form: Custom Shape
  • Material Type: Carbide Material; Silicon Carbide
  • Thermal Conductivity: 20
Ceramic Armor Material -- Hexoloy® SiC
from Saint-Gobain Performance Ceramics & Refractories

Hexoloy® silicon carbide is one of the hardest high-performance materials available.  Hexoloy sintered alpha silicon carbide will outperform other commercially available ceramics or metal alloys, including superalloys.  Hexoloy silicon carbide is ideal for applications such as nozzles, pump and... [See More]

  • Applications: Armor / Ballistic Protection
  • Shape / Form: Spout; Tile; Custom Shape
  • Material Type: Carbide Material; Silicon Carbide