Battery / Fuel Cell Thermal and Refractory Ceramics

2 Results
Alumina Plate
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Alumina plate is widely used because of its excellent performance and relatively low cost. It can still maintain insulation performance and high strength without deformation in high temperature environment. Moreover, it ’s harder and more abrasion resistant than metals. [See More]

  • Applications: Battery / Fuel Cell; Refractory or High Temperature Insulation; Corrosion resistant; HV / Electrical
  • Shape / Form: Plate / Board
  • Material Type: Alumina
  • Max Use Temperature: 1500 to 1650
Ceramic Setters
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Ceramic setters, also known as kiln setters, are devices used in the manufacture of powders, ceramic and metal parts within a kiln during the firing process. Typically, they are made of ceramic materials that can endure high temperatures and thermal cycles within the kiln. They are engineered to... [See More]

  • Applications: Battery / Fuel Cell; Refractory or High Temperature Insulation; Chemical or material processing; HV / Electrical
  • Shape / Form: KilnFurniture
  • Material Type: Alumina; Boron Nitride; SpecialtyMaterial
  • Performance Features: Porous material