Cable Tape Thermal Insulating Tapes

5 Results
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type
from Fujipoly® America Corp.

By spiral wrapping each successive layer slightly over the previous one, the tape fuses to itself over the component. Bonding only to itself, the permanent fusion begins within three minutes after contact. Once the amalgamation is cured, the protected area withstands exposure to moisture, electrical... [See More]

  • Type: Industrial Tape; Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Protective; Sealing, Hydraulic Line Sealing
  • Type: Fusible
  • Materials of Construction: Rubber; Silicone
  • Temperature Resistance: -45 to 250
Polyimide Tape -- DW303-5
from DeWAL

This tape consisting of a 5 mil Polyimide Film and silicone adhesive is designed for high temperature masking applications, including the protection of printed circuit board gold finger contacts during wave soldering. This product can also be used in electrical insulation applications meeting class... [See More]

  • Type: Adhesive Tape; Industrial Tape; Cable; Electronics, Printed Circuit Boards or Semiconductors; Single
  • Type: Silicone
  • Materials of Construction: Polyimide (e.g., Kapton®); Plastic / Polymer
  • Width: 0.2500 to 20
AVS Adhesive-backed Fiberglass Slit Tape -- ST-ALUMF2025AB-2
from AVS Industries

AVS Adhesive-backed Tape combines the non-raveling properties of a woven tape with an adhesive system to facilitate installation for various product applications. The adhesive system will start to decompose at a temperature above 500 °F (260 °C). [See More]

  • Type: Adhesive Tape; Industrial Tape; Cable; Single; Cloth Tape; Foil Tape
  • Type: Pressure Sensitive
  • Materials of Construction: Cloth / Fabric; Fiberglass / Glass; Metal Foil; Aluminum Foil on Fiberglass
  • Width: 2
Virgin Film -- DW202
from DeWAL

DW202 is a skived PTFE (Polytetrafluoroethylene) film held to close tolerance on width and thickness. DW202 conforms to ASTM D3308 Type II and SAE AMS 3662C. APPLICATION INFORMATION. DW202 finds use in electrical applications where high temperature service rating and superior electrical properties... [See More]

  • Type: Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Single; Skived PTFE
  • Type: None
  • Materials of Construction: Fluoropolymer (Teflon); Plastic / Polymer; PTFE
  • Width: 0.2500 to 11
AVSil Silica Woven Tape -- WT19-1 1/2
from AVS Industries

AVSil Silica Woven Tapes have selvaged edges to prevent raveling. WT36CH and WT65CH woven tapes have a coating that improves low temperature handling and decomposes at an elevated temperature above 500 °F (260 °C). AVSil Silica Woven Tapes are int [See More]

  • Type: Industrial Tape; Cable; Cloth Tape
  • Type: None
  • Materials of Construction: Cloth / Fabric; Silica Woven
  • Width: 0.5000 to 0.6250