Specialty Tape Thermal Insulating Tapes

18 Results
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type
from Fujipoly® America Corp.

By spiral wrapping each successive layer slightly over the previous one, the tape fuses to itself over the component. Bonding only to itself, the permanent fusion begins within three minutes after contact. Once the amalgamation is cured, the protected area withstands exposure to moisture, electrical... [See More]

  • Type: Industrial Tape; Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Protective; Sealing, Hydraulic Line Sealing
  • Type: Fusible
  • Materials of Construction: Rubber; Silicone
  • Temperature Resistance: -45 to 250
Fiberglass Tape -- HYTEX® 1000 Textiles
from Mid-Mountain Materials, Inc.

HYTEX ® 1000 Fiberglass Fabrics and Textiles are manufactured from E-glass yarns with a continuous operating temperature of 1000 °F • 538 °C. Available in a variety of configurations including woven cloth, woven tape, sleeving, and rope, HYTEX ® 1000 chemical resistant textiles... [See More]

  • Type: Industrial Tape; Gasket, Sealing Tape
  • Type: Pressure Sensitive (optional feature)
  • Materials of Construction: Cloth / Fabric; Fiberglass / Glass
  • Temperature Resistance: 538 to 815
High Performance Textiles -- HYTEX® 400 Textiles
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures heat resistant fabric, ropes, tapes and sleeving designed for use as thermal seals and thermal barriers in moderate to severe environments. Made with a wide variety of substrates, HYTEX ® High Performance Textiles have a continuous operating temperature from 400 °F... [See More]

  • Type: Industrial Tape; Gasket, Sealing Tape
  • Type: Pressure Sensitive (optional feature)
  • Materials of Construction: Cloth / Fabric; Kevlar
  • Temperature Resistance: 230 to 315
Silica Textiles -- SILTEX® Tape
from Mid-Mountain Materials, Inc.

Comprised of 96% amorphous silica fibers, SILTEX ® Silica Textiles are excellent for use as high-temperature resistant insulation where high strength and flexibility are required. Available as rope, tape or sleeving, our silica textiles are unaffected by most chemicals, except strong alkalis,... [See More]

  • Type: Industrial Tape; Gasket, Sealing Tape
  • Type: Pressure Sensitive (optional feature)
  • Materials of Construction: Cloth / Fabric; Silica
  • Temperature Resistance: 982 to ?
Tadpole Tape -- HYTEX®; 1000 Woven Tadpole Tape
from Mid-Mountain Materials, Inc.

THERMOPAK ® Tadpole Tape is fabricated by combining a cover material with an inner core (bulb) material in a configuration most suitable for your application. By using a bulb and tail design, the tadpole tape ensures optimum sealing performance, and can be manufactured to address issues such as... [See More]

  • Type: Industrial Tape; Gasket, Sealing Tape
  • Type: Pressure Sensitive (optional feature); Silicone (optional feature)
  • Materials of Construction: Cloth / Fabric; Fiberglass / Glass; Custom specifications
  • Temperature Resistance: 568 to 815
Teflon Film -- TT1-2/1.5-S
from ICO RALLY

TT1 tape is produced using a skived Teflon film. Applications include packaging equipment, heat sealing applications, graphics arts, electrical insulation, and multi-purpose industrial uses. TT2 tape is a stretchier version, with higher tensile strength. Characteristics include excellent resistance... [See More]

  • Type: Adhesive Tape; Industrial Tape; Electronics, Printed Circuit Boards or Semiconductors; Single; Packaging Tape; Heat Sealing Applications, Graphics Arts
  • Type: Silicone
  • Materials of Construction: Fluoropolymer (Teflon); Plastic / Polymer; Teflon
  • Thickness: 0.0035
Bondable Film -- DW 212
from DeWAL

DW 212 is a film , skived from virgin PTFE, that has been etched on one side with sodium naphthalene. This surface treatment allows PTFE, which normally exhibits very poor adhesion, to be bonded to other materials. APPLICATION INFORMATION. The major applications for sodium etched PTFE involve... [See More]

  • Type: Adhesive Tape; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Skived PTFE
  • Type: None
  • Materials of Construction: Fluoropolymer (Teflon); Plastic / Polymer; PTFE
  • Width: 12 to 38
3" x 150' Vinyl Embossed Tape -- 27491
from GLT Products (Great Lakes Textiles, Inc.)

Sale price: $9.00/roll. 16 rolls per case. For seaming vinyl faced insulation products. Special Promo Price: $9.00/roll Once inventory is gone, the item will no longer be available. For more information on the product listed or to make a purchase please contact our sales team today at... [See More]

  • Type: Vinyl Embossed Tape
Nashua Cooler Repair Tape -- 314 CRT
from Berry Plastics Corporation - Engineered Materials Division

Embossed Foil Laminate Backing with Engineered Acrylic Adhesive. Applications. Seals seams, cracks, and corners against air leakage for walk-in refrigeration units, refrigerated display cases and trailers, industrial coolers, and more. Sealing and patching insulation cladding and jacketing. Features... [See More]

  • Type: Adhesive Tape; Industrial Tape; Single; Foil Tape; Insulation Tape
  • Type: Acrylic
  • Materials of Construction: Metal Foil; Embossed Foil Laminate
  • Width: 4
Polyimide Tape -- Kapton® Tape
from Hi-Tech Seals, Inc.

Kapton ® is an excellent tape material for applications with temperature extremes. It can be used in temperatures up to 500 °F/260 °C, and as low as -452 &degF/-269 &degC. With its high dielectric properties Kapton ® Tape is widely used by the MWD industry and aerospace... [See More]

  • Type: Adhesive Tape; Industrial Tape; Single; Heat Resistant Tape
  • Type: Silicone
  • Materials of Construction: Polyimide (e.g., Kapton®); Plastic / Polymer
  • Temperature Resistance: 260
Stokvis S4066 High Temp Reinforced Tape 10mm x 50m -- SVTA22356
from Techsil Limited

ITW Stovkis S4066 is single sided tape which consists of a bi-directional fiberglass reinforced smooth crepe paper carrier and a solvent based rubber adhesive. This product offers very good tensile strength along with good adhesion and shear resistance (even on rough and difficult surfaces). S4066... [See More]

  • Type: Adhesive Tape; Industrial Tape; Single
Porous UHMW Film -- DW402P
from DeWAL

DW 402P is a microporous film produced from Ultra High Molecular Weight Polyethylene (UHMW). The process yields a material with highly uniform pore structure in the X, Y and Z directions. DW 402P has an open cell (tortuous path) structure with a void volume of 30 % to 50%. The material can be... [See More]

  • Type: Electrical; Electronics, Printed Circuit Boards or Semiconductors; Single; Porous UHMW-PE
  • Type: None
  • Materials of Construction: Plastic / Polymer
  • Width: 0.2500 to 28
ASJ Vapor Seal Disks -- 20804
from GLT Products (Great Lakes Textiles, Inc.)

Pre-cut disks on a release paper liner. UL listed material and diagonally reinforced. White foil/scrim/Kraft lamination. 500 per roll. With special cold weather adhesive system. Application: Vapor seal over washers and pins used in mounting insulation – easily handled, prepared product saves... [See More]

  • Type: ASJ Tape
  • Color: White
  • Features: UV or Weather Resistant
Polyken Cooler Repair Tape -- 334
from Berry Plastics Corporation - Engineered Materials Division

Embossed Foil Laminate Backing with Engineered Acrylic Adhesive. Applications. Seals seams, cracks, and corners against air leakage for walk-in refrigeration units, refrigerated display cases and trailers, industrial coolers, and more. Sealing and patching insulation cladding and jacketing. Features... [See More]

  • Type: Adhesive Tape; Industrial Tape; Single; Foil Tape; Insulation Tape
  • Type: Acrylic
  • Materials of Construction: Metal Foil; Embossed Foil Laminate
  • Width: 4
Unsintered PTFE Film -- DW203
from DeWAL

DW 203 is an unsintered PTFE (Polytetrafluoroethylene) film used primarily for electrical insulation, particularly for wire and cable applications. The polymer is fibrilated giving good strength in the machine direction. It has the inherent benefits of PTFE: exceptional chemical resistance, extreme... [See More]

  • Type: Electrical; Single; Unstintered PTFE film
  • Type: None
  • Materials of Construction: Fluoropolymer (Teflon); Plastic / Polymer; PTFE
  • Width: 0.5000 to 11
Carton Sealing Tape -- 19960
from GLT Products (Great Lakes Textiles, Inc.)

An extremely thin, strong, clear polypropylene film tape with an exceptionally aggressive rubber based adhesive. Excellent resistance to heat, cold and water. Applications: Sealing cartons, wrapping insulation rolls, etc. Thickness: 2.3 mils (58 μ). Widths: 2, 3 inches (5.1, 7.6 cm). Length: 55... [See More]

  • Type: Sealing Tape
  • Type: Rubber
Corner Bead Tape -- 19825
from GLT Products (Great Lakes Textiles, Inc.)

Corner Bead Tape is a combination of metal and paper wallboard and is used in conjunction with a joint compound to conceal inside and outside corners of ductwork insulation. This product conforms to ASTM B 209 standards. Features: Makes clean, smooth edges on straight run and curved ducts to enhance... [See More]

  • Type: Corner Bead Tape
Double Faced Self-Sealing Lap Tape -- 19955
from GLT Products (Great Lakes Textiles, Inc.)

A self-sealing lap tape for use in temperature extremes. Coated on both faces with cold weather acrylic adhesive formulation combining superior quick stick with excellent adhesion performance down to -17 °F (-27 °C). Application: High performance insulation mounting in high and low... [See More]

  • Type: Sealing Tape
  • Features: UV or Weather Resistant
  • Type: Acrylic