Glass / Fiberglass Thermal Insulating Tapes
from DigiKey
"TAPE ELE/GLS CLOTH WHT 1""X22YDS" [See More]
- Materials of Construction: Cloth / Fabric; Fiberglass / Glass
- Type: Rubber
- Type: Industrial Tape; Electrical
- Color: White
from Mid-Mountain Materials, Inc.
HYTEX ® 1000 Fiberglass Fabrics and Textiles are manufactured from E-glass yarns with a continuous operating temperature of 1000 °F • 538 °C. Available in a variety of configurations including woven cloth, woven tape, sleeving, and rope, HYTEX ® 1000 chemical resistant textiles... [See More]
- Materials of Construction: Cloth / Fabric; Fiberglass / Glass
- Type: Pressure Sensitive (optional feature)
- Type: Industrial Tape; Gasket, Sealing Tape
- Temperature Resistance: 538 to 815
from DigiKey
"Electrical Tape Rubber Adhesive White 1.00"" (25.40mm) X 180' (55.0m) 60 yds" [See More]
- Materials of Construction: Cloth / Fabric; Fiberglass / Glass
- Type: Rubber
- Type: Industrial Tape; Electrical
- Color: White
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures heat resistant fabric, ropes, tapes and sleeving designed for use as thermal seals and thermal barriers in moderate to severe environments. Made with a wide variety of substrates, HYTEX ® High Performance Textiles have a continuous operating temperature from 400 °F... [See More]
- Materials of Construction: Cloth / Fabric; Fiberglass / Glass; Kevlar/Glass
- Type: Pressure Sensitive (optional feature)
- Type: Industrial Tape; Gasket, Sealing Tape
- Temperature Resistance: 345 to 750
from DigiKey
"Electrical, Glass Cloth Tape Rubber Adhesive White 1.50"" (38.10mm) 1 1/2"" X 180' (55.0m) 60 yds" [See More]
- Materials of Construction: Cloth / Fabric; Fiberglass / Glass
- Type: Rubber
- Type: Industrial Tape; Electrical
- Color: White
from Mid-Mountain Materials, Inc.
THERMOPAK ® Tadpole Tape is fabricated by combining a cover material with an inner core (bulb) material in a configuration most suitable for your application. By using a bulb and tail design, the tadpole tape ensures optimum sealing performance, and can be manufactured to address issues such as... [See More]
- Materials of Construction: Cloth / Fabric; Fiberglass / Glass; Custom specifications
- Type: Pressure Sensitive (optional feature); Silicone (optional feature)
- Type: Industrial Tape; Gasket, Sealing Tape
- Temperature Resistance: 568 to 815
from DigiKey
"Electrical Tape Pressure Sensitive Adhesive (PSA) Adhesive White 0.50"" (12.70mm) 1/2"" X 108' (32.9m) 36 yds" [See More]
- Materials of Construction: Cloth / Fabric; Fiberglass / Glass
- Type: Pressure Sensitive
- Type: Industrial Tape; Electrical
- Temperature Resistance: 0.0 to 200
from DigiKey
"Electrical Tape Pressure Sensitive Adhesive (PSA) Adhesive White 2.00"" (50.80mm) X 108' (32.9m) 36 yds" [See More]
- Materials of Construction: Cloth / Fabric; Fiberglass / Glass
- Type: Pressure Sensitive
- Type: Industrial Tape; Electrical
- Temperature Resistance: 0.0 to 200
from DigiKey
"Electrical, Glass Cloth Tape Rubber Adhesive White 0.75"" (19.05mm) 3/4"" X 66' (20.1m) 22 yds" [See More]
- Materials of Construction: Cloth / Fabric; Fiberglass / Glass
- Type: Rubber
- Type: Industrial Tape; Electrical
- Color: White
from GLT Products (Great Lakes Textiles, Inc.)
These glass products are used as thermal insulation on tubing for personal protection and gasketing for applications up to 1,000 º F. The heavy wall construction provides greater insulating value and better hot splash protection. They are also 100% texturized fiberglass and offer both abrasion... [See More]
- Materials of Construction: Fiberglass / Glass
- Type: Tubing Tape
from ICO RALLY
TG tape is a high temperature fiberglass tape, resistant to a wide range of chemicals. Suitable for various high temperature applications, TG tape has excellent mechanical strength and correspondingly high tensile strength. Additionally, these tapes have a printable surface for labeling purposes. [See More]
- Materials of Construction: Fiberglass / Glass
- Type: Rubber
- Type: Adhesive Tape; Industrial Tape; Single
- Thickness: 0.0070
from Berry Plastics Corporation - Engineered Materials Division
Berry Plastics 444. Line Set Tape. UV Resistant OPP Film Tape with Acrylic Adhesive. Applications. Alternative to cloth tape for long term protection of HVAC outdoor line sets. Designed for use with foam insulation. Features & Benefits. Special UV grade backing for durability in outdoor... [See More]
- Materials of Construction: Fiberglass / Glass
- Type: Acrylic
- Type: Adhesive Tape; Industrial Tape; Single
- Thickness: 0.0030
from Anamet Electrical, Inc.
High temperature silicone sheet. When Heat is Part of the Job. FireTech ™ is the perfect insulator in steel mills, glass manufacturers and other places where conduit is exposed to fire, heat and molten splash. Built from high bulk fiberglass and coated with a thick covering of iron oxide red... [See More]
- Materials of Construction: Fiberglass / Glass; Rubber
- Temperature Resistance: 246
from AVS Industries
AVS Adhesive-backed Tape combines the non-raveling properties of a woven tape with an adhesive system to facilitate installation for various product applications. The adhesive system will start to decompose at a temperature above 500 °F (260 °C). [See More]
- Materials of Construction: Cloth / Fabric; Fiberglass / Glass; Metal Foil; Aluminum Foil on Fiberglass
- Type: Pressure Sensitive
- Type: Adhesive Tape; Industrial Tape; Cable; Single; Cloth Tape; Foil Tape
- Width: 2
from Darco Southern, Inc.
In addition to out lines of Tetraglas ® Tapes, Darco Southern, Inc. has produced a lower cost, lighter grade (45% less weight). The industrial grade tape is manufactured with texturized fiberglass yarns and will withstand temperatures of 1000F (550C [See More]
- Materials of Construction: Fiberglass / Glass
- Type: Pressure Sensitive (optional feature)
- Type: Adhesive Tape; Industrial Tape; Single
- Width: 0.5000 to 6
from Deviser, Inc.
UL Listed electrical grade glass cloth tape that is woven fiberglass backing coated with silicone adhesive. The insulation class is 180 ºC and withstand exposure to temperature up to 500 ºF (260 ºC). It ’s designed for use in masking application for thermal spray and plasma... [See More]
- Materials of Construction: Felt; Fiberglass / Glass
- Type: Silicone
- Type: Adhesive Tape; Industrial Tape
- Thickness: 0.0070
from GLT Products (Great Lakes Textiles, Inc.)
Fiberglass scrim is available in tape and cloth options. Both options are also manufactured with an adhesive backer (Sticky FAB) and can be used in various construction applications, such as drywall and plaster applications.These products are also used in industrial insulation applications as a... [See More]
- Materials of Construction: Fiberglass / Glass
- Type: Adhesive Tape; Fiberglass Tape
from Berry Plastics Corporation - Engineered Materials Division
Nashua Tapes Products FSK. FOIL-SKRIM-KRAFT TAPE. Diamond pattern foil/scrim/kraft tape. Tear resistant. Applications. Specially designed for taping insulation joints against moisture and vapor on tri-directional FSK jacketing. Used as a fiberglass duct wrap where strength is required. Used for... [See More]
- Materials of Construction: Fiberglass / Glass; Metal Foil; Paper
- Type: Rubber
- Type: Adhesive Tape; Industrial Tape; Single; Foil Tape
- Thickness: 0.0080
from Anamet Electrical, Inc.
High temperature silicone sleeve. When Heat is Part of the Job. FireTech ™ is the perfect insulator in steel mills, glass manufacturers and other places where conduit is exposed to fire, heat and molten splash. Built from high bulk fiberglass and coated with a thick covering of iron oxide red... [See More]
- Materials of Construction: Fiberglass / Glass; Rubber
- Temperature Resistance: 246
from Darco Southern, Inc.
This tape offers the advantages of a non-asbestos material with higher temperature range and with excellent resistance to almost all solvents, caustics and acids. [See More]
- Materials of Construction: Fiberglass / Glass
- Type: Pressure Sensitive (optional feature)
- Type: Adhesive Tape; Industrial Tape; Single
- Width: 0.5000 to 6
from Berry Plastics Corporation - Engineered Materials Division
Nashua Tapes Products ASJ. ALL-SERVICE JACKETING TAPE. White Kraft Paper, Scrim, and Metal Foil backing with an acrylic based adhesive. Applications. For use as a permanent closure system and vapor barrier on ASJ-faced duct and pipe systems. Features & Benefits. High tack adhesive. [See More]
- Materials of Construction: Fiberglass / Glass; Metal Foil; Paper
- Type: Acrylic
- Type: Adhesive Tape; Industrial Tape; Single
- Thickness: 0.0088
from Anamet Electrical, Inc.
High temperature silicone tape. When Heat is Part of the Job. FireTech ™ is the perfect insulator in steel mills, glass manufacturers and other places where conduit is exposed to fire, heat and molten splash. Built from high bulk fiberglass and coated with a thick covering of iron oxide red... [See More]
- Materials of Construction: Fiberglass / Glass; Rubber
- Temperature Resistance: 246
from Darco Southern, Inc.
This tape is manufactured from texturized fiberglass yarns then coated with Vermiculite. Tape will withstand temperature of 1500 degrees fahrenheit with excursions to 2000 degrees. This product is excellent for pipe wrap or gasketing products. [See More]
- Materials of Construction: Fiberglass / Glass
- Type: Pressure Sensitive (optional feature)
- Type: Adhesive Tape; Industrial Tape; Single
- Width: 0.5000 to 6
from Berry Plastics Corporation - Engineered Materials Division
Polyken 438. Extreme-Weather FSK. Foil, Scrim, Kraft Laminate Tape with acrylic adhesive suitable for use in a wide range of temperatures. Applications. Seal and patch FSK duct boards and insulation. Provides an extra-strength seal to maintain vapor barrier integrity. Features & Benefits. [See More]
- Materials of Construction: Fiberglass / Glass; Metal Foil; Paper
- Type: Acrylic
- Type: Adhesive Tape; Industrial Tape; Single; Foil Tape
- Thickness: 0.0060
from Anamet Electrical, Inc.
High temperature silicone wrap. When Heat is Part of the Job. FireTech ™ is the perfect insulator in steel mills, glass manufacturers and other places where conduit is exposed to fire, heat and molten splash. Built from high bulk fiberglass and coated with a thick covering of iron oxide red... [See More]
- Materials of Construction: Fiberglass / Glass; Rubber
- Temperature Resistance: 246
from Darco Southern, Inc.
Tetraglas 3000 woven tapes are easy to wrap up to a radius of 90 degrees without buckling and offer a salvaged edge plus roll lengths of 100 feet standard. [See More]
- Materials of Construction: Fiberglass / Glass; Tetraglas® 3000 Cloth
- Type: Pressure Sensitive (optional feature)
- Type: Adhesive Tape; Industrial Tape; Single
- Width: 1 to 4
from Darco Southern, Inc.
In addition to out lines of Tetraglas ® Tapes, Darco Southern, Inc. has produced a lower cost, lighter grade (45% less weight). The industrial grade tape is manufactured with texturized fiberglass yarns and will withstand temperatures of 1000F (550C [See More]
- Materials of Construction: Cloth / Fabric; Fiberglass / Glass
- Type: Pressure Sensitive (optional feature)
- Type: Adhesive Tape; Industrial Tape; Single; Cloth Tape; Protective
- Width: 0.5000 to 6