Foam Thermal Insulating Tapes
from Boyd
Adhesives, also commonly referred to as bonding systems, adhesive tape and pressure sensitive adhesive (PSA), are highly engineered materials typically used to adhere various materials together or bond a component into an assembly. There are a number of key performance indicators that help Boyd... [See More]
- Materials of Construction: Acrylic / Acrylate; Cloth / Fabric; Foam; Metal Foil; Plastic / Polymer; Polyvinyl Chloride; Rubber; Silicone
- Type: Acrylic; Pressure Sensitive
- Type: Adhesive Tape; Industrial Tape; Cloth Tape
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; UV or Weather Resistant
from Shenzhen You-San Technology Co., Ltd.
Aerogel foam is a kind of fireproof material with high porosity and three-dimensional grid structure. It has the characteristics of fire and flame retardant, thermal insulation, cushioning and shock absorption, sound insulation and noise reduction. [See More]
- Materials of Construction: Foam
- Thickness: 0.0394
- Type: Adhesive Tape; Industrial Tape
- Temperature Resistance: -40 to 220
from Shenzhen You-San Technology Co., Ltd.
Silicone foam is a new type of high resilience, low density organic silicone material. It has excellent elasticity and small stress relaxation characteristics, which can reduce the maintenance cost caused by gasket failure due to large compression deformation and softening, anti-ultraviolet,... [See More]
- Materials of Construction: Foam; Plastic / Polymer; Silicone
- Thickness: 0.0394
- Type: Adhesive Tape; Industrial Tape; Electrical
- Temperature Resistance: 220