UV / Weather Resistant Thermal Insulating Tapes
from Fujipoly® America Corp.
By spiral wrapping each successive layer slightly over the previous one, the tape fuses to itself over the component. Bonding only to itself, the permanent fusion begins within three minutes after contact. Once the amalgamation is cured, the protected area withstands exposure to moisture, electrical... [See More]
- Features: Dielectric / Insulating; Permanent; UV or Weather Resistant
- Materials of Construction: Rubber; Silicone
- Type: Industrial Tape; Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Protective; Sealing, Hydraulic Line Sealing
- Type: Fusible
from Boyd
Adhesives, also commonly referred to as bonding systems, adhesive tape and pressure sensitive adhesive (PSA), are highly engineered materials typically used to adhere various materials together or bond a component into an assembly. There are a number of key performance indicators that help Boyd... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; UV or Weather Resistant
- Materials of Construction: Acrylic / Acrylate; Cloth / Fabric; Foam; Metal Foil; Plastic / Polymer; Polyvinyl Chloride; Rubber; Silicone
- Type: Adhesive Tape; Industrial Tape; Cloth Tape
- Type: Acrylic; Pressure Sensitive
from Berry Plastics Corporation - Engineered Materials Division
Embossed Foil Laminate Backing with Engineered Acrylic Adhesive. Applications. Seals seams, cracks, and corners against air leakage for walk-in refrigeration units, refrigerated display cases and trailers, industrial coolers, and more. Sealing and patching insulation cladding and jacketing. Features... [See More]
- Features: Abrasion / Scratch Resistant; Permanent; UV or Weather Resistant; Mold Resistant
- Materials of Construction: Metal Foil; Embossed Foil Laminate
- Type: Adhesive Tape; Industrial Tape; Single; Foil Tape; Insulation Tape
- Type: Acrylic
from Sheldahl Flexible Technologies - a Flex company
Flame Retardant Modified Acrylic Unsupported Bonding Adhesive. Description. T1649 Bus Bond ® free film adhesive uses our proprietary flame retardant, RoHS compliant, high temperature, modified acrylic adhesive on a carrier with a release liner, creating an isolated adhesive suitable for use as... [See More]
- Features: Abrasion / Scratch Resistant; Dielectric / Insulating; UV or Weather Resistant; Flame Retardant
- Materials of Construction: Free Film Adhesive
- Type: Adhesive Tape; Industrial Tape; Electronics, Printed Circuit Boards or Semiconductors
- Type: Acrylic; Flame Retardant Modified Acrylic Unsupported Bonding Adhesive
from GLT Products (Great Lakes Textiles, Inc.)
An aluminum foil/Kraft tape laminate coated with cold weather acrylic adhesive. High quick stick at normal temperatures; excellent performance at low temperatures and high humidity. Application: Closure system for fiberglass and foil faced mineral wool insulation systems. Thickness: 2.8 mils (71... [See More]
- Features: UV or Weather Resistant
- Type: Acrylic
- Type: Foil Tape
from Berry Plastics Corporation - Engineered Materials Division
Nashua Tapes Products 438. Extreme-Weather FSK. Foil, Scrim, Kraft Laminate Tape with acrylic adhesive suitable for use in a wide range of temperatures. Applications. Seal and patch FSK duct boards and insulation. Provides an extra-strength seal to maintain vapor barrier integrity. Features &... [See More]
- Features: UV or Weather Resistant
- Materials of Construction: Metal Foil
- Type: Adhesive Tape; Industrial Tape; Single; Foil Tape
- Type: Acrylic
from GLT Products (Great Lakes Textiles, Inc.)
A high strength aluminum foil tape coated with a cold weather acrylic adhesive system. Combines high quick stick at normal temperatures with excellent performance at low temperatures and high humidity. Application: Vapor sealing tape for foil faced insulation products. Thickness: 2.6 mils (65... [See More]
- Features: UV or Weather Resistant
- Type: Acrylic
- Type: Foil Tape
from Berry Plastics Corporation - Engineered Materials Division
Embossed Foil Laminate Backing with Engineered Acrylic Adhesive. Applications. Seals seams, cracks, and corners against air leakage for walk-in refrigeration units, refrigerated display cases and trailers, industrial coolers, and more. Sealing and patching insulation cladding and jacketing. Features... [See More]
- Features: Abrasion / Scratch Resistant; Permanent; UV or Weather Resistant; Mold Resistant
- Materials of Construction: Metal Foil; Embossed Foil Laminate
- Type: Adhesive Tape; Industrial Tape; Single; Foil Tape; Insulation Tape
- Type: Acrylic
from GLT Products (Great Lakes Textiles, Inc.)
Pre-cut disks on a release paper liner. UL listed material and diagonally reinforced. White foil/scrim/Kraft lamination. 500 per roll. With special cold weather adhesive system. Application: Vapor seal over washers and pins used in mounting insulation – easily handled, prepared product saves... [See More]
- Features: UV or Weather Resistant
- Color: White
- Type: ASJ Tape
from Berry Plastics Corporation - Engineered Materials Division
Polyken 438. Extreme-Weather FSK. Foil, Scrim, Kraft Laminate Tape with acrylic adhesive suitable for use in a wide range of temperatures. Applications. Seal and patch FSK duct boards and insulation. Provides an extra-strength seal to maintain vapor barrier integrity. Features & Benefits. [See More]
- Features: UV or Weather Resistant
- Materials of Construction: Fiberglass / Glass; Metal Foil; Paper
- Type: Adhesive Tape; Industrial Tape; Single; Foil Tape
- Type: Acrylic
from GLT Products (Great Lakes Textiles, Inc.)
A self-sealing lap tape for use in temperature extremes. Coated on both faces with cold weather acrylic adhesive formulation combining superior quick stick with excellent adhesion performance down to -17 °F (-27 °C). Application: High performance insulation mounting in high and low... [See More]
- Features: UV or Weather Resistant
- Type: Acrylic
- Type: Sealing Tape
from GLT Products (Great Lakes Textiles, Inc.)
FSK tape with die-cut disks and squares on release paper liner for ease of application. UL listed material with 2 x 3/sq. in. (2.5 x 2.5 cm) diagonal reinforced foil/scrim/Kraft lamination. 500 per roll. Cold weather adhesive formula. Applications: Provides vapor seal over washers and pins used in... [See More]
- Features: UV or Weather Resistant
- Type: FSK Tape
from GLT Products (Great Lakes Textiles, Inc.)
Next Generation ASJ is a flexible white polypropylene/scrim/foil lamination coated with a cold weather solvent acrylic pressure sensitive adhesive. Easily applies and excels in demanding temperature and humidity applications, providing superior performance and durability over a wide range of... [See More]
- Features: UV or Weather Resistant
- Color: White
- Type: ASJ Tape