Rubber Thermal Insulating Tapes
from Fujipoly® America Corp.
By spiral wrapping each successive layer slightly over the previous one, the tape fuses to itself over the component. Bonding only to itself, the permanent fusion begins within three minutes after contact. Once the amalgamation is cured, the protected area withstands exposure to moisture, electrical... [See More]
- Materials of Construction: Rubber; Silicone
- Type: Fusible
- Type: Industrial Tape; Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Protective; Sealing, Hydraulic Line Sealing
- Temperature Resistance: -45 to 250
from DigiKey
"Mastic Pad Tape Rubber, Self Fusing Adhesive Black 2.00"" (50.80mm) X 3' (914.4mm) 1 yd" [See More]
- Materials of Construction: Rubber
- Type: Rubber
- Type: Industrial Tape
- Temperature Resistance: 90
from DigiKey
"Voltage Splicing Tape Rubber, Self Fusing Adhesive Black 1.50"" (38.10mm) 1 1/2"" X 30' (9.1m) 10 yds" [See More]
- Materials of Construction: Rubber
- Type: Rubber
- Type: Industrial Tape
- Temperature Resistance: 90
from DigiKey
"Voltage Splicing Tape Rubber, Self Fusing Adhesive Black 1.00"" (25.40mm) X 30' (9.1m) 10 yds" [See More]
- Materials of Construction: Rubber
- Type: Rubber
- Type: Industrial Tape
- Temperature Resistance: 90
from DigiKey
"Voltage Splicing Tape Rubber, Self Fusing Adhesive Black 2.00"" (50.80mm) X 30' (9.1m) 10 yds" [See More]
- Materials of Construction: Rubber
- Type: Rubber
- Type: Industrial Tape
- Temperature Resistance: 90
from DigiKey
"Voltage Splicing Tape Rubber, Self Fusing Adhesive Black 0.75"" (19.05mm) 3/4"" X 30' (9.1m) 10 yds" [See More]
- Materials of Construction: Rubber
- Type: Rubber
- Type: Industrial Tape
- Temperature Resistance: 90
from Boyd
Adhesives, also commonly referred to as bonding systems, adhesive tape and pressure sensitive adhesive (PSA), are highly engineered materials typically used to adhere various materials together or bond a component into an assembly. There are a number of key performance indicators that help Boyd... [See More]
- Materials of Construction: Acrylic / Acrylate; Cloth / Fabric; Foam; Metal Foil; Plastic / Polymer; Polyvinyl Chloride; Rubber; Silicone
- Type: Acrylic; Pressure Sensitive
- Type: Adhesive Tape; Industrial Tape; Cloth Tape
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; UV or Weather Resistant
from Anamet Electrical, Inc.
High temperature silicone sheet. When Heat is Part of the Job. FireTech ™ is the perfect insulator in steel mills, glass manufacturers and other places where conduit is exposed to fire, heat and molten splash. Built from high bulk fiberglass and coated with a thick covering of iron oxide red... [See More]
- Materials of Construction: Fiberglass / Glass; Rubber
- Temperature Resistance: 246
from Shurtape Technologies, LLC
Performance grade cloth duct tape for use in a variety of industries, including in the HVAC industry to repair thermal insulation and seal metal ductwork; in the manufactured housing industry to seam bottom boards and for patching, seaming and sealing; and general purpose use for packaging,... [See More]
- Materials of Construction: Cloth / Fabric; Plastic / Polymer; Rubber
- Type: Pressure Sensitive; Rubber
- Type: Adhesive Tape; Industrial Tape; Single; Cloth Tape; Duct
- Width: 1.89 to 2.83
from AVS Industries
AVS Slit Tapes combines the non-raveling properties of a woven tape for installation in various specialized product applications. AVS Slit Tapes are intended for temperature applications between ambient and 1800 °F (982 °C) for silica and between [See More]
- Materials of Construction: Cloth / Fabric; Rubber; Silicone; Silicone Rubber Coating on Silica
- Type: None
- Type: Industrial Tape; Cable; Cloth Tape
- Width: 1.5
from Total Plastics, Inc.
100S, 200A: Orange-Tan. 300AR: Blue-Grey. 440S: Light Grey. 440A: Light Grey. 512AF: Grey. Strip-N-Stick ® tape provides all the benefits of silicone rubber in an easy-to-apply pressure-sensitive adhesive tape. Compressive and flexible, it can conform to irregular surfaces, wrap over cylinders,... [See More]
- Materials of Construction: Rubber; Silicone
- Type: Pressure Sensitive
- Type: Adhesive Tape; Industrial Tape
- Width: 0.5000
from Anamet Electrical, Inc.
High temperature silicone sleeve. When Heat is Part of the Job. FireTech ™ is the perfect insulator in steel mills, glass manufacturers and other places where conduit is exposed to fire, heat and molten splash. Built from high bulk fiberglass and coated with a thick covering of iron oxide red... [See More]
- Materials of Construction: Fiberglass / Glass; Rubber
- Temperature Resistance: 246
from Anamet Electrical, Inc.
High temperature silicone tape. When Heat is Part of the Job. FireTech ™ is the perfect insulator in steel mills, glass manufacturers and other places where conduit is exposed to fire, heat and molten splash. Built from high bulk fiberglass and coated with a thick covering of iron oxide red... [See More]
- Materials of Construction: Fiberglass / Glass; Rubber
- Temperature Resistance: 246
from Anamet Electrical, Inc.
High temperature silicone wrap. When Heat is Part of the Job. FireTech ™ is the perfect insulator in steel mills, glass manufacturers and other places where conduit is exposed to fire, heat and molten splash. Built from high bulk fiberglass and coated with a thick covering of iron oxide red... [See More]
- Materials of Construction: Fiberglass / Glass; Rubber
- Temperature Resistance: 246