None / Non-adhesive Thermal Insulating Tapes

7 Results
Tape -- 19-2510-6X36YD-K-ND [2510-6X36YD-K from 3M]
from DigiKey

"TAPE CAMBRIC TAPE YLW 6""X36YDS" [See More]

  • Type: None
  • Temperature Resistance: 0.0 to 105
  • Type: Industrial Tape
  • Color: Yellow
AVS Fiberglass Slit Tape -- ST-ALUMF2025-1 1/2
from AVS Industries

AVS Slit Tapes combines the non-raveling properties of a woven tape for installation in various specialized product applications. AVS Slit Tapes are intended for temperature applications between ambient and 1800 °F (982 °C) for silica and between [See More]

  • Type: None
  • Materials of Construction: Cloth / Fabric; Fiberglass / Glass; Metal Foil; Aluminum Foil on Fiberglass
  • Type: Industrial Tape; Cable; Cloth Tape; Foil Tape
  • Width: 1.5
Bondable Film -- DW 212
from DeWAL

DW 212 is a film , skived from virgin PTFE, that has been etched on one side with sodium naphthalene. This surface treatment allows PTFE, which normally exhibits very poor adhesion, to be bonded to other materials. APPLICATION INFORMATION. The major applications for sodium etched PTFE involve... [See More]

  • Type: None
  • Materials of Construction: Fluoropolymer (Teflon); Plastic / Polymer; PTFE
  • Type: Adhesive Tape; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Skived PTFE
  • Width: 12 to 38
Nashua Stretch & Seal Self Fusing Silicone Tape -- Stretch & Seal
from Berry Plastics Corporation - Engineered Materials Division

Nashua Tapes Products Stretch & Seal. Stretch & Seal Self-Fusing Silicone Tape. Self-fusing Silicone Tape. Meets or exceeds the requirements of MIL I-46852C Type I & II. Applications. Sealing pipes, electrical wires, and hoses; Covering sharp edges; protecting against rust and corrosion. [See More]

  • Type: None; Silicone
  • Materials of Construction: Plastic / Polymer; Silicone
  • Type: Adhesive Tape; Industrial Tape; Electrical; Single
  • Thickness: 0.0200
AVSil Silica Woven Tape -- WT19-1 1/2
from AVS Industries

AVSil Silica Woven Tapes have selvaged edges to prevent raveling. WT36CH and WT65CH woven tapes have a coating that improves low temperature handling and decomposes at an elevated temperature above 500 °F (260 °C). AVSil Silica Woven Tapes are int [See More]

  • Type: None
  • Materials of Construction: Cloth / Fabric; Silica Woven
  • Type: Industrial Tape; Cable; Cloth Tape
  • Width: 0.5000 to 0.6250
Porous UHMW Film -- DW402P
from DeWAL

DW 402P is a microporous film produced from Ultra High Molecular Weight Polyethylene (UHMW). The process yields a material with highly uniform pore structure in the X, Y and Z directions. DW 402P has an open cell (tortuous path) structure with a void volume of 30 % to 50%. The material can be... [See More]

  • Type: None
  • Materials of Construction: Plastic / Polymer
  • Type: Electrical; Electronics, Printed Circuit Boards or Semiconductors; Single; Porous UHMW-PE
  • Width: 0.2500 to 28
Unsintered PTFE Film -- DW203
from DeWAL

DW 203 is an unsintered PTFE (Polytetrafluoroethylene) film used primarily for electrical insulation, particularly for wire and cable applications. The polymer is fibrilated giving good strength in the machine direction. It has the inherent benefits of PTFE: exceptional chemical resistance, extreme... [See More]

  • Type: None
  • Materials of Construction: Fluoropolymer (Teflon); Plastic / Polymer; PTFE
  • Type: Electrical; Single; Unstintered PTFE film
  • Width: 0.5000 to 11