Anti-static / ESD Control Thermal Insulating Tapes
from DeWAL
DW 103 is a skived PTFE that has been compounded with carbon to produce a highly conductive film. DW 103 can be surface treated to enhance bonding to other substrates. DW 103 Filled PTFE. Static Dissipative properties. Chemical and Industrial Hose Applications. Wire & Cable Applications. DW 103... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Materials of Construction: Fluoropolymer (Teflon); Plastic / Polymer; PTFE/Carbon
- Type: Electrical; Skived PTFE
- Type: None
from ICO RALLY
Produced using a high-temperature polyimide film. Suitable for various high temperature applications and commonly used in printed circuit board applications. Aside from its high-temperature characteristics, it also exhibits high mechanical and thermal stability, as well as resistance to radiation... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Radiation Resistance
- Materials of Construction: Polyimide (e.g., Kapton®); Plastic / Polymer
- Type: Adhesive Tape; Industrial Tape; Electronics, Printed Circuit Boards or Semiconductors; Single
- Type: Silicone
from Boyd
Adhesives, also commonly referred to as bonding systems, adhesive tape and pressure sensitive adhesive (PSA), are highly engineered materials typically used to adhere various materials together or bond a component into an assembly. There are a number of key performance indicators that help Boyd... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; UV or Weather Resistant
- Materials of Construction: Acrylic / Acrylate; Cloth / Fabric; Foam; Metal Foil; Plastic / Polymer; Polyvinyl Chloride; Rubber; Silicone
- Type: Adhesive Tape; Industrial Tape; Cloth Tape
- Type: Acrylic; Pressure Sensitive
from Shenzhen You-San Technology Co., Ltd.
Aerogel foam is a kind of fireproof material with high porosity and three-dimensional grid structure. It has the characteristics of fire and flame retardant, thermal insulation, cushioning and shock absorption, sound insulation and noise reduction. [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Materials of Construction: Foam
- Type: Adhesive Tape; Industrial Tape
- Thickness: 0.0394
from Shenzhen You-San Technology Co., Ltd.
P8700 Series is an aerogel heat insulation film made of nano-insulated aerogel film as the base material and coated with acrylic glue. It has excellent heat insulation, excellent insulation performance, low heat conductivity, heat preservation, combined with heat dissipation film can provide a... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Materials of Construction: Acrylic / Acrylate; Plastic / Polymer
- Type: Adhesive Tape; Industrial Tape
- Type: Acrylic
from Shenzhen You-San Technology Co., Ltd.
Silicone foam is a new type of high resilience, low density organic silicone material. It has excellent elasticity and small stress relaxation characteristics, which can reduce the maintenance cost caused by gasket failure due to large compression deformation and softening, anti-ultraviolet,... [See More]
- Features: Anti-static / ESD Control; Dielectric / Insulating; Electrically Conductive / Anti-Static
- Materials of Construction: Foam; Plastic / Polymer; Silicone
- Type: Adhesive Tape; Industrial Tape; Electrical
- Thickness: 0.0394