Metal Foil / Sheet Thermal Insulating Tapes
Last Updated: February 12, 2025
Description
Metal foil or sheet thermal insulating tapes are designed to reduce the transfer of heat between surfaces. These tapes typically consist of a metal foil backing, such as aluminum, which provides a barrier to heat flow. The primary function of these tapes is to insulate and reflect heat, thereby maintaining temperature stability in various environments.
Working Principle
Metal foil thermal insulating tapes work by utilizing the reflective properties of the metal foil to deflect radiant heat. The metal foil acts as a barrier that reduces the amount of heat that can pass through the tape. This is particularly useful in applications where heat needs to be contained or reflected away from sensitive components. The adhesive layer on the tape ensures that it remains securely attached to surfaces, providing consistent thermal insulation.
Applications
Metal foil thermal insulating tapes are used in a variety of specific applications. For example, they are employed in the appliance manufacturing industry for the assembly and sealing of appliances such as stovetops, ovens, and microwaves . They are also used in high-temperature processes, fireproofing, and heat shielding applications, such as in oven and furnace seals .
Advantages over other Thermal Insulating Tapes
One of the advantages of metal foil thermal insulating tapes over other types of insulating tapes is their ability to provide point-to-point electrical contact, grounding, and static charge draining . Additionally, they offer high tensile strength and can be deployed in a continuous, automated process, which increases production speed and consistency .
Limitations
A specific limitation of metal foil thermal insulating tapes is that they may not be suitable for applications requiring flexibility or where the tape needs to conform to irregular surfaces. The metal foil can be less pliable compared to other materials like cloth or foam-based tapes.
Considerations
When considering the use of metal foil thermal insulating tapes, it is important to evaluate factors such as initial costs, operating expenses, and durability. These tapes can offer long-term cost savings due to their energy efficiency and reduced need for maintenance. However, the initial cost may be higher compared to other types of insulating tapes. Durability is generally high, but the metal foil can be susceptible to damage if not handled properly during installation. Regular inspection and maintenance may be required to ensure optimal performance over time.
from AVS Industries
AVS Adhesive-backed Tape combines the non-raveling properties of a woven tape with an adhesive system to facilitate installation for various product applications. The adhesive system will start to decompose at a temperature above 500 °F (260 °C). [See More]
- Materials of Construction: Cloth / Fabric; Fiberglass / Glass; Metal Foil; Aluminum Foil on Fiberglass
- Type: Pressure Sensitive
- Type: Adhesive Tape; Industrial Tape; Cable; Single; Cloth Tape; Foil Tape
- Width: 2
from Berry Plastics Corporation - Engineered Materials Division
Embossed Foil Laminate Backing with Engineered Acrylic Adhesive. Applications. Seals seams, cracks, and corners against air leakage for walk-in refrigeration units, refrigerated display cases and trailers, industrial coolers, and more. Sealing and patching insulation cladding and jacketing. Features... [See More]
- Materials of Construction: Metal Foil; Embossed Foil Laminate
- Type: Acrylic
- Type: Adhesive Tape; Industrial Tape; Single; Foil Tape; Insulation Tape
- Width: 4
from Boyd
Adhesives, also commonly referred to as bonding systems, adhesive tape and pressure sensitive adhesive (PSA), are highly engineered materials typically used to adhere various materials together or bond a component into an assembly. There are a number of key performance indicators that help Boyd... [See More]
- Materials of Construction: Acrylic / Acrylate; Cloth / Fabric; Foam; Metal Foil; Plastic / Polymer; Polyvinyl Chloride; Rubber; Silicone
- Type: Acrylic; Pressure Sensitive
- Type: Adhesive Tape; Industrial Tape; Cloth Tape
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; UV or Weather Resistant
from Saint-Gobain Tape Solutions
h-old 4281 is a 50 micron soft aluminium foil coated with a high quality silicone adhesive system and protected by fluoro-siliconized polyester liner. Designed for all applications where very high temperature resistance is required. The silicone adhesive system bonds well to a variety of substrates. [See More]
- Materials of Construction: Metal Foil
- Type: Silicone
- Type: Adhesive Tape; Industrial Tape; Single; Foil Tape
- Thickness: 0.0033
from Berry Plastics Corporation - Engineered Materials Division
Nashua Tapes Products 330X. EXTREME WEATHER FOIL TAPE. All-Weather Aluminum Foil tape with acrylic pressure sensitive adhesive. Applications. Taping joints and seams in duct work for heating, air conditioning, and refrigeration systems. Specifically intended for use over a wide temperature range. [See More]
- Materials of Construction: Metal Foil
- Type: Acrylic
- Type: Adhesive Tape; Industrial Tape; Single; Foil Tape
- Thickness: 0.0035
from Saint-Gobain Tape Solutions
h-old 4388 is a 80 micron soft aluminium foil coated with a high quality silicone adhesive system and protected by fluoro-siliconized polyester liner. Designed for all applications where very high temperature resistance is required. The silicone adhesive system bonds well to a variety of surfaces. [See More]
- Materials of Construction: Metal Foil
- Type: Silicone
- Type: Adhesive Tape; Industrial Tape; Single; Foil Tape
- Thickness: 0.0045
from Berry Plastics Corporation - Engineered Materials Division
Nashua Tapes Products 438. Extreme-Weather FSK. Foil, Scrim, Kraft Laminate Tape with acrylic adhesive suitable for use in a wide range of temperatures. Applications. Seal and patch FSK duct boards and insulation. Provides an extra-strength seal to maintain vapor barrier integrity. Features &... [See More]
- Materials of Construction: Metal Foil
- Type: Acrylic
- Type: Adhesive Tape; Industrial Tape; Single; Foil Tape
- Thickness: 0.0060
from Saint-Gobain Tape Solutions
h-old 6540 is a 90 micron aluminium foil/glass scrim laminate coated with aggressive, high quality acrylic adhesive system. Designed for sealing of both fibrous and sheet metal ducts. 6540 high performance insulation tape is ideal for use as a vapor seal for reinforced fiberglass or mineral wool... [See More]
- Materials of Construction: Metal Foil
- Type: Acrylic
- Type: Adhesive Tape; Industrial Tape; Single; Duct; Foil Tape
- Thickness: 0.0055
from Berry Plastics Corporation - Engineered Materials Division
Nashua Tapes Products 322. GENERAL PURPOSE FOIL TAPE. 2 mil aluminum foil backing. Excellent conformability. Applications. Specially designed for taping joints and seams against moisture and vapor on foil jacketing insulation. Appropriate for a variety of insulation uses. Used in the automotive... [See More]
- Materials of Construction: Metal Foil; Paper
- Type: Rubber
- Type: Adhesive Tape; Industrial Tape; Single; Foil Tape
- Thickness: 0.0050
from Berry Plastics Corporation - Engineered Materials Division
Polyken 338. FOIL / SCRIM / KRAFT TAPE. Diamond pattern foil/scrim/kraft tape; tear resistant. Applications. Seal and patch FSK duct boards and blankets. Extra strength seal to maintain vapor barrier integrity. Features & Benefits. Aluminum foil/scrim/Kraft backing with a specially formulated... [See More]
- Materials of Construction: Metal Foil
- Type: Acrylic
- Type: Adhesive Tape; Industrial Tape; Single; Foil Tape
- Thickness: 0.0080