Silicone Thermal Insulating Tapes
from DigiKey
"Insulating, High Temperature Tape Silicone Thermosetting Adhesive Green 0.75"" (19.05mm) 3/4"" X 216' (66.0m) 72 yds" [See More]
- Type: Silicone
- Materials of Construction: Polyester; Plastic / Polymer
- Type: Industrial Tape
- Temperature Resistance: -51.11 to 204
from DigiKey
"Insulating, High Temperature Tape Silicone Thermosetting Adhesive Clear 0.38"" (9.65mm) 3/8"" X 108' (32.9m) 36 yds" [See More]
- Type: Silicone
- Materials of Construction: Plastic / Polymer
- Type: Industrial Tape
- Temperature Resistance: 180
from DigiKey
"Insulating, High Temperature Tape Silicone Thermosetting Adhesive Clear 0.50"" (12.70mm) 1/2"" X 108' (32.9m) 36 yds" [See More]
- Type: Silicone
- Materials of Construction: Plastic / Polymer
- Type: Industrial Tape
- Temperature Resistance: 0.0 to 180
from DigiKey
"Insulating, High Temperature Tape Silicone Thermosetting Adhesive Clear 2.00"" (50.80mm) X 108' (32.9m) 36 yds" [See More]
- Type: Silicone
- Materials of Construction: Plastic / Polymer
- Type: Industrial Tape
- Temperature Resistance: 0.0 to 180
from DigiKey
"Insulating, High Temperature Tape Silicone Thermosetting Adhesive Green 0.50"" (12.70mm) 1/2"" X 54' (16.5m) 18 yds" [See More]
- Type: Silicone
- Materials of Construction: Polyester; Plastic / Polymer
- Type: Industrial Tape
- Temperature Resistance: 204
from DigiKey
"Insulating, High Temperature Tape Silicone Thermosetting Adhesive Green 0.50"" (12.70mm) 1/2"" X 216' (66.0m) 72 yds" [See More]
- Type: Silicone
- Materials of Construction: Polyester; Plastic / Polymer
- Type: Industrial Tape
- Temperature Resistance: 204
from DigiKey
"Insulating, High Temperature Tape Silicone Thermosetting Adhesive Green 0.75"" (19.05mm) 3/4"" X 54' (16.5m) 18 yds" [See More]
- Type: Silicone
- Materials of Construction: Polyester; Plastic / Polymer
- Type: Industrial Tape
- Temperature Resistance: 204
from Adhesive Applications
PolySil ™ SP590 offers optimum performance in electrical and thermal insulation. The continuous service temperature range is -100 °F to 500 °F (-73 °C to 260 °C) with short term, intermittent service to 600 °F (315 °C). Provides clean removal in high-temperature... [See More]
- Type: Silicone
- Materials of Construction: Polyimide (e.g., Kapton®)
- Type: Adhesive Tape; Industrial Tape; Electronics, Printed Circuit Boards or Semiconductors
- Thickness: 0.0025
from ICO RALLY
TG tape is a high temperature fiberglass tape, resistant to a wide range of chemicals. Suitable for various high temperature applications, TG tape has excellent mechanical strength and correspondingly high tensile strength. Additionally, these tapes have a printable surface for labeling purposes. [See More]
- Type: Silicone
- Materials of Construction: Fiberglass / Glass
- Type: Adhesive Tape; Industrial Tape; Single
- Thickness: 0.0070
from Hi-Tech Seals, Inc.
Kapton ® is an excellent tape material for applications with temperature extremes. It can be used in temperatures up to 500 °F/260 °C, and as low as -452 °F/-269 °C. With its high dielectric properties Kapton ® Tape is widely used by the MWD industry and aerospace... [See More]
- Type: Silicone
- Materials of Construction: Polyimide (e.g., Kapton®); Plastic / Polymer
- Type: Adhesive Tape; Industrial Tape; Single; Heat Resistant Tape
- Temperature Resistance: 260
from Saint-Gobain Tape Solutions
h-old 4281 is a 50 micron soft aluminium foil coated with a high quality silicone adhesive system and protected by fluoro-siliconized polyester liner. Designed for all applications where very high temperature resistance is required. The silicone adhesive system bonds well to a variety of substrates. [See More]
- Type: Silicone
- Materials of Construction: Metal Foil
- Type: Adhesive Tape; Industrial Tape; Single; Foil Tape
- Thickness: 0.0033
from DeWAL
This tape consisting of a 1 mil polyimide film and silicone adhesive has been designed for high temperature masking applications. In electrical insulation applications this product does meet class H requirements. APPLICATION INFORMATION. The primary uses for this product are gold finger masking,... [See More]
- Type: Silicone
- Materials of Construction: Polyimide (e.g., Kapton®); Plastic / Polymer
- Type: Adhesive Tape; Industrial Tape; Electronics, Printed Circuit Boards or Semiconductors; Single
- Width: 0.2500 to 20
from Berry Plastics Corporation - Engineered Materials Division
Nashua Tapes Products Stretch & Seal. Stretch & Seal Self-Fusing Silicone Tape. Self-fusing Silicone Tape. Meets or exceeds the requirements of MIL I-46852C Type I & II. Applications. Sealing pipes, electrical wires, and hoses; Covering sharp edges; protecting against rust and corrosion. [See More]
- Type: None; Silicone
- Materials of Construction: Plastic / Polymer; Silicone
- Type: Adhesive Tape; Industrial Tape; Electrical; Single
- Thickness: 0.0200
from Deviser, Inc.
UL Listed electrical grade glass cloth tape that is woven fiberglass backing coated with silicone adhesive. The insulation class is 180 ºC and withstand exposure to temperature up to 500 ºF (260 ºC). It ’s designed for use in masking application for thermal spray and plasma... [See More]
- Type: Silicone
- Materials of Construction: Felt; Fiberglass / Glass
- Type: Adhesive Tape; Industrial Tape
- Thickness: 0.0070
from Adhesive Applications
PolySil ™ SP590-2DL is a linered polyimide film tape that offers optimum performance in electrical and thermal insulation. Die cut discs/shapes are easy to apply and remove from the fluorosilicone coated polyester (PET) release liner. High temperature resistant. Clean removal / no adhesive... [See More]
- Type: Silicone
- Materials of Construction: Polyimide (e.g., Kapton®)
- Type: Adhesive Tape; Industrial Tape
- Thickness: 0.0035
from ICO RALLY
Produced using a high-temperature polyimide film. Suitable for various high temperature applications and commonly used in printed circuit board applications. Aside from its high-temperature characteristics, it also exhibits high mechanical and thermal stability, as well as resistance to radiation... [See More]
- Type: Silicone
- Materials of Construction: Polyimide (e.g., Kapton®); Plastic / Polymer
- Type: Adhesive Tape; Industrial Tape; Electronics, Printed Circuit Boards or Semiconductors; Single
- Thickness: 0.0025
from Saint-Gobain Tape Solutions
h-old 4388 is a 80 micron soft aluminium foil coated with a high quality silicone adhesive system and protected by fluoro-siliconized polyester liner. Designed for all applications where very high temperature resistance is required. The silicone adhesive system bonds well to a variety of surfaces. [See More]
- Type: Silicone
- Materials of Construction: Metal Foil
- Type: Adhesive Tape; Industrial Tape; Single; Foil Tape
- Thickness: 0.0045
from Adhesive Applications
PolySil ™ SP590HT-DC2 offers optimum performance in electrical and thermal insulation. The continuous service temperature range is -100 °F to 500 °F (-73 °C to 260 °C) with short term, intermittent service to 600 °F (315 °C). SP590HT-DC2 high tack adhesive is... [See More]
- Type: Silicone
- Materials of Construction: fluorosilicone coated release liners
- Type: Adhesive Tape; Industrial Tape
- Thickness: 0.0050
from ICO RALLY
TT1 tape is produced using a skived Teflon film. Applications include packaging equipment, heat sealing applications, graphics arts, electrical insulation, and multi-purpose industrial uses. TT2 tape is a stretchier version, with higher tensile strength. Characteristics include excellent resistance... [See More]
- Type: Silicone
- Materials of Construction: Fluoropolymer (Teflon); Plastic / Polymer; Teflon
- Type: Adhesive Tape; Industrial Tape; Electronics, Printed Circuit Boards or Semiconductors; Single; Packaging Tape; Heat Sealing Applications, Graphics Arts
- Thickness: 0.0035