Permanent Thermal Insulating Tapes

3 Results
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type
from Fujipoly® America Corp.

By spiral wrapping each successive layer slightly over the previous one, the tape fuses to itself over the component. Bonding only to itself, the permanent fusion begins within three minutes after contact. Once the amalgamation is cured, the protected area withstands exposure to moisture, electrical... [See More]

  • Features: Dielectric / Insulating; Permanent; UV or Weather Resistant
  • Materials of Construction: Rubber; Silicone
  • Type: Industrial Tape; Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Protective; Sealing, Hydraulic Line Sealing
  • Type: Fusible
Nashua Cooler Repair Tape -- 314 CRT
from Berry Plastics Corporation - Engineered Materials Division

Embossed Foil Laminate Backing with Engineered Acrylic Adhesive. Applications. Seals seams, cracks, and corners against air leakage for walk-in refrigeration units, refrigerated display cases and trailers, industrial coolers, and more. Sealing and patching insulation cladding and jacketing. Features... [See More]

  • Features: Abrasion / Scratch Resistant; Permanent; UV or Weather Resistant; Mold Resistant
  • Materials of Construction: Metal Foil; Embossed Foil Laminate
  • Type: Adhesive Tape; Industrial Tape; Single; Foil Tape; Insulation Tape
  • Type: Acrylic
PC 609 Performance Grade, Co-Extruded Cloth Duct Tape -- PC 609
from Shurtape Technologies, LLC

Performance grade cloth duct tape for use in a variety of industries, including in the HVAC industry to repair thermal insulation and seal metal ductwork; in the manufactured housing industry to seam bottom boards and for patching, seaming and sealing; and general purpose use for packaging,... [See More]

  • Features: Permanent
  • Materials of Construction: Cloth / Fabric; Plastic / Polymer; Rubber
  • Type: Adhesive Tape; Industrial Tape; Single; Cloth Tape; Duct
  • Type: Pressure Sensitive; Rubber