Foil Tape Thermal Insulating Tapes

16 Results
AVS Adhesive-backed Fiberglass Slit Tape -- ST-ALUMF2025AB-2
from AVS Industries

AVS Adhesive-backed Tape combines the non-raveling properties of a woven tape with an adhesive system to facilitate installation for various product applications. The adhesive system will start to decompose at a temperature above 500 °F (260 °C). [See More]

  • Type: Adhesive Tape; Industrial Tape; Cable; Single; Cloth Tape; Foil Tape
  • Type: Pressure Sensitive
  • Materials of Construction: Cloth / Fabric; Fiberglass / Glass; Metal Foil; Aluminum Foil on Fiberglass
  • Width: 2
Nashua Cooler Repair Tape -- 314 CRT
from Berry Plastics Corporation - Engineered Materials Division

Embossed Foil Laminate Backing with Engineered Acrylic Adhesive. Applications. Seals seams, cracks, and corners against air leakage for walk-in refrigeration units, refrigerated display cases and trailers, industrial coolers, and more. Sealing and patching insulation cladding and jacketing. Features... [See More]

  • Type: Adhesive Tape; Industrial Tape; Single; Foil Tape; Insulation Tape
  • Type: Acrylic
  • Materials of Construction: Metal Foil; Embossed Foil Laminate
  • Width: 4
1 mil (25 micron) Aluminum Foil Tape -- 20808
from GLT Products (Great Lakes Textiles, Inc.)

Uncoated barrier material consisting of flame resistant, high intensity white Kraft paper, fiberglass yarn reinforcement and aluminum foil lamination. Scrim 5 x 5/sq. in. (2.5 x 2.5 cm) tridirectional pattern. Application: Vapor sealing for foil faced insulation products. Thickness: 2.3 mils (58... [See More]

  • Type: Foil Tape
  • Color: White
Adhesive Tapes, Foil, Aluminum -- h-old 4281
from Saint-Gobain Tape Solutions

h-old 4281 is a 50 micron soft aluminium foil coated with a high quality silicone adhesive system and protected by fluoro-siliconized polyester liner. Designed for all applications where very high temperature resistance is required. The silicone adhesive system bonds well to a variety of substrates. [See More]

  • Type: Adhesive Tape; Industrial Tape; Single; Foil Tape
  • Type: Silicone
  • Materials of Construction: Metal Foil
  • Thickness: 0.0033
Nashua Extreme Weather Foil Tape -- 330X
from Berry Plastics Corporation - Engineered Materials Division

Nashua Tapes Products 330X. EXTREME WEATHER FOIL TAPE. All-Weather Aluminum Foil tape with acrylic pressure sensitive adhesive. Applications. Taping joints and seams in duct work for heating, air conditioning, and refrigeration systems. Specifically intended for use over a wide temperature range. [See More]

  • Type: Adhesive Tape; Industrial Tape; Single; Foil Tape
  • Type: Acrylic
  • Materials of Construction: Metal Foil
  • Thickness: 0.0035
1.2 mil (30 micron) Aluminum Foil / Kraft Insulation Tape -- 20812
from GLT Products (Great Lakes Textiles, Inc.)

An aluminum foil/Kraft tape laminate coated with cold weather acrylic adhesive. High quick stick at normal temperatures; excellent performance at low temperatures and high humidity. Application: Closure system for fiberglass and foil faced mineral wool insulation systems. Thickness: 2.8 mils (71... [See More]

  • Type: Foil Tape
  • Features: UV or Weather Resistant
  • Type: Acrylic
Adhesive Tapes, Foil, Aluminum -- h-old 4388
from Saint-Gobain Tape Solutions

h-old 4388 is a 80 micron soft aluminium foil coated with a high quality silicone adhesive system and protected by fluoro-siliconized polyester liner. Designed for all applications where very high temperature resistance is required. The silicone adhesive system bonds well to a variety of surfaces. [See More]

  • Type: Adhesive Tape; Industrial Tape; Single; Foil Tape
  • Type: Silicone
  • Materials of Construction: Metal Foil
  • Thickness: 0.0045
Nashua Extreme Weather FSK Insulation Tape -- 438
from Berry Plastics Corporation - Engineered Materials Division

Nashua Tapes Products 438. Extreme-Weather FSK. Foil, Scrim, Kraft Laminate Tape with acrylic adhesive suitable for use in a wide range of temperatures. Applications. Seal and patch FSK duct boards and insulation. Provides an extra-strength seal to maintain vapor barrier integrity. Features &... [See More]

  • Type: Adhesive Tape; Industrial Tape; Single; Foil Tape
  • Type: Acrylic
  • Materials of Construction: Metal Foil
  • Thickness: 0.0060
1.2 mil (30 micron) Aluminum Foil Tape -- 20810
from GLT Products (Great Lakes Textiles, Inc.)

A high strength aluminum foil tape coated with a cold weather acrylic adhesive system. Combines high quick stick at normal temperatures with excellent performance at low temperatures and high humidity. Application: Vapor sealing tape for foil faced insulation products. Thickness: 2.6 mils (65... [See More]

  • Type: Foil Tape
  • Features: UV or Weather Resistant
  • Type: Acrylic
Adhesive Tapes, Foil, Aluminum -- h-old 6540
from Saint-Gobain Tape Solutions

h-old 6540 is a 90 micron aluminium foil/glass scrim laminate coated with aggressive, high quality acrylic adhesive system. Designed for sealing of both fibrous and sheet metal ducts. 6540 high performance insulation tape is ideal for use as a vapor seal for reinforced fiberglass or mineral wool... [See More]

  • Type: Adhesive Tape; Industrial Tape; Single; Duct; Foil Tape
  • Type: Acrylic
  • Materials of Construction: Metal Foil
  • Thickness: 0.0055
Nashua FSK Insulation Seaming Tape -- FSK
from Berry Plastics Corporation - Engineered Materials Division

Nashua Tapes Products FSK. FOIL-SKRIM-KRAFT TAPE. Diamond pattern foil/scrim/kraft tape. Tear resistant. Applications. Specially designed for taping insulation joints against moisture and vapor on tri-directional FSK jacketing. Used as a fiberglass duct wrap where strength is required. Used for... [See More]

  • Type: Adhesive Tape; Industrial Tape; Single; Foil Tape
  • Type: Rubber
  • Materials of Construction: Fiberglass / Glass; Metal Foil; Paper
  • Thickness: 0.0080
2 mil (50 micron) HVAC Aluminum Foil Tape -- 20818
from GLT Products (Great Lakes Textiles, Inc.)

High strength foil, coated with a high temperature acrylic adhesive system. Bonds well to provide an excellent vapor seal. Combines quick stick at normal temperatures with low temperature performance down to freezing. Applications: Vapor sealing fiberglass ductboard andsheet metal ducts – can... [See More]

  • Type: Foil Tape
  • Type: Acrylic
Nashua Multi-Purpose Plain Foil Tape -- 322
from Berry Plastics Corporation - Engineered Materials Division

Nashua Tapes Products 322. GENERAL PURPOSE FOIL TAPE. 2 mil aluminum foil backing. Excellent conformability. Applications. Specially designed for taping joints and seams against moisture and vapor on foil jacketing insulation. Appropriate for a variety of insulation uses. Used in the automotive... [See More]

  • Type: Adhesive Tape; Industrial Tape; Single; Foil Tape
  • Type: Rubber
  • Materials of Construction: Metal Foil; Paper
  • Thickness: 0.0050
Polyethylene Reinforced Foil Tape -- 20829
from GLT Products (Great Lakes Textiles, Inc.)

A tridirectionally reinforced, hand tearable, expanded polyethylene foil coated with acrylic adhesive. Exhibits quick stick at high and low temperatures. Resistant to moisture, and high humidity. Application: Vapor seal for reinforced aluminum faced fiberglass or mineral wool thermal insulation. [See More]

  • Type: Foil Tape
  • Type: Acrylic
Polyken FSK Insulation Tape -- 338
from Berry Plastics Corporation - Engineered Materials Division

Polyken 338. FOIL / SCRIM / KRAFT TAPE. Diamond pattern foil/scrim/kraft tape; tear resistant. Applications. Seal and patch FSK duct boards and blankets. Extra strength seal to maintain vapor barrier integrity. Features & Benefits. Aluminum foil/scrim/Kraft backing with a specially formulated... [See More]

  • Type: Adhesive Tape; Industrial Tape; Single; Foil Tape
  • Type: Acrylic
  • Materials of Construction: Metal Foil
  • Thickness: 0.0080
VentureClad™ 1577 Series Insulation Jacketing -- 20873
from GLT Products (Great Lakes Textiles, Inc.)

A zero permeability, all-weather, multi-layered laminate coated with an aggressive cold weather acrylic adhesive, superior resistance to weathering, mold, UV and extreme environmental conditions. Designed for use as a vapor barrier for insulation cladding and jacketing applications. Available in... [See More]

  • Type: Foil Tape
  • Features: UV or Weather Resistant
  • Type: Acrylic