Removable Thermal Insulating Tapes

6 Results
Tetraglas® Tape -- Impregnated w/ PTFE
from Darco Southern, Inc.

In addition to out lines of Tetraglas ® Tapes, Darco Southern, Inc. has produced a lower cost, lighter grade (45% less weight). The industrial grade tape is manufactured with texturized fiberglass yarns and will withstand temperatures of 1000F (550C [See More]

  • Features: Removable / Reusable; Impregnated w/ PTFE
  • Materials of Construction: Cloth / Fabric; Fiberglass / Glass
  • Type: Adhesive Tape; Industrial Tape; Single; Cloth Tape; Protective
  • Type: Pressure Sensitive (optional feature)
Polyimide Tape -- Kapton® Tape
from Hi-Tech Seals, Inc.

Kapton ® is an excellent tape material for applications with temperature extremes. It can be used in temperatures up to 500 °F/260 °C, and as low as -452 &degF/-269 &degC. With its high dielectric properties Kapton ® Tape is widely used by the MWD industry and aerospace... [See More]

  • Features: Dielectric / Insulating; Removable / Reusable
  • Materials of Construction: Polyimide (e.g., Kapton®); Plastic / Polymer
  • Type: Adhesive Tape; Industrial Tape; Single; Heat Resistant Tape
  • Type: Silicone
SP590 – Polysil Polyimide Silicone Adhesive Tape -- SP590
from Adhesive Applications

PolySil ™ SP590 offers optimum performance in electrical and thermal insulation. The continuous service temperature range is -100 °F to 500 °F (-73 °C to 260 °C) with short term, intermittent service to 600 °F (315 °C). Provides clean removal in high-temperature... [See More]

  • Features: Abrasion / Scratch Resistant; Dielectric / Insulating; Removable / Reusable
  • Materials of Construction: Polyimide (e.g., Kapton®)
  • Type: Adhesive Tape; Industrial Tape; Electronics, Printed Circuit Boards or Semiconductors
  • Type: Silicone
Tape -- PTFE Tape
from Hi-Tech Seals, Inc.

PTFE Tape is an ultra thin material typically used to seal pipe threads. The material utilizes the properties of PTFE while providing ease of use. [See More]

  • Features: Removable / Reusable
  • Materials of Construction: Fluoropolymer (Teflon); Plastic / Polymer
  • Type: Industrial Tape
SP590-2DL – Polysil Linered Polyimide Silicone Adhesive Tape -- SP590-2DL
from Adhesive Applications

PolySil ™ SP590-2DL is a linered polyimide film tape that offers optimum performance in electrical and thermal insulation. Die cut discs/shapes are easy to apply and remove from the fluorosilicone coated polyester (PET) release liner. High temperature resistant. Clean removal / no adhesive... [See More]

  • Features: Abrasion / Scratch Resistant; Dielectric / Insulating; Removable / Reusable
  • Materials of Construction: Polyimide (e.g., Kapton®)
  • Type: Adhesive Tape; Industrial Tape
  • Type: Silicone
SP590HT-DC2 – Polysil Double Coated Silicone Adhesive Tape -- SP590HT-DC2
from Adhesive Applications

PolySil ™ SP590HT-DC2 offers optimum performance in electrical and thermal insulation. The continuous service temperature range is -100 °F to 500 °F (-73 °C to 260 °C) with short term, intermittent service to 600 °F (315 °C). SP590HT-DC2 high tack adhesive is... [See More]

  • Features: Dielectric / Insulating; Removable / Reusable
  • Materials of Construction: fluorosilicone coated release liners
  • Type: Adhesive Tape; Industrial Tape
  • Type: Silicone