Abrasion / Scratch Resistant Thermal Insulating Tapes
from Berry Plastics Corporation - Engineered Materials Division
Embossed Foil Laminate Backing with Engineered Acrylic Adhesive. Applications. Seals seams, cracks, and corners against air leakage for walk-in refrigeration units, refrigerated display cases and trailers, industrial coolers, and more. Sealing and patching insulation cladding and jacketing. Features... [See More]
- Features: Abrasion / Scratch Resistant; Permanent; UV or Weather Resistant; Mold Resistant
- Materials of Construction: Metal Foil; Embossed Foil Laminate
- Type: Adhesive Tape; Industrial Tape; Single; Foil Tape; Insulation Tape
- Type: Acrylic
from GLT Products (Great Lakes Textiles, Inc.)
Specially formulated vinyl film coated with a rubber based adhesive. Bonds well to PVC fittings. Resistant to moisture, acids, alkalis, and oils, and is highly abrasion resistant. Available in brilliant white and other colors. Application: Premolded high impact PVC insulation fitting covers. [See More]
- Features: Abrasion / Scratch Resistant
- Color: White
- Type: Rubber
from Sheldahl Flexible Technologies - a Flex company
Flame Retardant Modified Acrylic Unsupported Bonding Adhesive. Description. T1649 Bus Bond ® free film adhesive uses our proprietary flame retardant, RoHS compliant, high temperature, modified acrylic adhesive on a carrier with a release liner, creating an isolated adhesive suitable for use as... [See More]
- Features: Abrasion / Scratch Resistant; Dielectric / Insulating; UV or Weather Resistant; Flame Retardant
- Materials of Construction: Free Film Adhesive
- Type: Adhesive Tape; Industrial Tape; Electronics, Printed Circuit Boards or Semiconductors
- Type: Acrylic; Flame Retardant Modified Acrylic Unsupported Bonding Adhesive
from Adhesive Applications
PolySil ™ SP590 offers optimum performance in electrical and thermal insulation. The continuous service temperature range is -100 °F to 500 °F (-73 °C to 260 °C) with short term, intermittent service to 600 °F (315 °C). Provides clean removal in high-temperature... [See More]
- Features: Abrasion / Scratch Resistant; Dielectric / Insulating; Removable / Reusable
- Materials of Construction: Polyimide (e.g., Kapton®)
- Type: Adhesive Tape; Industrial Tape; Electronics, Printed Circuit Boards or Semiconductors
- Type: Silicone
from ICO RALLY
TT1 tape is produced using a skived Teflon film. Applications include packaging equipment, heat sealing applications, graphics arts, electrical insulation, and multi-purpose industrial uses. TT2 tape is a stretchier version, with higher tensile strength. Characteristics include excellent resistance... [See More]
- Features: Abrasion / Scratch Resistant; Dielectric / Insulating; Chemical Resistance
- Materials of Construction: Fluoropolymer (Teflon); Plastic / Polymer; Teflon
- Type: Adhesive Tape; Industrial Tape; Electronics, Printed Circuit Boards or Semiconductors; Single; Packaging Tape; Heat Sealing Applications, Graphics Arts
- Type: Silicone
from Berry Plastics Corporation - Engineered Materials Division
Embossed Foil Laminate Backing with Engineered Acrylic Adhesive. Applications. Seals seams, cracks, and corners against air leakage for walk-in refrigeration units, refrigerated display cases and trailers, industrial coolers, and more. Sealing and patching insulation cladding and jacketing. Features... [See More]
- Features: Abrasion / Scratch Resistant; Permanent; UV or Weather Resistant; Mold Resistant
- Materials of Construction: Metal Foil; Embossed Foil Laminate
- Type: Adhesive Tape; Industrial Tape; Single; Foil Tape; Insulation Tape
- Type: Acrylic
from GLT Products (Great Lakes Textiles, Inc.)
Strapping tape is a natural color polyester film backed tape, reinforced with continuous fiberglass yarn filaments. It has a very aggressive rubber/resin blend adhesive system and split resistant polyester backing. This tape provides excellent moisture and scuff resistance. Also, it has very good... [See More]
- Features: Abrasion / Scratch Resistant
from Adhesive Applications
PolySil ™ SP590-2DL is a linered polyimide film tape that offers optimum performance in electrical and thermal insulation. Die cut discs/shapes are easy to apply and remove from the fluorosilicone coated polyester (PET) release liner. High temperature resistant. Clean removal / no adhesive... [See More]
- Features: Abrasion / Scratch Resistant; Dielectric / Insulating; Removable / Reusable
- Materials of Construction: Polyimide (e.g., Kapton®)
- Type: Adhesive Tape; Industrial Tape
- Type: Silicone