Dielectric / Insulating Thermal Insulating Tapes

16 Results
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type
from Fujipoly® America Corp.

By spiral wrapping each successive layer slightly over the previous one, the tape fuses to itself over the component. Bonding only to itself, the permanent fusion begins within three minutes after contact. Once the amalgamation is cured, the protected area withstands exposure to moisture, electrical... [See More]

  • Features: Dielectric / Insulating; Permanent; UV or Weather Resistant
  • Materials of Construction: Rubber; Silicone
  • Type: Industrial Tape; Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Protective; Sealing, Hydraulic Line Sealing
  • Type: Fusible
Fiberglass Tape -- HYTEX® 1000 Textiles
from Mid-Mountain Materials, Inc.

HYTEX ® 1000 Fiberglass Fabrics and Textiles are manufactured from E-glass yarns with a continuous operating temperature of 1000 °F • 538 °C. Available in a variety of configurations including woven cloth, woven tape, sleeving, and rope, HYTEX ® 1000 chemical resistant textiles... [See More]

  • Features: Dielectric / Insulating
  • Materials of Construction: Cloth / Fabric; Fiberglass / Glass
  • Type: Industrial Tape; Gasket, Sealing Tape
  • Type: Pressure Sensitive (optional feature)
High Performance Textiles -- HYTEX® 400 Textiles
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures heat resistant fabric, ropes, tapes and sleeving designed for use as thermal seals and thermal barriers in moderate to severe environments. Made with a wide variety of substrates, HYTEX ® High Performance Textiles have a continuous operating temperature from 400 °F... [See More]

  • Features: Dielectric / Insulating
  • Materials of Construction: Cloth / Fabric; Kevlar
  • Type: Industrial Tape; Gasket, Sealing Tape
  • Type: Pressure Sensitive (optional feature)
Silica Textiles -- SILTEX® Tape
from Mid-Mountain Materials, Inc.

Comprised of 96% amorphous silica fibers, SILTEX ® Silica Textiles are excellent for use as high-temperature resistant insulation where high strength and flexibility are required. Available as rope, tape or sleeving, our silica textiles are unaffected by most chemicals, except strong alkalis,... [See More]

  • Features: Dielectric / Insulating
  • Materials of Construction: Cloth / Fabric; Silica
  • Type: Industrial Tape; Gasket, Sealing Tape
  • Type: Pressure Sensitive (optional feature)
Tadpole Tape -- HYTEX®; 1000 Woven Tadpole Tape
from Mid-Mountain Materials, Inc.

THERMOPAK ® Tadpole Tape is fabricated by combining a cover material with an inner core (bulb) material in a configuration most suitable for your application. By using a bulb and tail design, the tadpole tape ensures optimum sealing performance, and can be manufactured to address issues such as... [See More]

  • Features: Dielectric / Insulating
  • Materials of Construction: Cloth / Fabric; Fiberglass / Glass; Custom specifications
  • Type: Industrial Tape; Gasket, Sealing Tape
  • Type: Pressure Sensitive (optional feature); Silicone (optional feature)
Teflon Film -- TT1-2/1.5-S
from ICO RALLY

TT1 tape is produced using a skived Teflon film. Applications include packaging equipment, heat sealing applications, graphics arts, electrical insulation, and multi-purpose industrial uses. TT2 tape is a stretchier version, with higher tensile strength. Characteristics include excellent resistance... [See More]

  • Features: Abrasion / Scratch Resistant; Dielectric / Insulating; Chemical Resistance
  • Materials of Construction: Fluoropolymer (Teflon); Plastic / Polymer; Teflon
  • Type: Adhesive Tape; Industrial Tape; Electronics, Printed Circuit Boards or Semiconductors; Single; Packaging Tape; Heat Sealing Applications, Graphics Arts
  • Type: Silicone
Bondable Film -- DW 212
from DeWAL

DW 212 is a film , skived from virgin PTFE, that has been etched on one side with sodium naphthalene. This surface treatment allows PTFE, which normally exhibits very poor adhesion, to be bonded to other materials. APPLICATION INFORMATION. The major applications for sodium etched PTFE involve... [See More]

  • Features: Dielectric / Insulating
  • Materials of Construction: Fluoropolymer (Teflon); Plastic / Polymer; PTFE
  • Type: Adhesive Tape; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Skived PTFE
  • Type: None
Busbar Free Film Adhesive -- BusBond T1649
from Sheldahl Flexible Technologies - a Flex company

Flame Retardant Modified Acrylic Unsupported Bonding Adhesive. Description. T1649 Bus Bond ® free film adhesive uses our proprietary flame retardant, RoHS compliant, high temperature, modified acrylic adhesive on a carrier with a release liner, creating an isolated adhesive suitable for use as... [See More]

  • Features: Abrasion / Scratch Resistant; Dielectric / Insulating; UV or Weather Resistant; Flame Retardant
  • Materials of Construction: Free Film Adhesive
  • Type: Adhesive Tape; Industrial Tape; Electronics, Printed Circuit Boards or Semiconductors
  • Type: Acrylic; Flame Retardant Modified Acrylic Unsupported Bonding Adhesive
Polyimide Tape -- Kapton® Tape
from Hi-Tech Seals, Inc.

Kapton ® is an excellent tape material for applications with temperature extremes. It can be used in temperatures up to 500 °F/260 °C, and as low as -452 &degF/-269 &degC. With its high dielectric properties Kapton ® Tape is widely used by the MWD industry and aerospace... [See More]

  • Features: Dielectric / Insulating; Removable / Reusable
  • Materials of Construction: Polyimide (e.g., Kapton®); Plastic / Polymer
  • Type: Adhesive Tape; Industrial Tape; Single; Heat Resistant Tape
  • Type: Silicone
SP590 – Polysil Polyimide Silicone Adhesive Tape -- SP590
from Adhesive Applications

PolySil ™ SP590 offers optimum performance in electrical and thermal insulation. The continuous service temperature range is -100 °F to 500 °F (-73 °C to 260 °C) with short term, intermittent service to 600 °F (315 °C). Provides clean removal in high-temperature... [See More]

  • Features: Abrasion / Scratch Resistant; Dielectric / Insulating; Removable / Reusable
  • Materials of Construction: Polyimide (e.g., Kapton®)
  • Type: Adhesive Tape; Industrial Tape; Electronics, Printed Circuit Boards or Semiconductors
  • Type: Silicone
Silicone Foam Tape -- P57100
from Shenzhen You-San Technology Co., Ltd.

Silicone foam is a new type of high resilience, low density organic silicone material. It has excellent elasticity and small stress relaxation characteristics, which can reduce the maintenance cost caused by gasket failure due to large compression deformation and softening, anti-ultraviolet,... [See More]

  • Features: Anti-static / ESD Control; Dielectric / Insulating; Electrically Conductive / Anti-Static
  • Materials of Construction: Foam; Plastic / Polymer; Silicone
  • Type: Adhesive Tape; Industrial Tape; Electrical
  • Thickness: 0.0394
Polyimide Tape -- DW303-1
from DeWAL

This tape consisting of a 1 mil polyimide film and silicone adhesive has been designed for high temperature masking applications. In electrical insulation applications this product does meet class H requirements. APPLICATION INFORMATION. The primary uses for this product are gold finger masking,... [See More]

  • Features: Dielectric / Insulating
  • Materials of Construction: Polyimide (e.g., Kapton®); Plastic / Polymer
  • Type: Adhesive Tape; Industrial Tape; Electronics, Printed Circuit Boards or Semiconductors; Single
  • Type: Silicone
SP590-2DL – Polysil Linered Polyimide Silicone Adhesive Tape -- SP590-2DL
from Adhesive Applications

PolySil ™ SP590-2DL is a linered polyimide film tape that offers optimum performance in electrical and thermal insulation. Die cut discs/shapes are easy to apply and remove from the fluorosilicone coated polyester (PET) release liner. High temperature resistant. Clean removal / no adhesive... [See More]

  • Features: Abrasion / Scratch Resistant; Dielectric / Insulating; Removable / Reusable
  • Materials of Construction: Polyimide (e.g., Kapton®)
  • Type: Adhesive Tape; Industrial Tape
  • Type: Silicone
Porous UHMW Film -- DW402P
from DeWAL

DW 402P is a microporous film produced from Ultra High Molecular Weight Polyethylene (UHMW). The process yields a material with highly uniform pore structure in the X, Y and Z directions. DW 402P has an open cell (tortuous path) structure with a void volume of 30 % to 50%. The material can be... [See More]

  • Features: Dielectric / Insulating
  • Materials of Construction: Plastic / Polymer
  • Type: Electrical; Electronics, Printed Circuit Boards or Semiconductors; Single; Porous UHMW-PE
  • Type: None
SP590HT-DC2 – Polysil Double Coated Silicone Adhesive Tape -- SP590HT-DC2
from Adhesive Applications

PolySil ™ SP590HT-DC2 offers optimum performance in electrical and thermal insulation. The continuous service temperature range is -100 °F to 500 °F (-73 °C to 260 °C) with short term, intermittent service to 600 °F (315 °C). SP590HT-DC2 high tack adhesive is... [See More]

  • Features: Dielectric / Insulating; Removable / Reusable
  • Materials of Construction: fluorosilicone coated release liners
  • Type: Adhesive Tape; Industrial Tape
  • Type: Silicone
Unsintered PTFE Film -- DW203
from DeWAL

DW 203 is an unsintered PTFE (Polytetrafluoroethylene) film used primarily for electrical insulation, particularly for wire and cable applications. The polymer is fibrilated giving good strength in the machine direction. It has the inherent benefits of PTFE: exceptional chemical resistance, extreme... [See More]

  • Features: Dielectric / Insulating
  • Materials of Construction: Fluoropolymer (Teflon); Plastic / Polymer; PTFE
  • Type: Electrical; Single; Unstintered PTFE film
  • Type: None