Cloth - Woven  Fabric Thermal Insulating Tapes

22 Results
Tape -- "19-271""X66FT-ND" ["27 1""X66FT" from 3M]
from DigiKey

"TAPE ELE/GLS CLOTH WHT 1""X22YDS" [See More]

  • Materials of Construction: Cloth / Fabric; Fiberglass / Glass
  • Type: Rubber
  • Type: Industrial Tape; Electrical
  • Color: White
Fiberglass Tape -- HYTEX® 1000 Textiles
from Mid-Mountain Materials, Inc.

HYTEX ® 1000 Fiberglass Fabrics and Textiles are manufactured from E-glass yarns with a continuous operating temperature of 1000 °F • 538 °C. Available in a variety of configurations including woven cloth, woven tape, sleeving, and rope, HYTEX ® 1000 chemical resistant textiles... [See More]

  • Materials of Construction: Cloth / Fabric; Fiberglass / Glass
  • Type: Pressure Sensitive (optional feature)
  • Type: Industrial Tape; Gasket, Sealing Tape
  • Temperature Resistance: 538 to 815
Tape -- "89-WHITE-1""X60YD-ND" ["89-WHITE-1""X60YD" from 3M]
from DigiKey

"Electrical Tape Rubber Adhesive White 1.00"" (25.40mm) X 180' (55.0m) 60 yds" [See More]

  • Materials of Construction: Cloth / Fabric; Fiberglass / Glass
  • Type: Rubber
  • Type: Industrial Tape; Electrical
  • Color: White
High Performance Textiles -- HYTEX® 400 Textiles
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures heat resistant fabric, ropes, tapes and sleeving designed for use as thermal seals and thermal barriers in moderate to severe environments. Made with a wide variety of substrates, HYTEX ® High Performance Textiles have a continuous operating temperature from 400 °F... [See More]

  • Materials of Construction: Cloth / Fabric; Kevlar
  • Type: Pressure Sensitive (optional feature)
  • Type: Industrial Tape; Gasket, Sealing Tape
  • Temperature Resistance: 230 to 315
Tape -- 1067-27-1.5-60-ND [27-1.5-60 from 3M]
from DigiKey

"Electrical, Glass Cloth Tape Rubber Adhesive White 1.50"" (38.10mm) 1 1/2"" X 180' (55.0m) 60 yds" [See More]

  • Materials of Construction: Cloth / Fabric; Fiberglass / Glass
  • Type: Rubber
  • Type: Industrial Tape; Electrical
  • Color: White
Silica Textiles -- SILTEX® Tape
from Mid-Mountain Materials, Inc.

Comprised of 96% amorphous silica fibers, SILTEX ® Silica Textiles are excellent for use as high-temperature resistant insulation where high strength and flexibility are required. Available as rope, tape or sleeving, our silica textiles are unaffected by most chemicals, except strong alkalis,... [See More]

  • Materials of Construction: Cloth / Fabric; Silica
  • Type: Pressure Sensitive (optional feature)
  • Type: Industrial Tape; Gasket, Sealing Tape
  • Temperature Resistance: 982 to ?
Tape -- 1067-69-0.5-36-ND [69-0.5-36 from 3M]
from DigiKey

"Electrical Tape Pressure Sensitive Adhesive (PSA) Adhesive White 0.50"" (12.70mm) 1/2"" X 108' (32.9m) 36 yds" [See More]

  • Materials of Construction: Cloth / Fabric; Fiberglass / Glass
  • Type: Pressure Sensitive
  • Type: Industrial Tape; Electrical
  • Temperature Resistance: 0.0 to 200
Tadpole Tape -- HYTEX®; 1000 Woven Tadpole Tape
from Mid-Mountain Materials, Inc.

THERMOPAK ® Tadpole Tape is fabricated by combining a cover material with an inner core (bulb) material in a configuration most suitable for your application. By using a bulb and tail design, the tadpole tape ensures optimum sealing performance, and can be manufactured to address issues such as... [See More]

  • Materials of Construction: Cloth / Fabric; Fiberglass / Glass; Custom specifications
  • Type: Pressure Sensitive (optional feature); Silicone (optional feature)
  • Type: Industrial Tape; Gasket, Sealing Tape
  • Temperature Resistance: 568 to 815
Tape -- 1067-69-2-36-ND [69-2-36 from 3M]
from DigiKey

"Electrical Tape Pressure Sensitive Adhesive (PSA) Adhesive White 2.00"" (50.80mm) X 108' (32.9m) 36 yds" [See More]

  • Materials of Construction: Cloth / Fabric; Fiberglass / Glass
  • Type: Pressure Sensitive
  • Type: Industrial Tape; Electrical
  • Temperature Resistance: 0.0 to 200
Tape -- 3M10851-ND ["27-3/4""X66'" from 3M]
from DigiKey

"Electrical, Glass Cloth Tape Rubber Adhesive White 0.75"" (19.05mm) 3/4"" X 66' (20.1m) 22 yds" [See More]

  • Materials of Construction: Cloth / Fabric; Fiberglass / Glass
  • Type: Rubber
  • Type: Industrial Tape; Electrical
  • Color: White
Tape -- 3M15442-ND ["27-1/2""X66'" from 3M]
from DigiKey

"Electrical, Glass Cloth Tape Rubber Adhesive White 0.50"" (12.70mm) 1/2"" X 66' (20.1m) 22 yds" [See More]

  • Materials of Construction: Cloth / Fabric; Fiberglass / Glass
  • Type: Rubber
  • Type: Industrial Tape; Electrical
  • Color: White
Tape -- 3M155814-ND ["69-3/4""X36YD" from 3M]
from DigiKey

"Electrical Tape Pressure Sensitive Adhesive (PSA) Adhesive White 0.75"" (19.05mm) 3/4"" X 108' (32.9m) 36 yds" [See More]

  • Materials of Construction: Cloth / Fabric; Fiberglass / Glass
  • Type: Pressure Sensitive
  • Type: Industrial Tape; Electrical
  • Temperature Resistance: 200
Tape -- 3M158285-ND ["11-1/2""X72YDS" from 3M]
from DigiKey

"Insulating, High Temperature Tape Rubber Adhesive Black 0.50"" (12.70mm) 1/2"" X 216' (66.0m) 72 yds" [See More]

  • Materials of Construction: Cloth / Fabric
  • Type: Rubber
  • Type: Industrial Tape
  • Temperature Resistance: 0.0 to 105
Tape -- 3M158286-ND ["11-1/4""X72YDS" from 3M]
from DigiKey

Tape Adhesive X [See More]

  • Materials of Construction: Cloth / Fabric
  • Type: Rubber
  • Type: Industrial Tape; Electrical
  • Temperature Resistance: 0.0 to 105
Tape -- 3M158308-ND ["11-3/4""X72YDS" from 3M]
from DigiKey

Tape Adhesive X [See More]

  • Materials of Construction: Cloth / Fabric
  • Type: Rubber
  • Type: Industrial Tape; Electrical
  • Temperature Resistance: 0.0 to 105
Tape -- 3M158792-ND ["27-1/2""X60YD" from 3M]
from DigiKey

"Electrical, Glass Cloth Tape Rubber Adhesive White 0.50"" (12.70mm) 1/2"" X 180' (55.0m) 60 yds" [See More]

  • Materials of Construction: Cloth / Fabric; Fiberglass / Glass
  • Type: Rubber
  • Type: Industrial Tape; Electrical
  • Color: White
Custom Bonding and Adhesive System
from Boyd

Adhesives, also commonly referred to as bonding systems, adhesive tape and pressure sensitive adhesive (PSA), are highly engineered materials typically used to adhere various materials together or bond a component into an assembly. There are a number of key performance indicators that help Boyd... [See More]

  • Materials of Construction: Acrylic / Acrylate; Cloth / Fabric; Foam; Metal Foil; Plastic / Polymer; Polyvinyl Chloride; Rubber; Silicone
  • Type: Acrylic; Pressure Sensitive
  • Type: Adhesive Tape; Industrial Tape; Cloth Tape
  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; UV or Weather Resistant
PC 609 Performance Grade, Co-Extruded Cloth Duct Tape -- PC 609
from Shurtape Technologies, LLC

Performance grade cloth duct tape for use in a variety of industries, including in the HVAC industry to repair thermal insulation and seal metal ductwork; in the manufactured housing industry to seam bottom boards and for patching, seaming and sealing; and general purpose use for packaging,... [See More]

  • Materials of Construction: Cloth / Fabric; Plastic / Polymer; Rubber
  • Type: Pressure Sensitive; Rubber
  • Type: Adhesive Tape; Industrial Tape; Single; Cloth Tape; Duct
  • Width: 1.89 to 2.83
Pyro-Tape™ -- 682-TB1-1
from Aremco Products, Inc.

Pyro-Tape ™ 682 is a family of high temperature, high performance tapes used in a wide range of industrial applications for plasma spray masking, heat reflectivity and abrasion, chemical, and electrical resistance. Pyro-Tape ™ products are availab [See More]

  • Materials of Construction: Cloth / Fabric; Silica
  • Type: Proprietary
  • Type: Adhesive Tape; Industrial Tape; Single; Cloth Tape
  • Width: 1
AVS Adhesive-backed Fiberglass Slit Tape -- ST-ALUMF2025AB-2
from AVS Industries

AVS Adhesive-backed Tape combines the non-raveling properties of a woven tape with an adhesive system to facilitate installation for various product applications. The adhesive system will start to decompose at a temperature above 500 °F (260 °C). [See More]

  • Materials of Construction: Cloth / Fabric; Fiberglass / Glass; Metal Foil; Aluminum Foil on Fiberglass
  • Type: Pressure Sensitive
  • Type: Adhesive Tape; Industrial Tape; Cable; Single; Cloth Tape; Foil Tape
  • Width: 2
Tetraglas® Tape -- Impregnated w/ PTFE
from Darco Southern, Inc.

In addition to out lines of Tetraglas ® Tapes, Darco Southern, Inc. has produced a lower cost, lighter grade (45% less weight). The industrial grade tape is manufactured with texturized fiberglass yarns and will withstand temperatures of 1000F (550C [See More]

  • Materials of Construction: Cloth / Fabric; Fiberglass / Glass
  • Type: Pressure Sensitive (optional feature)
  • Type: Adhesive Tape; Industrial Tape; Single; Cloth Tape; Protective
  • Width: 0.5000 to 6
AVSil Silica Woven Tape -- WT19-1 1/2
from AVS Industries

AVSil Silica Woven Tapes have selvaged edges to prevent raveling. WT36CH and WT65CH woven tapes have a coating that improves low temperature handling and decomposes at an elevated temperature above 500 °F (260 °C). AVSil Silica Woven Tapes are int [See More]

  • Materials of Construction: Cloth / Fabric; Silica Woven
  • Type: None
  • Type: Industrial Tape; Cable; Cloth Tape
  • Width: 0.5000 to 0.6250