Silicone Thermal Insulating Tapes

6 Results
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type
from Fujipoly® America Corp.

By spiral wrapping each successive layer slightly over the previous one, the tape fuses to itself over the component. Bonding only to itself, the permanent fusion begins within three minutes after contact. Once the amalgamation is cured, the protected area withstands exposure to moisture, electrical... [See More]

  • Materials of Construction: Rubber; Silicone
  • Type: Fusible
  • Type: Industrial Tape; Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Protective; Sealing, Hydraulic Line Sealing
  • Temperature Resistance: -45 to 250
STRIP-N-STICK® Silicone Tape
from Total Plastics, Inc.

100S, 200A: Orange-Tan. 300AR: Blue-Grey. 440S: Light Grey. 440A: Light Grey. 512AF: Grey. Strip-N-Stick ® tape provides all the benefits of silicone rubber in an easy-to-apply pressure-sensitive adhesive tape. Compressive and flexible, it can conform to irregular surfaces, wrap over cylinders,... [See More]

  • Materials of Construction: Rubber; Silicone
  • Type: Pressure Sensitive
  • Type: Adhesive Tape; Industrial Tape
  • Width: 0.5000
Silicone Foam Tape -- P57100
from Shenzhen You-San Technology Co., Ltd.

Silicone foam is a new type of high resilience, low density organic silicone material. It has excellent elasticity and small stress relaxation characteristics, which can reduce the maintenance cost caused by gasket failure due to large compression deformation and softening, anti-ultraviolet,... [See More]

  • Materials of Construction: Foam; Plastic / Polymer; Silicone
  • Thickness: 0.0394
  • Type: Adhesive Tape; Industrial Tape; Electrical
  • Temperature Resistance: 220
AVS Silica Slit Tape -- ST-SILRUB84CH-1 1/2
from AVS Industries

AVS Slit Tapes combines the non-raveling properties of a woven tape for installation in various specialized product applications. AVS Slit Tapes are intended for temperature applications between ambient and 1800 °F (982 °C) for silica and between [See More]

  • Materials of Construction: Cloth / Fabric; Rubber; Silicone; Silicone Rubber Coating on Silica
  • Type: None
  • Type: Industrial Tape; Cable; Cloth Tape
  • Width: 1.5
Custom Bonding and Adhesive System
from Boyd

Adhesives, also commonly referred to as bonding systems, adhesive tape and pressure sensitive adhesive (PSA), are highly engineered materials typically used to adhere various materials together or bond a component into an assembly. There are a number of key performance indicators that help Boyd... [See More]

  • Materials of Construction: Acrylic / Acrylate; Cloth / Fabric; Foam; Metal Foil; Plastic / Polymer; Polyvinyl Chloride; Rubber; Silicone
  • Type: Acrylic; Pressure Sensitive
  • Type: Adhesive Tape; Industrial Tape; Cloth Tape
  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; UV or Weather Resistant
Nashua Stretch & Seal Self Fusing Silicone Tape -- Stretch & Seal
from Berry Plastics Corporation - Engineered Materials Division

Nashua Tapes Products Stretch & Seal. Stretch & Seal Self-Fusing Silicone Tape. Self-fusing Silicone Tape. Meets or exceeds the requirements of MIL I-46852C Type I & II. Applications. Sealing pipes, electrical wires, and hoses; Covering sharp edges; protecting against rust and corrosion. [See More]

  • Materials of Construction: Plastic / Polymer; Silicone
  • Type: None; Silicone
  • Type: Adhesive Tape; Industrial Tape; Electrical; Single
  • Thickness: 0.0200