Polyimide (e.g., Kapton®) Thermal Insulating Tapes
from DigiKey
"TAPE ELECTRICAL AMBER 1""X144YDS" [See More]
- Materials of Construction: Polyimide (e.g., Kapton®); Plastic / Polymer
- Type: Acrylic
- Type: Industrial Tape; Electrical
- Temperature Resistance: -40 to 155
from DigiKey
"TAPE ELECTRICAL AMB 12.50""X36YD" [See More]
- Materials of Construction: Polyimide (e.g., Kapton®); Plastic / Polymer
- Type: Acrylic
- Type: Industrial Tape; Electrical
- Temperature Resistance: -40 to 155
from DigiKey
"TAPE ELECTRICAL AMBER 25""X36YDS" [See More]
- Materials of Construction: Polyimide (e.g., Kapton®); Plastic / Polymer
- Type: Acrylic
- Type: Industrial Tape; Electrical
- Temperature Resistance: -40 to 155
from DigiKey
"TAPE ELECTRICAL AMBER 5/8""X36YDS" [See More]
- Materials of Construction: Polyimide (e.g., Kapton®); Plastic / Polymer
- Type: Acrylic
- Type: Industrial Tape; Electrical
- Temperature Resistance: -40 to 155
from DigiKey
"TAPE ELECTRICAL AMBER 3/4""X36YDS" [See More]
- Materials of Construction: Polyimide (e.g., Kapton®); Plastic / Polymer
- Type: Acrylic
- Type: Industrial Tape; Electrical
- Color: Amber
from DigiKey
"Insulating, High Temperature Tape Acrylic Adhesive Amber 1.50"" (38.10mm) 1 1/2"" X 15' (4.6m) 5 yds" [See More]
- Materials of Construction: Polyimide (e.g., Kapton®); Plastic / Polymer
- Type: Acrylic
- Type: Industrial Tape
- Color: Amber
from DigiKey
"Film Tape Acrylic Adhesive Amber 0.50"" (12.70mm) 1/2"" X 108' (32.9m) 36 yds" [See More]
- Materials of Construction: Polyimide (e.g., Kapton®); Plastic / Polymer
- Type: Acrylic
- Type: Industrial Tape
- Temperature Resistance: -40 to 155
from DigiKey
"Film Tape Acrylic Adhesive Amber 0.50"" (12.70mm) 1/2"" X 15' (4.6m) 5 yds" [See More]
- Materials of Construction: Polyimide (e.g., Kapton®); Plastic / Polymer
- Type: Acrylic
- Type: Industrial Tape
- Temperature Resistance: -40 to 155
from DigiKey
"Film Tape Acrylic Adhesive Amber 0.75"" (19.05mm) 3/4"" X 15' (4.6m) 5 yds" [See More]
- Materials of Construction: Polyimide (e.g., Kapton®); Plastic / Polymer
- Type: Acrylic
- Type: Industrial Tape
- Temperature Resistance: -40 to 155
from DigiKey
"Film Tape Acrylic Adhesive Amber 1.00"" (25.40mm) X 15' (4.6m) 5 yds" [See More]
- Materials of Construction: Polyimide (e.g., Kapton®); Plastic / Polymer
- Type: Acrylic
- Type: Industrial Tape
- Temperature Resistance: -40 to 155
from DigiKey
"Film Tape Acrylic Adhesive Amber 12.00"" (304.80mm) X 15' (4.6m) 5 yds" [See More]
- Materials of Construction: Polyimide (e.g., Kapton®); Plastic / Polymer
- Type: Acrylic
- Type: Industrial Tape
- Temperature Resistance: -40 to 155
from DigiKey
"Film Tape Acrylic Adhesive Amber 2.00"" (50.80mm) X 15' (4.6m) 5 yds" [See More]
- Materials of Construction: Polyimide (e.g., Kapton®); Plastic / Polymer
- Type: Acrylic
- Type: Industrial Tape
- Temperature Resistance: -40 to 155
from DigiKey
"Film Tape Acrylic Adhesive Amber 3.00"" (76.20mm) X 15' (4.6m) 5 yds" [See More]
- Materials of Construction: Polyimide (e.g., Kapton®); Plastic / Polymer
- Type: Acrylic
- Type: Industrial Tape
- Temperature Resistance: -40 to 155
from Hi-Tech Seals, Inc.
Kapton ® is an excellent tape material for applications with temperature extremes. It can be used in temperatures up to 500 °F/260 °C, and as low as -452 °F/-269 °C. With its high dielectric properties Kapton ® Tape is widely used by the MWD industry and aerospace... [See More]
- Materials of Construction: Polyimide (e.g., Kapton®); Plastic / Polymer
- Type: Silicone
- Type: Adhesive Tape; Industrial Tape; Single; Heat Resistant Tape
- Temperature Resistance: 260
from DeWAL
This tape consisting of a 1 mil polyimide film and silicone adhesive has been designed for high temperature masking applications. In electrical insulation applications this product does meet class H requirements. APPLICATION INFORMATION. The primary uses for this product are gold finger masking,... [See More]
- Materials of Construction: Polyimide (e.g., Kapton®); Plastic / Polymer
- Type: Silicone
- Type: Adhesive Tape; Industrial Tape; Electronics, Printed Circuit Boards or Semiconductors; Single
- Width: 0.2500 to 20
from Sheldahl Flexible Technologies - a Flex company
Flame-Retardant Modified Acrylic Adhesive on Polyimide Film. Description. T1647 Bus Bond ® products use our proprietary flame-retardant, high temperature, modified acrylic adhesive, and polyimide film, creating a single or double sided laminated busbar insulation material. T1647 insulations are... [See More]
- Materials of Construction: Polyimide (e.g., Kapton®); Plastic / Polymer
- Type: Acrylic; Flame-Retardant Modified Acrylic Adhesive
- Type: Adhesive Tape; Industrial Tape; Electronics, Printed Circuit Boards or Semiconductors
- Width: 12 to 48
from Adhesive Applications
PolySil ™ SP590 offers optimum performance in electrical and thermal insulation. The continuous service temperature range is -100 °F to 500 °F (-73 °C to 260 °C) with short term, intermittent service to 600 °F (315 °C). Provides clean removal in high-temperature... [See More]
- Materials of Construction: Polyimide (e.g., Kapton®)
- Type: Silicone
- Type: Adhesive Tape; Industrial Tape; Electronics, Printed Circuit Boards or Semiconductors
- Thickness: 0.0025
from ICO RALLY
Produced using a high-temperature polyimide film. Suitable for various high temperature applications and commonly used in printed circuit board applications. Aside from its high-temperature characteristics, it also exhibits high mechanical and thermal stability, as well as resistance to radiation... [See More]
- Materials of Construction: Polyimide (e.g., Kapton®); Plastic / Polymer
- Type: Silicone
- Type: Adhesive Tape; Industrial Tape; Electronics, Printed Circuit Boards or Semiconductors; Single
- Thickness: 0.0025
from Adhesive Applications
PolySil ™ SP590-2DL is a linered polyimide film tape that offers optimum performance in electrical and thermal insulation. Die cut discs/shapes are easy to apply and remove from the fluorosilicone coated polyester (PET) release liner. High temperature resistant. Clean removal / no adhesive... [See More]
- Materials of Construction: Polyimide (e.g., Kapton®)
- Type: Silicone
- Type: Adhesive Tape; Industrial Tape
- Thickness: 0.0035