Fluoropolymer Thermal Insulating Tapes

4 Results
Teflon Film -- TT1-2/1.5-S
from ICO RALLY

TT1 tape is produced using a skived Teflon film. Applications include packaging equipment, heat sealing applications, graphics arts, electrical insulation, and multi-purpose industrial uses. TT2 tape is a stretchier version, with higher tensile strength. Characteristics include excellent resistance... [See More]

  • Materials of Construction: Fluoropolymer (Teflon); Plastic / Polymer; Teflon
  • Type: Silicone
  • Type: Adhesive Tape; Industrial Tape; Electronics, Printed Circuit Boards or Semiconductors; Single; Packaging Tape; Heat Sealing Applications, Graphics Arts
  • Thickness: 0.0035
Tape -- PTFE Tape
from Hi-Tech Seals, Inc.

PTFE Tape is an ultra thin material typically used to seal pipe threads. The material utilizes the properties of PTFE while providing ease of use. [See More]

  • Materials of Construction: Fluoropolymer (Teflon); Plastic / Polymer
  • Features: Removable / Reusable
  • Type: Industrial Tape
Bondable Film -- DW 212
from DeWAL

DW 212 is a film , skived from virgin PTFE, that has been etched on one side with sodium naphthalene. This surface treatment allows PTFE, which normally exhibits very poor adhesion, to be bonded to other materials. APPLICATION INFORMATION. The major applications for sodium etched PTFE involve... [See More]

  • Materials of Construction: Fluoropolymer (Teflon); Plastic / Polymer; PTFE
  • Type: None
  • Type: Adhesive Tape; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Skived PTFE
  • Width: 12 to 38
Unsintered PTFE Film -- DW203
from DeWAL

DW 203 is an unsintered PTFE (Polytetrafluoroethylene) film used primarily for electrical insulation, particularly for wire and cable applications. The polymer is fibrilated giving good strength in the machine direction. It has the inherent benefits of PTFE: exceptional chemical resistance, extreme... [See More]

  • Materials of Construction: Fluoropolymer (Teflon); Plastic / Polymer; PTFE
  • Type: None
  • Type: Electrical; Single; Unstintered PTFE film
  • Width: 0.5000 to 11