Cloth Tape Thermal Insulating Tapes
from DigiKey
"Cloth Tape Tape Adhesive Yellow 29.00"" (736.60mm) X 75' (22.9m) 25 yds" [See More]
- Type: Industrial Tape; Cloth Tape
- Color: Yellow
from Boyd
Adhesives, also commonly referred to as bonding systems, adhesive tape and pressure sensitive adhesive (PSA), are highly engineered materials typically used to adhere various materials together or bond a component into an assembly. There are a number of key performance indicators that help Boyd... [See More]
- Type: Adhesive Tape; Industrial Tape; Cloth Tape
- Type: Acrylic; Pressure Sensitive
- Materials of Construction: Acrylic / Acrylate; Cloth / Fabric; Foam; Metal Foil; Plastic / Polymer; Polyvinyl Chloride; Rubber; Silicone
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; UV or Weather Resistant
from Shurtape Technologies, LLC
Performance grade cloth duct tape for use in a variety of industries, including in the HVAC industry to repair thermal insulation and seal metal ductwork; in the manufactured housing industry to seam bottom boards and for patching, seaming and sealing; and general purpose use for packaging,... [See More]
- Type: Adhesive Tape; Industrial Tape; Single; Cloth Tape; Duct
- Type: Pressure Sensitive; Rubber
- Materials of Construction: Cloth / Fabric; Plastic / Polymer; Rubber
- Width: 1.89 to 2.83
from Aremco Products, Inc.
Pyro-Tape 682 is a family of high temperature, high performance tapes used in a wide range of industrial applications for plasma spray masking, heat reflectivity and abrasion, chemical, and electrical resistance. Pyro-Tape products are availab [See More]
- Type: Adhesive Tape; Industrial Tape; Single; Cloth Tape
- Type: Proprietary
- Materials of Construction: Cloth / Fabric; Silica
- Width: 1
from AVS Industries
AVS Adhesive-backed Tape combines the non-raveling properties of a woven tape with an adhesive system to facilitate installation for various product applications. The adhesive system will start to decompose at a temperature above 500 °F (260 °C). [See More]
- Type: Adhesive Tape; Industrial Tape; Cable; Single; Cloth Tape; Foil Tape
- Type: Pressure Sensitive
- Materials of Construction: Cloth / Fabric; Fiberglass / Glass; Metal Foil; Aluminum Foil on Fiberglass
- Width: 2
from Darco Southern, Inc.
In addition to out lines of Tetraglas ® Tapes, Darco Southern, Inc. has produced a lower cost, lighter grade (45% less weight). The industrial grade tape is manufactured with texturized fiberglass yarns and will withstand temperatures of 1000F (550C [See More]
- Type: Adhesive Tape; Industrial Tape; Single; Cloth Tape; Protective
- Type: Pressure Sensitive (optional feature)
- Materials of Construction: Cloth / Fabric; Fiberglass / Glass
- Width: 0.5000 to 6
from AVS Industries
AVSil Silica Woven Tapes have selvaged edges to prevent raveling. WT36CH and WT65CH woven tapes have a coating that improves low temperature handling and decomposes at an elevated temperature above 500 °F (260 °C). AVSil Silica Woven Tapes are int [See More]
- Type: Industrial Tape; Cable; Cloth Tape
- Type: None
- Materials of Construction: Cloth / Fabric; Silica Woven
- Width: 0.5000 to 0.6250