Single-Sided Tape Thermal Insulating Tapes
from Sheldahl Flexible Technologies - a Flex company
Flame-Retardant Modified Acrylic Adhesive on Polyimide Film. Description. T1647 Bus Bond ® products use our proprietary flame-retardant, high temperature, modified acrylic adhesive, and polyimide film, creating a single or double sided laminated busbar insulation material. T1647 insulations are... [See More]
- Type: Adhesive Tape; Industrial Tape; Electronics, Printed Circuit Boards or Semiconductors; Single
- Type: Acrylic; Flame-Retardant Modified Acrylic Adhesive
- Materials of Construction: Polyimide (e.g., Kapton®); Plastic / Polymer
- Width: 12 to 48
from Shurtape Technologies, LLC
Performance grade cloth duct tape for use in a variety of industries, including in the HVAC industry to repair thermal insulation and seal metal ductwork; in the manufactured housing industry to seam bottom boards and for patching, seaming and sealing; and general purpose use for packaging,... [See More]
- Type: Adhesive Tape; Industrial Tape; Single; Cloth Tape; Duct
- Type: Pressure Sensitive; Rubber
- Materials of Construction: Cloth / Fabric; Plastic / Polymer; Rubber
- Width: 1.89 to 2.83
from AVS Industries
AVS Adhesive-backed Tape combines the non-raveling properties of a woven tape with an adhesive system to facilitate installation for various product applications. The adhesive system will start to decompose at a temperature above 500 °F (260 °C). [See More]
- Type: Adhesive Tape; Industrial Tape; Cable; Single; Cloth Tape; Foil Tape
- Type: Pressure Sensitive
- Materials of Construction: Cloth / Fabric; Fiberglass / Glass; Metal Foil; Aluminum Foil on Fiberglass
- Width: 2
from Berry Plastics Corporation - Engineered Materials Division
Berry Plastics 822. EMBOSSED VINYL TAPE. Embossed vinyl film tape with acrylic adhesive. Applications. Seaming and patching vinyl-faced fiberglass insulation. Features & Benefits. Agressive acrylic adhesive system. Provides a protective seal to maintain moisture barrier integrity. Strong and... [See More]
- Type: Adhesive Tape; Industrial Tape; Single
- Type: Acrylic
- Materials of Construction: Plastic / Polymer; Polyvinyl Chloride
- Thickness: 0.0050
from ICO RALLY
TG tape is a high temperature fiberglass tape, resistant to a wide range of chemicals. Suitable for various high temperature applications, TG tape has excellent mechanical strength and correspondingly high tensile strength. Additionally, these tapes have a printable surface for labeling purposes. [See More]
- Type: Adhesive Tape; Industrial Tape; Single
- Type: Rubber
- Materials of Construction: Fiberglass / Glass
- Thickness: 0.0070
from Saint-Gobain Tape Solutions
h-old 4281 is a 50 micron soft aluminium foil coated with a high quality silicone adhesive system and protected by fluoro-siliconized polyester liner. Designed for all applications where very high temperature resistance is required. The silicone adhesive system bonds well to a variety of substrates. [See More]
- Type: Adhesive Tape; Industrial Tape; Single; Foil Tape
- Type: Silicone
- Materials of Construction: Metal Foil
- Thickness: 0.0033
from Darco Southern, Inc.
In addition to out lines of Tetraglas ® Tapes, Darco Southern, Inc. has produced a lower cost, lighter grade (45% less weight). The industrial grade tape is manufactured with texturized fiberglass yarns and will withstand temperatures of 1000F (550C [See More]
- Type: Adhesive Tape; Industrial Tape; Single
- Type: Pressure Sensitive (optional feature)
- Materials of Construction: Fiberglass / Glass
- Width: 0.5000 to 6
from Hi-Tech Seals, Inc.
Kapton ® is an excellent tape material for applications with temperature extremes. It can be used in temperatures up to 500 °F/260 °C, and as low as -452 °F/-269 °C. With its high dielectric properties Kapton ® Tape is widely used by the MWD industry and aerospace... [See More]
- Type: Adhesive Tape; Industrial Tape; Single; Heat Resistant Tape
- Type: Silicone
- Materials of Construction: Polyimide (e.g., Kapton®); Plastic / Polymer
- Temperature Resistance: 260
from Techsil Limited
ITW Stovkis S4066 is single sided tape which consists of a bi-directional fiberglass reinforced smooth crepe paper carrier and a solvent based rubber adhesive. This product offers very good tensile strength along with good adhesion and shear resistance (even on rough and difficult surfaces). S4066... [See More]
- Type: Adhesive Tape; Industrial Tape; Single
from DeWAL
This tape consisting of a 1 mil polyimide film and silicone adhesive has been designed for high temperature masking applications. In electrical insulation applications this product does meet class H requirements. APPLICATION INFORMATION. The primary uses for this product are gold finger masking,... [See More]
- Type: Adhesive Tape; Industrial Tape; Electronics, Printed Circuit Boards or Semiconductors; Single
- Type: Silicone
- Materials of Construction: Polyimide (e.g., Kapton®); Plastic / Polymer
- Width: 0.2500 to 20
from Berry Plastics Corporation - Engineered Materials Division
Berry Plastics 444. Line Set Tape. UV Resistant OPP Film Tape with Acrylic Adhesive. Applications. Alternative to cloth tape for long term protection of HVAC outdoor line sets. Designed for use with foam insulation. Features & Benefits. Special UV grade backing for durability in outdoor... [See More]
- Type: Adhesive Tape; Industrial Tape; Single
- Type: Acrylic
- Materials of Construction: Fiberglass / Glass
- Thickness: 0.0030
from ICO RALLY
Produced using a high-temperature polyimide film. Suitable for various high temperature applications and commonly used in printed circuit board applications. Aside from its high-temperature characteristics, it also exhibits high mechanical and thermal stability, as well as resistance to radiation... [See More]
- Type: Adhesive Tape; Industrial Tape; Electronics, Printed Circuit Boards or Semiconductors; Single
- Type: Silicone
- Materials of Construction: Polyimide (e.g., Kapton®); Plastic / Polymer
- Thickness: 0.0025
from Saint-Gobain Tape Solutions
h-old 4388 is a 80 micron soft aluminium foil coated with a high quality silicone adhesive system and protected by fluoro-siliconized polyester liner. Designed for all applications where very high temperature resistance is required. The silicone adhesive system bonds well to a variety of surfaces. [See More]
- Type: Adhesive Tape; Industrial Tape; Single; Foil Tape
- Type: Silicone
- Materials of Construction: Metal Foil
- Thickness: 0.0045
from Darco Southern, Inc.
This tape offers the advantages of a non-asbestos material with higher temperature range and with excellent resistance to almost all solvents, caustics and acids. [See More]
- Type: Adhesive Tape; Industrial Tape; Single
- Type: Pressure Sensitive (optional feature)
- Materials of Construction: Fiberglass / Glass
- Width: 0.5000 to 6
from DeWAL
DW 402P is a microporous film produced from Ultra High Molecular Weight Polyethylene (UHMW). The process yields a material with highly uniform pore structure in the X, Y and Z directions. DW 402P has an open cell (tortuous path) structure with a void volume of 30 % to 50%. The material can be... [See More]
- Type: Electrical; Electronics, Printed Circuit Boards or Semiconductors; Single; Porous UHMW-PE
- Type: None
- Materials of Construction: Plastic / Polymer
- Width: 0.2500 to 28
from Berry Plastics Corporation - Engineered Materials Division
Embossed Foil Laminate Backing with Engineered Acrylic Adhesive. Applications. Seals seams, cracks, and corners against air leakage for walk-in refrigeration units, refrigerated display cases and trailers, industrial coolers, and more. Sealing and patching insulation cladding and jacketing. Features... [See More]
- Type: Adhesive Tape; Industrial Tape; Single; Foil Tape; Insulation Tape
- Type: Acrylic
- Materials of Construction: Metal Foil; Embossed Foil Laminate
- Width: 4
from ICO RALLY
TT1 tape is produced using a skived Teflon film. Applications include packaging equipment, heat sealing applications, graphics arts, electrical insulation, and multi-purpose industrial uses. TT2 tape is a stretchier version, with higher tensile strength. Characteristics include excellent resistance... [See More]
- Type: Adhesive Tape; Industrial Tape; Electronics, Printed Circuit Boards or Semiconductors; Single; Packaging Tape; Heat Sealing Applications, Graphics Arts
- Type: Silicone
- Materials of Construction: Fluoropolymer (Teflon); Plastic / Polymer; Teflon
- Thickness: 0.0035
from Saint-Gobain Tape Solutions
h-old 6540 is a 90 micron aluminium foil/glass scrim laminate coated with aggressive, high quality acrylic adhesive system. Designed for sealing of both fibrous and sheet metal ducts. 6540 high performance insulation tape is ideal for use as a vapor seal for reinforced fiberglass or mineral wool... [See More]
- Type: Adhesive Tape; Industrial Tape; Single; Duct; Foil Tape
- Type: Acrylic
- Materials of Construction: Metal Foil
- Thickness: 0.0055
from Darco Southern, Inc.
This tape is manufactured from texturized fiberglass yarns then coated with Vermiculite. Tape will withstand temperature of 1500 degrees fahrenheit with excursions to 2000 degrees. This product is excellent for pipe wrap or gasketing products. [See More]
- Type: Adhesive Tape; Industrial Tape; Single
- Type: Pressure Sensitive (optional feature)
- Materials of Construction: Fiberglass / Glass
- Width: 0.5000 to 6
from DeWAL
DW 203 is an unsintered PTFE (Polytetrafluoroethylene) film used primarily for electrical insulation, particularly for wire and cable applications. The polymer is fibrilated giving good strength in the machine direction. It has the inherent benefits of PTFE: exceptional chemical resistance, extreme... [See More]
- Type: Electrical; Single; Unstintered PTFE film
- Type: None
- Materials of Construction: Fluoropolymer (Teflon); Plastic / Polymer; PTFE
- Width: 0.5000 to 11
from Berry Plastics Corporation - Engineered Materials Division
Nashua Tapes Products 330X. EXTREME WEATHER FOIL TAPE. All-Weather Aluminum Foil tape with acrylic pressure sensitive adhesive. Applications. Taping joints and seams in duct work for heating, air conditioning, and refrigeration systems. Specifically intended for use over a wide temperature range. [See More]
- Type: Adhesive Tape; Industrial Tape; Single; Foil Tape
- Type: Acrylic
- Materials of Construction: Metal Foil
- Thickness: 0.0035
from Darco Southern, Inc.
Tetraglas 3000 woven tapes are easy to wrap up to a radius of 90 degrees without buckling and offer a salvaged edge plus roll lengths of 100 feet standard. [See More]
- Type: Adhesive Tape; Industrial Tape; Single
- Type: Pressure Sensitive (optional feature)
- Materials of Construction: Fiberglass / Glass; Tetraglas® 3000 Cloth
- Width: 1 to 4
from DeWAL
DW202 is a skived PTFE (Polytetrafluoroethylene) film held to close tolerance on width and thickness. DW202 conforms to ASTM D3308 Type II and SAE AMS 3662C. APPLICATION INFORMATION. DW202 finds use in electrical applications where high temperature service rating and superior electrical properties... [See More]
- Type: Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Single; Skived PTFE
- Type: None
- Materials of Construction: Fluoropolymer (Teflon); Plastic / Polymer; PTFE
- Width: 0.2500 to 11
from Berry Plastics Corporation - Engineered Materials Division
Nashua Tapes Products 438. Extreme-Weather FSK. Foil, Scrim, Kraft Laminate Tape with acrylic adhesive suitable for use in a wide range of temperatures. Applications. Seal and patch FSK duct boards and insulation. Provides an extra-strength seal to maintain vapor barrier integrity. Features &... [See More]
- Type: Adhesive Tape; Industrial Tape; Single; Foil Tape
- Type: Acrylic
- Materials of Construction: Metal Foil
- Thickness: 0.0060
from Darco Southern, Inc.
In addition to out lines of Tetraglas ® Tapes, Darco Southern, Inc. has produced a lower cost, lighter grade (45% less weight). The industrial grade tape is manufactured with texturized fiberglass yarns and will withstand temperatures of 1000F (550C [See More]
- Type: Adhesive Tape; Industrial Tape; Single; Cloth Tape; Protective
- Type: Pressure Sensitive (optional feature)
- Materials of Construction: Cloth / Fabric; Fiberglass / Glass
- Width: 0.5000 to 6
from Berry Plastics Corporation - Engineered Materials Division
Nashua Tapes Products 322. GENERAL PURPOSE FOIL TAPE. 2 mil aluminum foil backing. Excellent conformability. Applications. Specially designed for taping joints and seams against moisture and vapor on foil jacketing insulation. Appropriate for a variety of insulation uses. Used in the automotive... [See More]
- Type: Adhesive Tape; Industrial Tape; Single; Foil Tape
- Type: Rubber
- Materials of Construction: Metal Foil; Paper
- Thickness: 0.0050
from Berry Plastics Corporation - Engineered Materials Division
Polyken 338. FOIL / SCRIM / KRAFT TAPE. Diamond pattern foil/scrim/kraft tape; tear resistant. Applications. Seal and patch FSK duct boards and blankets. Extra strength seal to maintain vapor barrier integrity. Features & Benefits. Aluminum foil/scrim/Kraft backing with a specially formulated... [See More]
- Type: Adhesive Tape; Industrial Tape; Single; Foil Tape
- Type: Acrylic
- Materials of Construction: Metal Foil
- Thickness: 0.0080