Specialty / Other Thermal Insulating Tapes
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures heat resistant fabric, ropes, tapes and sleeving designed for use as thermal seals and thermal barriers in moderate to severe environments. Made with a wide variety of substrates, HYTEX ® High Performance Textiles have a continuous operating temperature from 400 °F... [See More]
- Type: Industrial Tape; Gasket, Sealing Tape
- Type: Pressure Sensitive (optional feature)
- Materials of Construction: Cloth / Fabric; Kevlar
- Temperature Resistance: 230 to 315
from Mid-Mountain Materials, Inc.
Comprised of 96% amorphous silica fibers, SILTEX ® Silica Textiles are excellent for use as high-temperature resistant insulation where high strength and flexibility are required. Available as rope, tape or sleeving, our silica textiles are unaffected by most chemicals, except strong alkalis,... [See More]
- Type: Industrial Tape; Gasket, Sealing Tape
- Type: Pressure Sensitive (optional feature)
- Materials of Construction: Cloth / Fabric; Silica
- Temperature Resistance: 982 to ?
from Mid-Mountain Materials, Inc.
THERMOPAK ® Tadpole Tape is fabricated by combining a cover material with an inner core (bulb) material in a configuration most suitable for your application. By using a bulb and tail design, the tadpole tape ensures optimum sealing performance, and can be manufactured to address issues such as... [See More]
- Type: Industrial Tape; Gasket, Sealing Tape
- Type: Pressure Sensitive (optional feature); Silicone (optional feature)
- Materials of Construction: Cloth / Fabric; Fiberglass / Glass; Custom specifications
- Temperature Resistance: 568 to 815
from ICO RALLY
TT1 tape is produced using a skived Teflon film. Applications include packaging equipment, heat sealing applications, graphics arts, electrical insulation, and multi-purpose industrial uses. TT2 tape is a stretchier version, with higher tensile strength. Characteristics include excellent resistance... [See More]
- Type: Adhesive Tape; Industrial Tape; Electronics, Printed Circuit Boards or Semiconductors; Single; Packaging Tape; Heat Sealing Applications, Graphics Arts
- Type: Silicone
- Materials of Construction: Fluoropolymer (Teflon); Plastic / Polymer; Teflon
- Thickness: 0.0035
from Darco Southern, Inc.
Tetraglas 3000 woven tapes are easy to wrap up to a radius of 90 degrees without buckling and offer a salvaged edge plus roll lengths of 100 feet standard. [See More]
- Type: Adhesive Tape; Industrial Tape; Single
- Type: Pressure Sensitive (optional feature)
- Materials of Construction: Fiberglass / Glass; Tetraglas® 3000 Cloth
- Width: 1 to 4
from Adhesive Applications
PolySil ™ SP590HT-DC2 offers optimum performance in electrical and thermal insulation. The continuous service temperature range is -100 °F to 500 °F (-73 °C to 260 °C) with short term, intermittent service to 600 °F (315 °C). SP590HT-DC2 high tack adhesive is... [See More]
- Type: Adhesive Tape; Industrial Tape
- Type: Silicone
- Materials of Construction: fluorosilicone coated release liners
- Thickness: 0.0050
from Aremco Products, Inc.
Pyro-Tape 682 is a family of high temperature, high performance tapes used in a wide range of industrial applications for plasma spray masking, heat reflectivity and abrasion, chemical, and electrical resistance. Pyro-Tape products are availab [See More]
- Type: Adhesive Tape; Industrial Tape; Single; Cloth Tape
- Type: Proprietary
- Materials of Construction: Cloth / Fabric; Silica
- Width: 1
from Sheldahl Flexible Technologies - a Flex company
Flame Retardant Modified Acrylic Unsupported Bonding Adhesive. Description. T1649 Bus Bond ® free film adhesive uses our proprietary flame retardant, RoHS compliant, high temperature, modified acrylic adhesive on a carrier with a release liner, creating an isolated adhesive suitable for use as... [See More]
- Type: Adhesive Tape; Industrial Tape; Electronics, Printed Circuit Boards or Semiconductors
- Type: Acrylic; Flame Retardant Modified Acrylic Unsupported Bonding Adhesive
- Materials of Construction: Free Film Adhesive
- Width: 24
from Berry Plastics Corporation - Engineered Materials Division
Embossed Foil Laminate Backing with Engineered Acrylic Adhesive. Applications. Seals seams, cracks, and corners against air leakage for walk-in refrigeration units, refrigerated display cases and trailers, industrial coolers, and more. Sealing and patching insulation cladding and jacketing. Features... [See More]
- Type: Adhesive Tape; Industrial Tape; Single; Foil Tape; Insulation Tape
- Type: Acrylic
- Materials of Construction: Metal Foil; Embossed Foil Laminate
- Width: 4
from DeWAL
DW 212 is a film , skived from virgin PTFE, that has been etched on one side with sodium naphthalene. This surface treatment allows PTFE, which normally exhibits very poor adhesion, to be bonded to other materials. APPLICATION INFORMATION. The major applications for sodium etched PTFE involve... [See More]
- Type: Adhesive Tape; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Skived PTFE
- Type: None
- Materials of Construction: Fluoropolymer (Teflon); Plastic / Polymer; PTFE
- Width: 12 to 38
from AVS Industries
AVS Adhesive-backed Tape combines the non-raveling properties of a woven tape with an adhesive system to facilitate installation for various product applications. The adhesive system will start to decompose at a temperature above 500 °F (260 °C). [See More]
- Type: Adhesive Tape; Industrial Tape; Cable; Single; Cloth Tape; Foil Tape
- Type: Pressure Sensitive
- Materials of Construction: Cloth / Fabric; Fiberglass / Glass; Metal Foil; Aluminum Foil on Fiberglass
- Width: 2
from Berry Plastics Corporation - Engineered Materials Division
Embossed Foil Laminate Backing with Engineered Acrylic Adhesive. Applications. Seals seams, cracks, and corners against air leakage for walk-in refrigeration units, refrigerated display cases and trailers, industrial coolers, and more. Sealing and patching insulation cladding and jacketing. Features... [See More]
- Type: Adhesive Tape; Industrial Tape; Single; Foil Tape; Insulation Tape
- Type: Acrylic
- Materials of Construction: Metal Foil; Embossed Foil Laminate
- Width: 4
from DeWAL
DW 203 is an unsintered PTFE (Polytetrafluoroethylene) film used primarily for electrical insulation, particularly for wire and cable applications. The polymer is fibrilated giving good strength in the machine direction. It has the inherent benefits of PTFE: exceptional chemical resistance, extreme... [See More]
- Type: Electrical; Single; Unstintered PTFE film
- Type: None
- Materials of Construction: Fluoropolymer (Teflon); Plastic / Polymer; PTFE
- Width: 0.5000 to 11
from AVS Industries
AVSil Silica Woven Tapes have selvaged edges to prevent raveling. WT36CH and WT65CH woven tapes have a coating that improves low temperature handling and decomposes at an elevated temperature above 500 °F (260 °C). AVSil Silica Woven Tapes are int [See More]
- Type: Industrial Tape; Cable; Cloth Tape
- Type: None
- Materials of Construction: Cloth / Fabric; Silica Woven
- Width: 0.5000 to 0.6250