Duct Tape Thermal Insulating Tapes

2 Results
PC 609 Performance Grade, Co-Extruded Cloth Duct Tape -- PC 609
from Shurtape Technologies, LLC

Performance grade cloth duct tape for use in a variety of industries, including in the HVAC industry to repair thermal insulation and seal metal ductwork; in the manufactured housing industry to seam bottom boards and for patching, seaming and sealing; and general purpose use for packaging,... [See More]

  • Type: Adhesive Tape; Industrial Tape; Single; Cloth Tape; Duct
  • Type: Pressure Sensitive; Rubber
  • Materials of Construction: Cloth / Fabric; Plastic / Polymer; Rubber
  • Width: 1.89 to 2.83
Adhesive Tapes, Foil, Aluminum -- h-old 6540
from Saint-Gobain Tape Solutions

h-old 6540 is a 90 micron aluminium foil/glass scrim laminate coated with aggressive, high quality acrylic adhesive system. Designed for sealing of both fibrous and sheet metal ducts. 6540 high performance insulation tape is ideal for use as a vapor seal for reinforced fiberglass or mineral wool... [See More]

  • Type: Adhesive Tape; Industrial Tape; Single; Duct; Foil Tape
  • Type: Acrylic
  • Materials of Construction: Metal Foil
  • Thickness: 0.0055