Adhesive Tape Thermal Insulating Tapes
from AVS Industries
AVS Adhesive-backed Tape combines the non-raveling properties of a woven tape with an adhesive system to facilitate installation for various product applications. The adhesive system will start to decompose at a temperature above 500 °F (260 °C). [See More]
- Type: Adhesive Tape; Industrial Tape; Cable; Single; Cloth Tape; Foil Tape
- Type: Pressure Sensitive
- Materials of Construction: Cloth / Fabric; Fiberglass / Glass; Metal Foil; Aluminum Foil on Fiberglass
- Width: 2
from Boyd
Adhesives, also commonly referred to as bonding systems, adhesive tape and pressure sensitive adhesive (PSA), are highly engineered materials typically used to adhere various materials together or bond a component into an assembly. There are a number of key performance indicators that help Boyd... [See More]
- Type: Adhesive Tape; Industrial Tape; Cloth Tape
- Type: Acrylic; Pressure Sensitive
- Materials of Construction: Acrylic / Acrylate; Cloth / Fabric; Foam; Metal Foil; Plastic / Polymer; Polyvinyl Chloride; Rubber; Silicone
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; UV or Weather Resistant
from DeWAL
DW 212 is a film , skived from virgin PTFE, that has been etched on one side with sodium naphthalene. This surface treatment allows PTFE, which normally exhibits very poor adhesion, to be bonded to other materials. APPLICATION INFORMATION. The major applications for sodium etched PTFE involve... [See More]
- Type: Adhesive Tape; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Skived PTFE
- Type: None
- Materials of Construction: Fluoropolymer (Teflon); Plastic / Polymer; PTFE
- Width: 12 to 38
from Total Plastics, Inc.
100S, 200A: Orange-Tan. 300AR: Blue-Grey. 440S: Light Grey. 440A: Light Grey. 512AF: Grey. Strip-N-Stick ® tape provides all the benefits of silicone rubber in an easy-to-apply pressure-sensitive adhesive tape. Compressive and flexible, it can conform to irregular surfaces, wrap over cylinders,... [See More]
- Type: Adhesive Tape; Industrial Tape
- Type: Pressure Sensitive
- Materials of Construction: Rubber; Silicone
- Width: 0.5000
from Saint-Gobain Tape Solutions
h-old 4281 is a 50 micron soft aluminium foil coated with a high quality silicone adhesive system and protected by fluoro-siliconized polyester liner. Designed for all applications where very high temperature resistance is required. The silicone adhesive system bonds well to a variety of substrates. [See More]
- Type: Adhesive Tape; Industrial Tape; Single; Foil Tape
- Type: Silicone
- Materials of Construction: Metal Foil
- Thickness: 0.0033
from Shurtape Technologies, LLC
Performance grade cloth duct tape for use in a variety of industries, including in the HVAC industry to repair thermal insulation and seal metal ductwork; in the manufactured housing industry to seam bottom boards and for patching, seaming and sealing; and general purpose use for packaging,... [See More]
- Type: Adhesive Tape; Industrial Tape; Single; Cloth Tape; Duct
- Type: Pressure Sensitive; Rubber
- Materials of Construction: Cloth / Fabric; Plastic / Polymer; Rubber
- Width: 1.89 to 2.83
from Adhesive Applications
PolySil ™ SP590 offers optimum performance in electrical and thermal insulation. The continuous service temperature range is -100 °F to 500 °F (-73 °C to 260 °C) with short term, intermittent service to 600 °F (315 °C). Provides clean removal in high-temperature... [See More]
- Type: Adhesive Tape; Industrial Tape; Electronics, Printed Circuit Boards or Semiconductors
- Type: Silicone
- Materials of Construction: Polyimide (e.g., Kapton®)
- Thickness: 0.0025
from GLT Products (Great Lakes Textiles, Inc.)
Fiberglass scrim is available in tape and cloth options. Both options are also manufactured with an adhesive backer (Sticky FAB) and can be used in various construction applications, such as drywall and plaster applications.These products are also used in industrial insulation applications as a... [See More]
- Type: Adhesive Tape; Fiberglass Tape
- Materials of Construction: Fiberglass / Glass
from Shenzhen You-San Technology Co., Ltd.
Aerogel foam is a kind of fireproof material with high porosity and three-dimensional grid structure. It has the characteristics of fire and flame retardant, thermal insulation, cushioning and shock absorption, sound insulation and noise reduction. [See More]
- Type: Adhesive Tape; Industrial Tape
- Thickness: 0.0394
- Materials of Construction: Foam
- Temperature Resistance: -40 to 220
from ICO RALLY
TG tape is a high temperature fiberglass tape, resistant to a wide range of chemicals. Suitable for various high temperature applications, TG tape has excellent mechanical strength and correspondingly high tensile strength. Additionally, these tapes have a printable surface for labeling purposes. [See More]
- Type: Adhesive Tape; Industrial Tape; Single
- Type: Rubber
- Materials of Construction: Fiberglass / Glass
- Thickness: 0.0070
from Sheldahl Flexible Technologies - a Flex company
Flame Retardant Modified Acrylic Unsupported Bonding Adhesive. Description. T1649 Bus Bond ® free film adhesive uses our proprietary flame retardant, RoHS compliant, high temperature, modified acrylic adhesive on a carrier with a release liner, creating an isolated adhesive suitable for use as... [See More]
- Type: Adhesive Tape; Industrial Tape; Electronics, Printed Circuit Boards or Semiconductors
- Type: Acrylic; Flame Retardant Modified Acrylic Unsupported Bonding Adhesive
- Materials of Construction: Free Film Adhesive
- Width: 24
from Techsil Limited
ITW Stovkis S4066 is single sided tape which consists of a bi-directional fiberglass reinforced smooth crepe paper carrier and a solvent based rubber adhesive. This product offers very good tensile strength along with good adhesion and shear resistance (even on rough and difficult surfaces). S4066... [See More]
- Type: Adhesive Tape; Industrial Tape; Single
from Hi-Tech Seals, Inc.
Kapton ® is an excellent tape material for applications with temperature extremes. It can be used in temperatures up to 500 °F/260 °C, and as low as -452 °F/-269 °C. With its high dielectric properties Kapton ® Tape is widely used by the MWD industry and aerospace... [See More]
- Type: Adhesive Tape; Industrial Tape; Single; Heat Resistant Tape
- Type: Silicone
- Materials of Construction: Polyimide (e.g., Kapton®); Plastic / Polymer
- Temperature Resistance: 260
from Darco Southern, Inc.
In addition to out lines of Tetraglas ® Tapes, Darco Southern, Inc. has produced a lower cost, lighter grade (45% less weight). The industrial grade tape is manufactured with texturized fiberglass yarns and will withstand temperatures of 1000F (550C [See More]
- Type: Adhesive Tape; Industrial Tape; Single
- Type: Pressure Sensitive (optional feature)
- Materials of Construction: Fiberglass / Glass
- Width: 0.5000 to 6
from Berry Plastics Corporation - Engineered Materials Division
Berry Plastics 822. EMBOSSED VINYL TAPE. Embossed vinyl film tape with acrylic adhesive. Applications. Seaming and patching vinyl-faced fiberglass insulation. Features & Benefits. Agressive acrylic adhesive system. Provides a protective seal to maintain moisture barrier integrity. Strong and... [See More]
- Type: Adhesive Tape; Industrial Tape; Single
- Type: Acrylic
- Materials of Construction: Plastic / Polymer; Polyvinyl Chloride
- Thickness: 0.0050
from Deviser, Inc.
UL Listed electrical grade glass cloth tape that is woven fiberglass backing coated with silicone adhesive. The insulation class is 180 ºC and withstand exposure to temperature up to 500 ºF (260 ºC). It ’s designed for use in masking application for thermal spray and plasma... [See More]
- Type: Adhesive Tape; Industrial Tape
- Type: Silicone
- Materials of Construction: Felt; Fiberglass / Glass
- Thickness: 0.0070
from DeWAL
This tape consisting of a 1 mil polyimide film and silicone adhesive has been designed for high temperature masking applications. In electrical insulation applications this product does meet class H requirements. APPLICATION INFORMATION. The primary uses for this product are gold finger masking,... [See More]
- Type: Adhesive Tape; Industrial Tape; Electronics, Printed Circuit Boards or Semiconductors; Single
- Type: Silicone
- Materials of Construction: Polyimide (e.g., Kapton®); Plastic / Polymer
- Width: 0.2500 to 20
from Saint-Gobain Tape Solutions
h-old 4388 is a 80 micron soft aluminium foil coated with a high quality silicone adhesive system and protected by fluoro-siliconized polyester liner. Designed for all applications where very high temperature resistance is required. The silicone adhesive system bonds well to a variety of surfaces. [See More]
- Type: Adhesive Tape; Industrial Tape; Single; Foil Tape
- Type: Silicone
- Materials of Construction: Metal Foil
- Thickness: 0.0045
from Adhesive Applications
PolySil ™ SP590-2DL is a linered polyimide film tape that offers optimum performance in electrical and thermal insulation. Die cut discs/shapes are easy to apply and remove from the fluorosilicone coated polyester (PET) release liner. High temperature resistant. Clean removal / no adhesive... [See More]
- Type: Adhesive Tape; Industrial Tape
- Type: Silicone
- Materials of Construction: Polyimide (e.g., Kapton®)
- Thickness: 0.0035
from GLT Products (Great Lakes Textiles, Inc.)
Uncoated barrier material consisting of flame resistant, high intensity white Kraft paper, fiberglass yarn reinforcement and aluminum foil lamination. Scrim 5 x 5/sq. in. (2.5 x 2.5 cm) tridirectional pattern. Application: Vapor barrier paper for all types of insulation. Widths: 3, 23 ½, 35... [See More]
- Type: Adhesive Tape; ASJ Tape
- Color: White
from Shenzhen You-San Technology Co., Ltd.
P8700 Series is an aerogel heat insulation film made of nano-insulated aerogel film as the base material and coated with acrylic glue. It has excellent heat insulation, excellent insulation performance, low heat conductivity, heat preservation, combined with heat dissipation film can provide a... [See More]
- Type: Adhesive Tape; Industrial Tape
- Type: Acrylic
- Materials of Construction: Acrylic / Acrylate; Plastic / Polymer
- Thickness: 0.0039
from ICO RALLY
Produced using a high-temperature polyimide film. Suitable for various high temperature applications and commonly used in printed circuit board applications. Aside from its high-temperature characteristics, it also exhibits high mechanical and thermal stability, as well as resistance to radiation... [See More]
- Type: Adhesive Tape; Industrial Tape; Electronics, Printed Circuit Boards or Semiconductors; Single
- Type: Silicone
- Materials of Construction: Polyimide (e.g., Kapton®); Plastic / Polymer
- Thickness: 0.0025
from Darco Southern, Inc.
This tape offers the advantages of a non-asbestos material with higher temperature range and with excellent resistance to almost all solvents, caustics and acids. [See More]
- Type: Adhesive Tape; Industrial Tape; Single
- Type: Pressure Sensitive (optional feature)
- Materials of Construction: Fiberglass / Glass
- Width: 0.5000 to 6
from Berry Plastics Corporation - Engineered Materials Division
Berry Plastics 444. Line Set Tape. UV Resistant OPP Film Tape with Acrylic Adhesive. Applications. Alternative to cloth tape for long term protection of HVAC outdoor line sets. Designed for use with foam insulation. Features & Benefits. Special UV grade backing for durability in outdoor... [See More]
- Type: Adhesive Tape; Industrial Tape; Single
- Type: Acrylic
- Materials of Construction: Fiberglass / Glass
- Thickness: 0.0030
from Saint-Gobain Tape Solutions
h-old 6540 is a 90 micron aluminium foil/glass scrim laminate coated with aggressive, high quality acrylic adhesive system. Designed for sealing of both fibrous and sheet metal ducts. 6540 high performance insulation tape is ideal for use as a vapor seal for reinforced fiberglass or mineral wool... [See More]
- Type: Adhesive Tape; Industrial Tape; Single; Duct; Foil Tape
- Type: Acrylic
- Materials of Construction: Metal Foil
- Thickness: 0.0055
from Adhesive Applications
PolySil ™ SP590HT-DC2 offers optimum performance in electrical and thermal insulation. The continuous service temperature range is -100 °F to 500 °F (-73 °C to 260 °C) with short term, intermittent service to 600 °F (315 °C). SP590HT-DC2 high tack adhesive is... [See More]
- Type: Adhesive Tape; Industrial Tape
- Type: Silicone
- Materials of Construction: fluorosilicone coated release liners
- Thickness: 0.0050
from GLT Products (Great Lakes Textiles, Inc.)
FSK Facing rolls are an uncoated, flame resistant aluminum foil/fiberglass scrim/Kraft lamination used for facing thermal insulation. Scrim: 2 x 3/sq.in. (2.5 x 2.5 cm). Tridirectional pattern. Application: Vapor barrier paper over plain fiberglass and other insulation products. Thickness: 3.5 mils... [See More]
- Type: Adhesive Tape; FSK Tape
from Shenzhen You-San Technology Co., Ltd.
Silicone foam is a new type of high resilience, low density organic silicone material. It has excellent elasticity and small stress relaxation characteristics, which can reduce the maintenance cost caused by gasket failure due to large compression deformation and softening, anti-ultraviolet,... [See More]
- Type: Adhesive Tape; Industrial Tape; Electrical
- Thickness: 0.0394
- Materials of Construction: Foam; Plastic / Polymer; Silicone
- Temperature Resistance: 220
from ICO RALLY
TT1 tape is produced using a skived Teflon film. Applications include packaging equipment, heat sealing applications, graphics arts, electrical insulation, and multi-purpose industrial uses. TT2 tape is a stretchier version, with higher tensile strength. Characteristics include excellent resistance... [See More]
- Type: Adhesive Tape; Industrial Tape; Electronics, Printed Circuit Boards or Semiconductors; Single; Packaging Tape; Heat Sealing Applications, Graphics Arts
- Type: Silicone
- Materials of Construction: Fluoropolymer (Teflon); Plastic / Polymer; Teflon
- Thickness: 0.0035
from Darco Southern, Inc.
This tape is manufactured from texturized fiberglass yarns then coated with Vermiculite. Tape will withstand temperature of 1500 degrees fahrenheit with excursions to 2000 degrees. This product is excellent for pipe wrap or gasketing products. [See More]
- Type: Adhesive Tape; Industrial Tape; Single
- Type: Pressure Sensitive (optional feature)
- Materials of Construction: Fiberglass / Glass
- Width: 0.5000 to 6
from Berry Plastics Corporation - Engineered Materials Division
Embossed Foil Laminate Backing with Engineered Acrylic Adhesive. Applications. Seals seams, cracks, and corners against air leakage for walk-in refrigeration units, refrigerated display cases and trailers, industrial coolers, and more. Sealing and patching insulation cladding and jacketing. Features... [See More]
- Type: Adhesive Tape; Industrial Tape; Single; Foil Tape; Insulation Tape
- Type: Acrylic
- Materials of Construction: Metal Foil; Embossed Foil Laminate
- Width: 4
from Darco Southern, Inc.
Tetraglas 3000 woven tapes are easy to wrap up to a radius of 90 degrees without buckling and offer a salvaged edge plus roll lengths of 100 feet standard. [See More]
- Type: Adhesive Tape; Industrial Tape; Single
- Type: Pressure Sensitive (optional feature)
- Materials of Construction: Fiberglass / Glass; Tetraglas® 3000 Cloth
- Width: 1 to 4
from Berry Plastics Corporation - Engineered Materials Division
Nashua Tapes Products 330X. EXTREME WEATHER FOIL TAPE. All-Weather Aluminum Foil tape with acrylic pressure sensitive adhesive. Applications. Taping joints and seams in duct work for heating, air conditioning, and refrigeration systems. Specifically intended for use over a wide temperature range. [See More]
- Type: Adhesive Tape; Industrial Tape; Single; Foil Tape
- Type: Acrylic
- Materials of Construction: Metal Foil
- Thickness: 0.0035
from Darco Southern, Inc.
In addition to out lines of Tetraglas ® Tapes, Darco Southern, Inc. has produced a lower cost, lighter grade (45% less weight). The industrial grade tape is manufactured with texturized fiberglass yarns and will withstand temperatures of 1000F (550C [See More]
- Type: Adhesive Tape; Industrial Tape; Single; Cloth Tape; Protective
- Type: Pressure Sensitive (optional feature)
- Materials of Construction: Cloth / Fabric; Fiberglass / Glass
- Width: 0.5000 to 6
from Berry Plastics Corporation - Engineered Materials Division
Nashua Tapes Products 322. GENERAL PURPOSE FOIL TAPE. 2 mil aluminum foil backing. Excellent conformability. Applications. Specially designed for taping joints and seams against moisture and vapor on foil jacketing insulation. Appropriate for a variety of insulation uses. Used in the automotive... [See More]
- Type: Adhesive Tape; Industrial Tape; Single; Foil Tape
- Type: Rubber
- Materials of Construction: Metal Foil; Paper
- Thickness: 0.0050
from Berry Plastics Corporation - Engineered Materials Division
Polyken 338. FOIL / SCRIM / KRAFT TAPE. Diamond pattern foil/scrim/kraft tape; tear resistant. Applications. Seal and patch FSK duct boards and blankets. Extra strength seal to maintain vapor barrier integrity. Features & Benefits. Aluminum foil/scrim/Kraft backing with a specially formulated... [See More]
- Type: Adhesive Tape; Industrial Tape; Single; Foil Tape
- Type: Acrylic
- Materials of Construction: Metal Foil
- Thickness: 0.0080