Aerospace Foam Insulation
from Boyd
SOLIMIDE ® polyimide foam was developed with U.S. government agency, NASA, for the Apollo spacecraft and has since been used by dozens of the world ’s leading OEMs, including most major commercial aircraft manufacturers as aircraft insulation across a variety of applications. The... [See More]
- Applications: Aerospace
- Form / Shape: Molded, Cast or Fabricated Parts
- Foam, All Types (View Trigger): Foam
- Material / Composition: Polymer / Plastic; Polyimide
from IES2000
Melamine is a lightweight, high temperature resistant, open cell foam manufactured from melamine resin. It combines excellent thermal properties with superior sound absorption capabilities to create a versatile fiber free product which can be applied in situations which may prohibit the use of... [See More]
- Applications: Aerospace; Architectural / Construction; Industrial OEM
- Form / Shape: Stock Shape / Machining Grade; Molded, Cast or Fabricated Parts; Film / Sheet
- Foam, All Types (View Trigger): Foam
- Material / Composition: Polymer / Plastic; Thermally cured; Melamine Foam
from Zotefoams, Inc.
PVDF (polyvinylidene fluoride). High performance closed cell, cross-linked fluoro-polymer foam based on fluoride. ZOTEK ® F foams are inherently flame retardant releasing very little heat and only small quantities of smoke during combustion. They are biologically inert and offer:... [See More]
- Applications: Aerospace; Architectural / Construction; Automotive / Transportation; Medical; Packaging; Sealing / Gasketing
- Form / Shape: Molded, Cast or Fabricated Parts
- Foam, All Types (View Trigger): Foam
- Material / Composition: Polymer / Plastic; Fluoropolymer
from Boyd
SOLIMIDE ® AC-530 polyimide foam is used in aircraft, aerospace and industrial markets as a lightweight, non-wicking, thermal and acoustic foam insulation material where fire resistance, non-toxic properties, and the absence of smoke generation are critical. It is formaldehyde free and... [See More]
- Applications: Aerospace
- Form / Shape: Molded, Cast or Fabricated Parts
- Foam, All Types (View Trigger): Foam
- Material / Composition: Polymer / Plastic; Polyimide
from Zotefoams, Inc.
Flammability Performance meets stringent aviation interior flammability requirements. ZOTEK ® F also meets BMS 8-371D & AIMS04-14-009. Its OSU grades meet FAR 25.853(d) and exhibit exceptionally low heat release. [See More]
- Applications: Aerospace; Sealing / Gasketing
- Form / Shape: Molded, Cast or Fabricated Parts
- Foam, All Types (View Trigger): Foam
- Material / Composition: Polymer / Plastic; Fluoropolymer
from Zotefoams, Inc.
ZOTEK ® F Aviation Interiors Grades. OSU Flexible. OSU Semi-rigid. OSU Rigid. ZOTEK ® F General Aviation Grades. F30 BMS 8-371D; AIMS04-14-009. F38 HT BMS 8-371D; AIMS04-14-009. F74 HT. ZOTEK ® F Aerospace Grades. F30 (NASA). F40 HT (NASA). F75 HT (NASA) [See More]
- Applications: Aerospace; Sealing / Gasketing
- Form / Shape: Molded, Cast or Fabricated Parts
- Foam, All Types (View Trigger): Foam
- Material / Composition: Polymer / Plastic; Fluoropolymer