Specialty / Other Foam Insulation

37 Results
Pipe Insulation -- 2824800
from RS Components, Ltd.

Viso PU3060NJ [See More]

  • Foam, All Types (View Trigger): Foam
  • Features & Approvals: Thermal Insulation
  • Material / Composition: Ethylene Vinyl Acetate Foam
Pipe Insulation -- 485947
from RS Components, Ltd.

Rubber pipe insulation 48 IDx19mm T 2m L [See More]

  • Foam, All Types (View Trigger): Foam
  • Features & Approvals: Thermal Insulation
  • Material / Composition: Nitrile rubber
Pipe Insulation -- 485953
from RS Components, Ltd.

42mm Pipe Insulation, 19mm x 2m, Rubber [See More]

  • Foam, All Types (View Trigger): Foam
  • Features & Approvals: Thermal Insulation
  • Material / Composition: Nitrile rubber
Pipe Insulation -- 485959
from RS Components, Ltd.

42mm Pipe Insulation, 13mm x 2m, Rubber [See More]

  • Foam, All Types (View Trigger): Foam
  • Features & Approvals: Thermal Insulation
  • Material / Composition: Nitrile rubber
Pipe Insulation -- 485965
from RS Components, Ltd.

35mm Pipe Insulation, 19mm x 2m, Rubber [See More]

  • Foam, All Types (View Trigger): Foam
  • Features & Approvals: Thermal Insulation
  • Material / Composition: Nitrile rubber
Pipe Insulation -- 485969
from RS Components, Ltd.

28mm Pipe Insulation, 25mm x 2m, Rubber [See More]

  • Foam, All Types (View Trigger): Foam
  • Features & Approvals: Thermal Insulation
  • Material / Composition: Nitrile rubber
Pipe Insulation -- 485975
from RS Components, Ltd.

Rubber pipe insulation 54 IDx13mm T 2m L [See More]

  • Foam, All Types (View Trigger): Foam
  • Features & Approvals: Thermal Insulation
  • Material / Composition: Nitrile rubber
Pipe Insulation -- 485981
from RS Components, Ltd.

Polyethylene pipe insul 28 IDx9mm T 2m L [See More]

  • Foam, All Types (View Trigger): Foam
  • Features & Approvals: Thermal Insulation
  • Material / Composition: Pe
Pipe Insulation -- 485987
from RS Components, Ltd.

Polyethylene pipe insul 22 IDx9mm T 2m L [See More]

  • Foam, All Types (View Trigger): Foam
  • Features & Approvals: Thermal Insulation
  • Material / Composition: Pe
Pipe Insulation -- 485993
from RS Components, Ltd.

Polyethylene pipe insul 28 IDx19mm T 2mL [See More]

  • Foam, All Types (View Trigger): Foam
  • Features & Approvals: Thermal Insulation
  • Material / Composition: Pe
Pipe Insulation -- 485997
from RS Components, Ltd.

15mm Pipe Insulation, 9mm x 2m, PE [See More]

  • Foam, All Types (View Trigger): Foam
  • Features & Approvals: Thermal Insulation
  • Material / Composition: Pe
Pipe Insulation -- 486013
from RS Components, Ltd.

Rubber pipe insulation 54 IDx19mm T 2m L [See More]

  • Foam, All Types (View Trigger): Foam
  • Features & Approvals: Thermal Insulation
  • Material / Composition: Nitrile rubber
Pipe Insulation -- 486025
from RS Components, Ltd.

15mm Pipe Insulation, 25mm x 2m, Rubber [See More]

  • Foam, All Types (View Trigger): Foam
  • Features & Approvals: Thermal Insulation
  • Material / Composition: Nitrile rubber
Pipe Insulation -- 486035
from RS Components, Ltd.

Polyethylene pipe insul 15 IDx25mm T 2mL [See More]

  • Foam, All Types (View Trigger): Foam
  • Features & Approvals: Thermal Insulation
  • Material / Composition: Pe
Pipe Insulation -- 486041
from RS Components, Ltd.

Polyethylene pipe insul 22 IDx19mm T 2mL [See More]

  • Foam, All Types (View Trigger): Foam
  • Features & Approvals: Thermal Insulation
  • Material / Composition: Pe
High Performance Polyamide 6 (Nylon 6) Foam -- ZOTEK® N
from Zotefoams, Inc.

High performance closed cell, cross-linked Nylon foam based on Polyamide 6. ZOTEK ® N combines all the recognised benefits of nylon with the advantages of a foam. Excellent temperature performance (up to 205 ◦C/ 401 ◦F). Excellent hydrocarbon, alcohol and ketones resistance. Can be... [See More]

  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Polymer / Plastic; Polyamide (Nylon)
  • Form / Shape: Molded, Cast or Fabricated Parts
  • Type: ClosedCell
Cellular Glass Foam Insulation -- HLB 1400
from Owens Corning® FOAMGLAS® Insulation

FOAMGLAS ® HLB 1400 Insulation is specially designed for high load bearing industrial applications. Its unique combination of high compressive strength and low thermal conductivity makes it ideal for a wide range of tank base construction and other industrial load bearing applications. [See More]

  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Ceramic; Fiberglass Foam
  • Form / Shape: Molded, Cast or Fabricated Parts
  • Density: 9.4
Quality Melamine Foam Products
from Clark Foam Products Corp.

Quality Melamine Foam Products Melamine foam provides thermal insulation properties and high sound absorption making it useful in the automotive manufacturing and alternative energy industries. Melamine is a flexible, open cell foam made from melamine resin, a thermoset polymer. Its characteristic... [See More]

  • Foam, All Types (View Trigger): Foam
  • Use Temperature: 465
  • Material / Composition: Polymer / Plastic; Thermally cured; Melamine
  • Type: OpenCell; Flexible
DensGlass® Sheathing
from Georgia-Pacific Corporation

DensGlass ® Sheathing helps add performance and durability to a wide range of fire-rated and non-fire-rated building assemblies. The #1 architecturally specified fiberglass mat gypsum sheathing1 for more than two decades, DensGlass is built to stay strong and provide superior moisture and mold*... [See More]

  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Polymer / Plastic; HDPE
  • Form / Shape: Molded, Cast or Fabricated Parts
  • Type: Rigid
High-efficiency Foam Sheathing Board for Exterior Walls -- AP Foil™
from Johns Manville Corp.

Johns Manville AP Foil is rigid foam sheathing that provides exceptional heat, moisture and air control to protect your building ’s exterior walls, and when installed correctly, eliminates all major thermal bridges that cause heat loss. AP Foil-Faced Polyiso Foam Sheathing provides exceptional... [See More]

  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Polymer / Plastic; Polyisocyanurate
  • Form / Shape: Stock Shape / Machining Grade; Slab / Block
  • Type: ClosedCell; Rigid
Acoustic Foams - Melamine Foam
from IES2000

Melamine is a lightweight, high temperature resistant, open cell foam manufactured from melamine resin. It combines excellent thermal properties with superior sound absorption capabilities to create a versatile fiber free product which can be applied in situations which may prohibit the use of... [See More]

  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Polymer / Plastic; Thermally cured; Melamine Foam
  • Form / Shape: Stock Shape / Machining Grade; Molded, Cast or Fabricated Parts; Film / Sheet
  • Density: 0.7000
Insulation Conical Equipment Segments (CSG)
from Owens Corning® FOAMGLAS® Insulation

FOAMGLAS ® Insulation can be fabricated into segments for insulating conical vessel ends or conical transition parts. These segments are prefabricated, allowing for fast installation and superior insulating performance for a variety of industrial and commercial insulation applications. [See More]

  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Fiberglass Foam
  • Form / Shape: Molded, Cast or Fabricated Parts
  • Applications: Industrial and Commercial Insulation
High-efficiency Foam Sheathing Board for Interior Walls or Ceilings. -- CI Max™
from Johns Manville Corp.

Johns Manville CI Max ™ is high efficiency sheathing designed specifically for building or home interiors, like unfinished basements where most codes allow it to be left with the facing exposed. CI Max ™ polysio foam sheathing board is designed for easy installation in exposed interiors... [See More]

  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Polymer / Plastic; Polyisocyanurate
  • Form / Shape: Stock Shape / Machining Grade; Slab / Block
  • Type: ClosedCell; Rigid
Insulation Curve Segments (TSG)
from Owens Corning® FOAMGLAS® Insulation

FOAMGLAS ® insulation TSG segments can be fabricated using a single or multi-layered approach and preassembled for fast installation and superior insulating performance for a variety of industrial and commercial insulation vessel and tank shell applications. Application areas: Cryogenic systems. [See More]

  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Fiberglass Foam
  • Form / Shape: Molded, Cast or Fabricated Parts
  • Applications: Insulate a Variety of Tank Shell Applications
Rigid Foam Roof Insulation Board -- R-Panel™
from Johns Manville Corp.

Johns Manville R-Panel ™ is a rigid roof insulation board with high thermal efficiency. R-Panel ™ is a rigid roof insulation board with high thermal efficiency, composed of a closed cell polyisocyanurate foam core bonded in the foaming process to universal fiber glass reinforced facers,... [See More]

  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Polymer / Plastic; Polyisocyanurate
  • Form / Shape: Stock Shape / Machining Grade; Slab / Block
  • Type: ClosedCell; Rigid
Insulation F-Box
from Owens Corning® FOAMGLAS® Insulation

FOAMGLAS ® insulation boxes are designed to insulate valves and flanges in pipe work. Boxes are prefabricated in three standard configurations for fast installation and superior insulating performance for a wide variety of industrial and commercial insulation applications. Application areas:... [See More]

  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Fiberglass Foam
  • Form / Shape: Molded, Cast or Fabricated Parts
  • Applications: Insulation of Flanges in Pipe Work
Insulation for Pipe Reducers
from Owens Corning® FOAMGLAS® Insulation

FOAMGLAS ® insulation can be fabricated into pipe reducers to insulate and connect pipe work of which the pipe diameter varies, minimizing the amount of on-site cutting and fitting and eliminating the need to cut shells and segments. Application areas: Cryogenic systems. Low temperature pipe,... [See More]

  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Fiberglass Foam
  • Form / Shape: Molded, Cast or Fabricated Parts
  • Applications: Insulation of Straight Pipes with Changing Diameters
Insulation Pipe End Caps
from Owens Corning® FOAMGLAS® Insulation

FOAMGLAS ® insulation can be fabricated into pipe end caps minimizing the amount of on-site cutting and fitting and eliminating the need to cut shells and segments. Application areas: Cryogenic systems. Low temperature pipe, equipment, tanks and vessels. Medium and high temperature pipes and... [See More]

  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Fiberglass Foam
  • Form / Shape: Molded, Cast or Fabricated Parts
  • Applications: Insulate Ends of Straight Pipes
Insulation Pipe Insulation Elbows
from Owens Corning® FOAMGLAS® Insulation

FOAMGLAS ® elbows are fabricated for insulating bends in pipe work. The elbows are prefabricated, allowing for fast installation and superior insulating performance for a variety of industrial and commercial insulation application. Application areas: Cryogenic systems. Low temperature pipe,... [See More]

  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Fiberglass Foam
  • Form / Shape: Molded, Cast or Fabricated Parts
  • Applications: Insulating Bends in Pipe Work
Insulation Spherical Head Segments (SHS)
from Owens Corning® FOAMGLAS® Insulation

FOAMGLAS ® insulation can be fabricated into spherical head segment for insulating spheres and other sphere-shaped equipment. These segments are prefabricated, allowing for fast installation and superior insulating performance for a variety of industrial and commercial insulation applications. [See More]

  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Fiberglass Foam
  • Form / Shape: Molded, Cast or Fabricated Parts
  • Applications: Insulate a Variety of Spherical Tank Applications
Insulation T-Boxes
from Owens Corning® FOAMGLAS® Insulation

FOAMGLAS ® insulation boxes are designed to insulate valves and flanges in pipe work. Boxes are prefabricated in three standard configurations for fast installation and superior insulating performance for a wide variety of industrial and commercial insulation applications. Application areas:... [See More]

  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Fiberglass Foam
  • Form / Shape: Molded, Cast or Fabricated Parts
  • Applications: Insulation of Valves in Pipework
Insulation Trapezoidal Parts
from Owens Corning® FOAMGLAS® Insulation

FOAMGLAS ® Insulation can be fabricated and assembled to insulate trapezoidal shaped equipment. Trapezoidal parts are prefabricated, allowing for fast installation and superior insulating performance for a variety of industrial and commercial insulation applications. Application areas: Cryogenic... [See More]

  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Fiberglass Foam
  • Form / Shape: Molded, Cast or Fabricated Parts
  • Applications: Insulation of Trapezoidal Shaped Equipment
Insulation V-Boxes
from Owens Corning® FOAMGLAS® Insulation

FOAMGLAS ® insulation boxes are designed to insulate valves and flanges in pipe work. Boxes are prefabricated in three standard configurations for fast installation and superior insulating performance for a wide variety of industrial and commercial insulation applications. Application areas:... [See More]

  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Fiberglass Foam
  • Form / Shape: Molded, Cast or Fabricated Parts
  • Applications: Insulation of Valves and Flanges in Pipe Work
Insulation Vessel Head Segments
from Owens Corning® FOAMGLAS® Insulation

FOAMGLAS ® Insulation can be fabricated into vessel head segments. FOAMGLAS ® insulation vessel head segments can be preassembled in single or multi-layered configurations, allowing for fast installation and superior insulating performance for a variety of industrial and commercial... [See More]

  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Fiberglass Foam
  • Form / Shape: Molded, Cast or Fabricated Parts
  • Applications: Insulate a Variety of Vessel Applications
Insulation Victaulic Elbows
from Owens Corning® FOAMGLAS® Insulation

FOAMGLAS ® insulation can be fabricated into victaulic elbows to insulate bends in pipe work with mechanical pipe joining systems. The elbows are prefabricated, allowing for fast installation and superior insulating performance for a variety of industrial and commercial insulation application. [See More]

  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Fiberglass Foam
  • Form / Shape: Molded, Cast or Fabricated Parts
  • Applications: Industrial and Commercial Insulation
Prefabricated Insulation Billet -- StrataFab® System
from Owens Corning® FOAMGLAS® Insulation

The StrataFab ® Insulation Billet is manufactured by Pittsburgh Corning using a proprietary bonding adhesive to create a uniform, multi-layered stack of FOAMGLAS ® ONETM insulation block. The StrataFab ® Insulation billet is then fabricated into a wide range of shapes and sizes to... [See More]

  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Ceramic; Fiberglass Foam
  • Form / Shape: Molded, Cast or Fabricated Parts
  • Density: 7.5
Sealed Glass Foam Insulation -- ONEš Insulation
from Owens Corning® FOAMGLAS® Insulation

FOAMGLAS ® ONE ™ insulation is a lightweight, rigid material composed of millions of completely sealed glass cells. It is manufactured by Pittsburgh Corning in a block form and then fabricated into a wide range of shapes and sizes to satisfy industrial and commercial insulation... [See More]

  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Ceramic; Glass Foam
  • Form / Shape: Molded, Cast or Fabricated Parts
  • Density: 7.5