Expanded Polystyrene (EPS, Styrofoam) Foam Insulation

15 Results
Drainage Board
from Owens Corning

INSUL-DRAIN® Drainage Board is designed specifically for foundations to improve thermal foundation performance through a higher R-value. Fabric covered channels drain water from vertical foundation walls. INSUL-DRAIN® Drainage Board helps provide protection for the waterproofing membrane [See More]

  • Material / Composition: Polymer / Plastic; Thermoplastic; Expanded Polystyrene
  • Form / Shape: Stock Shape / Machining Grade; Slab / Block
  • Foam, All Types (View Trigger): Foam
  • Type: Rigid
EPS Foam
from Harbor Foam Inc.

Harbor Foam is a leading manufacturer in the expanded polystyrene (EPS) industry. With over 100 years combined service in manufacturing and supplying EPS to many innovative industries in Michigan, Indiana, Ohio, Illinois, Indiana, Canada and many others. Harbor Foam lends its experience to many... [See More]

  • Material / Composition: Polymer / Plastic; Thermoplastic; Expanded Polystyrene
  • Form / Shape: Stock Shape / Machining Grade; Molded, Cast or Fabricated Parts; Film / Sheet; Slab / Block; Rod / Bar
  • Foam, All Types (View Trigger): Foam
  • Density: 0.7000
Extruded Polystyrene Agricultural Insulation
from Owens Corning

Cost-efficient insulation for use in animal confinement, crop containment and machinery storage facilities. A well-insulated poultry house that provides a constant, controlled environment can add significantly to profitability. FOAMULAR® extruded polystyrene rigid foam insulation offers distinct... [See More]

  • Material / Composition: Polymer / Plastic; Thermoplastic; Expanded Polystyrene
  • Form / Shape: Stock Shape / Machining Grade; Slab / Block
  • Foam, All Types (View Trigger): Foam
  • Use Temperature: 165
Extruded Polystyrene Insulation
from Owens Corning

Owens Corning FOAMULAR ® CC Extruded Polystyrene (XPS) is a closed cell, moisture-resistant rigid foam board designed for commercial steel stud wall applications.  FOAMULAR ® CC XPS insulation has a variety of thicknesses to meet continuous insulation energy code requirements and has shiplap edges... [See More]

  • Material / Composition: Polymer / Plastic; Thermoplastic; Expanded Polystyrene
  • Form / Shape: Stock Shape / Machining Grade; Slab / Block
  • Foam, All Types (View Trigger): Foam
  • Use Temperature: 165
Extruded Polystyrene Insulation
from Owens Corning

FOAMULAR® 604 & 604 RB extruded polystyrene insulations are specially designed for use in Protected Roof Membrane Assemblies (PRMA), where the insulation is placed directly over the membrane. The compressive strength of FOAMULAR® extruded polystyrene insulation provides the integrity needed for... [See More]

  • Material / Composition: Polymer / Plastic; Thermoplastic; Expanded Polystyrene
  • Form / Shape: Stock Shape / Machining Grade; Slab / Block
  • Foam, All Types (View Trigger): Foam
  • Use Temperature: 165
Extruded Polystyrene Insulation
from Owens Corning

FOAMULAR® 404 & 404 RB extruded polystyrene insulations are specially designed for use in Protected Roof Membrane Assemblies (PRMA), where the insulation is placed directly over the membrane. The compressive strength of FOAMULAR® extruded polystyrene insulation provides the integrity needed for... [See More]

  • Material / Composition: Polymer / Plastic; Thermoplastic; Expanded Polystyrene
  • Form / Shape: Stock Shape / Machining Grade; Slab / Block
  • Foam, All Types (View Trigger): Foam
  • Use Temperature: 165
Extruded Polystyrene Insulation
from Owens Corning

INSULPINK® insulation is extremely light-weight for easy handling and provides a high R-value of 5 per inch of product thickness, exceptional resistance to moisture, and pre-cut slotted edges ready to accommodate 1x wood furring for easy installation. [See More]

  • Material / Composition: Polymer / Plastic; Thermoplastic; Expanded Polystyrene
  • Form / Shape: Stock Shape / Machining Grade; Slab / Block
  • Foam, All Types (View Trigger): Foam
  • Use Temperature: 165
Extruded Polystyrene Insulation
from Owens Corning

New economy and durability for worn out commercial roofs, DURAPINK® roofing recovery board saves the trouble and expense of removing the old roof, and adds insulation and helps with moisture protection to the new one. Roofing recovery is an increasingly popular means of reroofing for aged and... [See More]

  • Material / Composition: Polymer / Plastic; Thermoplastic; Expanded Polystyrene
  • Form / Shape: Stock Shape / Machining Grade; Slab / Block
  • Foam, All Types (View Trigger): Foam
  • Use Temperature: 165
Extruded Polystyrene Insulation
from Owens Corning

THERMAPINK® insulation has long-term thermal resistance stability compared to polyisocyanurate foam products. It also provides efficiencies during installation such as "direct-to-steel deck" with no gypsum board thermal barrier needed in most commercial single-ply and metal roofing systems [See More]

  • Material / Composition: Polymer / Plastic; Thermoplastic; Expanded Polystyrene
  • Form / Shape: Stock Shape / Machining Grade; Slab / Block
  • Foam, All Types (View Trigger): Foam
  • Use Temperature: 165
Extruded Polystyrene Insulation
from Owens Corning

Designed for masonry cavity wall applications, unlike some rigid foam insulation, FOAMULAR® extruded polystyrene insulation is virtually impervious to moisture. This moisture-resistant property - along with its high R-value, light weight, competitive price and wide range of sizes - makes it ideal... [See More]

  • Material / Composition: Polymer / Plastic; Thermoplastic; Expanded Polystyrene
  • Form / Shape: Stock Shape / Machining Grade; Slab / Block
  • Foam, All Types (View Trigger): Foam
  • Type: ClosedCell; Rigid
Extruded Polystyrene Insulation Board
from Owens Corning

PROPINK® reinforced insulating sheathing is an extruded polystyrene (XPS) insulation board with a reinforced skin laminated on both sides for extra damage control on the job-site. The product is ideal for either wood or metal framing construction, and suits a variety of exterior fi nishes. It is... [See More]

  • Material / Composition: Polymer / Plastic; Thermoplastic; Expanded Polystyrene
  • Form / Shape: Stock Shape / Machining Grade; Slab / Block
  • Foam, All Types (View Trigger): Foam
  • Use Temperature: 165
Extruded Polystyrene Insulation Board
from Owens Corning

PINK-DRAIN® board is a FOAMULAR® extruded polystyrene (XPS) product that incorporates the features of insulation, drainage, and protection board in a single, closed cell product for the exterior foundation wall. It's easy to install without the need for special tools or equipment and the product's... [See More]

  • Material / Composition: Polymer / Plastic; Thermoplastic; Expanded Polystyrene
  • Form / Shape: Stock Shape / Machining Grade; Slab / Block
  • Foam, All Types (View Trigger): Foam
  • Use Temperature: 165
Extruded Polystyrene Insulation Cold Storage
from Owens Corning

FOAMULAR® extruded polystyrene insulation is suitable for virtually all cold storage insulating needs, including floors, walls and roofs. FOAMULAR® extruded polystyrene insulation is adaptable to all types of wall construction including tilt-up, precast concrete, prefabricated metal-faced panels and... [See More]

  • Material / Composition: Polymer / Plastic; Thermoplastic; Expanded Polystyrene
  • Form / Shape: Stock Shape / Machining Grade; Slab / Block
  • Foam, All Types (View Trigger): Foam
  • Use Temperature: 165
Fanfold Underlayment Board
from Owens Corning

PROPINK® Fanfold Underlayment Board is a thin extruded polystyrene fanfold board faced on both surfaces with a plastic film facer. PROPINK Fanfold Underlayment Board has an advanced cut folded hinge every 24 inches to provide ease of package assembly and ease of installation at the job site [See More]

  • Material / Composition: Polymer / Plastic; Thermoplastic; Expanded Polystyrene
  • Form / Shape: Stock Shape / Machining Grade; Slab / Block
  • Foam, All Types (View Trigger): Foam
  • Use Temperature: 165
Foam Insulation Board
from Owens Corning

If you are insulating your basement walls but don't want to give up the space to construct 2x4 framing, consider INSULPINK® foam insulation board. It attaches to a basement wall with wood furring strips-no framing necessary-and provides an uninterrupted insulating envelope along the entire wall. [See More]

  • Material / Composition: Polymer / Plastic; Thermoplastic; Expanded Polystyrene
  • Form / Shape: Stock Shape / Machining Grade; Slab / Block
  • Foam, All Types (View Trigger): Foam
  • Type: Rigid