Plastic / Polymer Foam Insulation
from Owens Corning
INSUL-DRAIN® Drainage Board is designed specifically for foundations to improve thermal foundation performance through a higher R-value. Fabric covered channels drain water from vertical foundation walls. INSUL-DRAIN® Drainage Board helps provide protection for the waterproofing membrane [See More]
- Material / Composition: Polymer / Plastic; Thermoplastic; Expanded Polystyrene
- Form / Shape: Stock Shape / Machining Grade; Slab / Block
- Foam, All Types (View Trigger): Foam
- Type: Rigid
from Sekisui Voltek, LLC
Minicel ® is an extremely fine-celled, chemically crosslinked foam in bun form that is ideal for a wide variety of applications where a thicker foam is required. It combines a smooth aesthetic feel with superior physical and chemical properties, and is available in a wide range of types, colors... [See More]
- Material / Composition: Polymer / Plastic; Thermoplastic; Thermally cured; Polyester
- Form / Shape: Stock Shape / Machining Grade; Slab / Block
- Foam, All Types (View Trigger): Foam
- Density: 12
from Polyguard Products, Inc.
DuPont Styrofoam XPS PIB is a closed-cell thermal plastic, void free, seamless foam insulation billet designed for mechanical fabrication design and manufacturing. [See More]
- Material / Composition: Polymer / Plastic; Thermoplastic
- Form / Shape: Stock Shape / Machining Grade; Molded, Cast or Fabricated Parts
- Foam, All Types (View Trigger): Foam
- Density: 2
from Boyd
SOLIMIDE ® polyimide foam was developed with U.S. government agency, NASA, for the Apollo spacecraft and has since been used by dozens of the world ’s leading OEMs, including most major commercial aircraft manufacturers as aircraft insulation across a variety of applications. The... [See More]
- Material / Composition: Polymer / Plastic; Polyimide
- Form / Shape: Molded, Cast or Fabricated Parts
- Foam, All Types (View Trigger): Foam
- Type: OpenCell; Flexible
from Epoxies Etc...
Epoxies, Etc's resins are used to protect, insulate, and conceal circuitry, components, and devices. These formulations were designed to satisfy the requirements of many demanding potting, encapsulating, and casting applications in the electronic, electrical, automotive, and aerospace industries. [See More]
- Material / Composition: Polymer / Plastic; Elastomer; Polyurethane
- Form / Shape: Casting Resin
- Foam, All Types (View Trigger): Foam
- Density: 2.2
from Toray Industries (America), Inc.
TORAYPEF ® is a radiation-cross-linked, semirigid, closed-cell, long sheet foam. Its lightweight, heat-insulating, shock-absorbing, highly moldable, and nonwater- absorbency properties make it ideal for a wide range of applications: automobile interior components, insulation materials for... [See More]
- Material / Composition: Polymer / Plastic; Polyolefin
- Form / Shape: Stock Shape / Machining Grade; Film / Sheet
- Foam, All Types (View Trigger): Foam
- Type: ClosedCell; Rigid
from FSI
Our rigid foam systems are used in a wide range of products, across multiple industries, for a number of distinct purposes. While many of our customers choose FSI foam for its superior insulating properties, others use it for reliable flotation that meets U.S. Coast Guard standards. Plus, our rigid... [See More]
- Material / Composition: Polymer / Plastic; Polyurethane
- Type: Rigid
- Foam, All Types (View Trigger): Foam
- Features & Approvals: Thermal Insulation
from IES2000
Melamine is a lightweight, high temperature resistant, open cell foam manufactured from melamine resin. It combines excellent thermal properties with superior sound absorption capabilities to create a versatile fiber free product which can be applied in situations which may prohibit the use of... [See More]
- Material / Composition: Polymer / Plastic; Thermally cured; Melamine Foam
- Form / Shape: Stock Shape / Machining Grade; Molded, Cast or Fabricated Parts; Film / Sheet
- Foam, All Types (View Trigger): Foam
- Density: 0.7000
from Elasto Proxy Inc.
Acoustic insulation is usually made of polyethylene or polyester foams that allow sound waves to bounce off. These lightweight, sound-dampening materials may also include a sound-absorbing barrier. Most acoustic insulation has an open cellular structure that permits the passage of air, a good... [See More]
- Material / Composition: Polymer / Plastic; Thermoplastic; Thermally cured; Expanded Polyethylene; Polyester
- Form / Shape: Molded, Cast or Fabricated Parts
- Foam, All Types (View Trigger): Foam
- Type: OpenCell (optional feature); ClosedCell (optional feature)
from CertainTeed Corporation
CertaSpray foam is appropriate for whole house applications or in combination with fiber glass, and is supported by the CertainTeed Building Science Professionals. These professionals are experts at recommending the best performing thermal envelopes. Best of all, you get it all from an insulation... [See More]
- Material / Composition: Polymer / Plastic; Polyurethane
- Type: ClosedCell
- Form / Shape: Foam Spray
- Applications: Architectural / Construction
from Zotefoams, Inc.
High performance closed cell, cross-linked Nylon foam based on Polyamide 6. ZOTEK ® N combines all the recognised benefits of nylon with the advantages of a foam. Excellent temperature performance (up to 205 ◦C/ 401 ◦F). Excellent hydrocarbon, alcohol and ketones resistance. Can be... [See More]
- Material / Composition: Polymer / Plastic; Polyamide (Nylon)
- Form / Shape: Molded, Cast or Fabricated Parts
- Foam, All Types (View Trigger): Foam
- Type: ClosedCell
from Harbor Foam Inc.
Harbor Foam is a leading manufacturer in the expanded polystyrene (EPS) industry. With over 100 years combined service in manufacturing and supplying EPS to many innovative industries in Michigan, Indiana, Ohio, Illinois, Indiana, Canada and many others. Harbor Foam lends its experience to many... [See More]
- Material / Composition: Polymer / Plastic; Thermoplastic; Expanded Polystyrene
- Form / Shape: Stock Shape / Machining Grade; Molded, Cast or Fabricated Parts; Film / Sheet; Slab / Block; Rod / Bar
- Foam, All Types (View Trigger): Foam
- Density: 0.7000
from Johns Manville Corp.
JM Corbond III ® is a closed-cell spray polyurethane foam offering high R-value per inch for greater design and construction flexibility. Recommended for new construction, basements and attics, JM Corbond III ® SPF provides significant R-value plus seamless air sealing and moisture control... [See More]
- Material / Composition: Polymer / Plastic; Polyurethane
- Form / Shape: Foam Spray
- Foam, All Types (View Trigger): Foam
- Type: ClosedCell; Rigid
from Georgia-Pacific Corporation
DensGlass ® Sheathing helps add performance and durability to a wide range of fire-rated and non-fire-rated building assemblies. The #1 architecturally specified fiberglass mat gypsum sheathing1 for more than two decades, DensGlass is built to stay strong and provide superior moisture and mold*... [See More]
- Material / Composition: Polymer / Plastic; HDPE
- Form / Shape: Molded, Cast or Fabricated Parts
- Foam, All Types (View Trigger): Foam
- Type: Rigid
from Clark Foam Products Corp.
Quality Expanded Polypropylene & Expanded Polyethylene Foam Products Expanded Polypropylene & Expanded Polyethylene Foam share many of the same properties as EPS. It is a closed cell foam, which is flexible and lightweight. An environmentally-friendly product, it can be... [See More]
- Material / Composition: Polymer / Plastic; Thermoplastic; Expanded Polyethylene; Expanded Polypropylene
- Form / Shape: Stock Shape / Machining Grade; Film / Sheet; Slab / Block
- Foam, All Types (View Trigger): Foam
- Type: ClosedCell; Flexible
from Owens Corning
Cost-efficient insulation for use in animal confinement, crop containment and machinery storage facilities. A well-insulated poultry house that provides a constant, controlled environment can add significantly to profitability. FOAMULAR® extruded polystyrene rigid foam insulation offers distinct... [See More]
- Material / Composition: Polymer / Plastic; Thermoplastic; Expanded Polystyrene
- Form / Shape: Stock Shape / Machining Grade; Slab / Block
- Foam, All Types (View Trigger): Foam
- Use Temperature: 165
from Sekisui Voltek, LLC
Volara ® is a fine-celled, irradiation crosslinked foam that offers aesthetic appeal as well as an outstanding range of performance characteristics. Its smooth surface, excellent consistency, gauge control, superior physical and chemical properties, low water absorption and vapor transmission... [See More]
- Material / Composition: Polymer / Plastic; Thermoplastic; Thermally cured; Polyester
- Form / Shape: Stock Shape / Machining Grade; Film / Sheet
- Foam, All Types (View Trigger): Foam
- Density: 6
from Boyd
SOLIMIDE ® AC-530 polyimide foam is used in aircraft, aerospace and industrial markets as a lightweight, non-wicking, thermal and acoustic foam insulation material where fire resistance, non-toxic properties, and the absence of smoke generation are critical. It is formaldehyde free and... [See More]
- Material / Composition: Polymer / Plastic; Polyimide
- Form / Shape: Molded, Cast or Fabricated Parts
- Foam, All Types (View Trigger): Foam
- Density: 0.3400
from CertainTeed Corporation
CertaSpray foam insulation performs like no other insulation. It provides an effective air seal which reduces energy loss and improves indoor air quality. Adds to your home ’s resale value, too. You can actually feel the difference in your everyday quality of life!. THICKNESS. in. 2 1/2. 3... [See More]
- Material / Composition: Polymer / Plastic; Polyurethane
- Type: OpenCell
- Form / Shape: Foam Spray
- Applications: Architectural / Construction
from Zotefoams, Inc.
PVDF (polyvinylidene fluoride). High performance closed cell, cross-linked fluoro-polymer foam based on fluoride. ZOTEK ® F foams are inherently flame retardant releasing very little heat and only small quantities of smoke during combustion. They are biologically inert and offer:... [See More]
- Material / Composition: Polymer / Plastic; Fluoropolymer
- Form / Shape: Molded, Cast or Fabricated Parts
- Foam, All Types (View Trigger): Foam
- Use Temperature: 320
from Johns Manville Corp.
JM Corbond MCSTM is a multi-climate, closed-cell spray polyurethane foam with superior thermal, air and moisture performance. JM Corbond Multi-Climate Solution (MCS) SPF provides superior thermal, air and moisture isolation at a maximum lift thickness of 2 inches per pass. As one of the most... [See More]
- Material / Composition: Polymer / Plastic; Polyurethane
- Form / Shape: Foam Spray
- Foam, All Types (View Trigger): Foam
- Type: ClosedCell; Rigid
from Clark Foam Products Corp.
Quality Extruded Polyethylene Profile Foam Products Extruded Polyethylene Profile Foam is an environmentally friendly and extremely lightweight product that boasts excellent insulation and performance characteristics. The process of making high quality polyethylene foam begins with thermoplastic raw... [See More]
- Material / Composition: Polymer / Plastic; Expanded Polyethylene
- Form / Shape: Stock Shape / Machining Grade; Slab / Block; Rod / Bar
- Foam, All Types (View Trigger): Foam
- Density: 2
from Owens Corning
Owens Corning FOAMULAR ® CC Extruded Polystyrene (XPS) is a closed cell, moisture-resistant rigid foam board designed for commercial steel stud wall applications. FOAMULAR ® CC XPS insulation has a variety of thicknesses to meet continuous insulation energy code requirements and has shiplap edges... [See More]
- Material / Composition: Polymer / Plastic; Thermoplastic; Expanded Polystyrene
- Form / Shape: Stock Shape / Machining Grade; Slab / Block
- Foam, All Types (View Trigger): Foam
- Use Temperature: 165
from Zotefoams, Inc.
Flammability Performance meets stringent aviation interior flammability requirements. ZOTEK ® F also meets BMS 8-371D & AIMS04-14-009. Its OSU grades meet FAR 25.853(d) and exhibit exceptionally low heat release. [See More]
- Material / Composition: Polymer / Plastic; Fluoropolymer
- Form / Shape: Molded, Cast or Fabricated Parts
- Foam, All Types (View Trigger): Foam
- Type: ClosedCell
from Johns Manville Corp.
Johns Manville AP Foil is rigid foam sheathing that provides exceptional heat, moisture and air control to protect your building ’s exterior walls, and when installed correctly, eliminates all major thermal bridges that cause heat loss. AP Foil-Faced Polyiso Foam Sheathing provides exceptional... [See More]
- Material / Composition: Polymer / Plastic; Polyisocyanurate
- Form / Shape: Stock Shape / Machining Grade; Slab / Block
- Foam, All Types (View Trigger): Foam
- Type: ClosedCell; Rigid
from Clark Foam Products Corp.
Quality Filter Foam Products Filter foam, also known as reticulated foam, is a porous, low-density, reticulated flexible polyester/polyether urethane foam. With an open cell structure and three dimensional skeletal strand structure. Available in pore size grades from 15PPI through 100PPI, in sheets... [See More]
- Material / Composition: Polymer / Plastic; Thermally cured; Polyether; Polyester
- Form / Shape: Stock Shape / Machining Grade; Film / Sheet
- Foam, All Types (View Trigger): Foam
- Type: OpenCell; Reticular
from Owens Corning
FOAMULAR® 404 & 404 RB extruded polystyrene insulations are specially designed for use in Protected Roof Membrane Assemblies (PRMA), where the insulation is placed directly over the membrane. The compressive strength of FOAMULAR® extruded polystyrene insulation provides the integrity needed for... [See More]
- Material / Composition: Polymer / Plastic; Thermoplastic; Expanded Polystyrene
- Form / Shape: Stock Shape / Machining Grade; Slab / Block
- Foam, All Types (View Trigger): Foam
- Use Temperature: 165
from Zotefoams, Inc.
ZOTEK ® F Aviation Interiors Grades. OSU Flexible. OSU Semi-rigid. OSU Rigid. ZOTEK ® F General Aviation Grades. F30 BMS 8-371D; AIMS04-14-009. F38 HT BMS 8-371D; AIMS04-14-009. F74 HT. ZOTEK ® F Aerospace Grades. F30 (NASA). F40 HT (NASA). F75 HT (NASA) [See More]
- Material / Composition: Polymer / Plastic; Fluoropolymer
- Form / Shape: Molded, Cast or Fabricated Parts
- Foam, All Types (View Trigger): Foam
- Type: ClosedCell
from Johns Manville Corp.
Johns Manville CI Max ™ is high efficiency sheathing designed specifically for building or home interiors, like unfinished basements where most codes allow it to be left with the facing exposed. CI Max ™ polysio foam sheathing board is designed for easy installation in exposed interiors... [See More]
- Material / Composition: Polymer / Plastic; Polyisocyanurate
- Form / Shape: Stock Shape / Machining Grade; Slab / Block
- Foam, All Types (View Trigger): Foam
- Type: ClosedCell; Rigid
from Clark Foam Products Corp.
Quality Melamine Foam Products Melamine foam provides thermal insulation properties and high sound absorption making it useful in the automotive manufacturing and alternative energy industries. Melamine is a flexible, open cell foam made from melamine resin, a thermoset polymer. Its characteristic... [See More]
- Material / Composition: Polymer / Plastic; Thermally cured; Melamine
- Use Temperature: 465
- Foam, All Types (View Trigger): Foam
- Type: OpenCell; Flexible