Chemical / Fuel Resistant Foam Insulation

15 Results
ArmaTuff® Laminated Exterior Duct Insulation
from Armacell LLC

ArmaTuff is the one-step installation solution for thermal mechanical insulation and UV protection of exterior ducts, tanks, vessels and large pipes. ArmaTuff is a combination of a tough metal cladding laminated to Armaflex ® elastomeric foam insulation to provide heavy-duty, year-round weather... [See More]

  • Features & Approvals: Chemical Resistant; Integral Skin; Thermal Insulation; Weather Resistant; UL
  • Form / Shape: Film / Sheet; Roll
  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Elastomer
Cellular Glass Foam Insulation -- HLB 1400
from Owens Corning® FOAMGLAS® Insulation

FOAMGLAS ® HLB 1400 Insulation is specially designed for high load bearing industrial applications. Its unique combination of high compressive strength and low thermal conductivity makes it ideal for a wide range of tank base construction and other industrial load bearing applications. [See More]

  • Features & Approvals: Chemical Resistant; Flame or Fire Retardant; Thermal Insulation; Waterproof; ASTM, ISO
  • Form / Shape: Molded, Cast or Fabricated Parts
  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Ceramic; Fiberglass Foam
High Performance Polyamide 6 (Nylon 6) Foam -- ZOTEK® N
from Zotefoams, Inc.

High performance closed cell, cross-linked Nylon foam based on Polyamide 6. ZOTEK ® N combines all the recognised benefits of nylon with the advantages of a foam. Excellent temperature performance (up to 205 ◦C/ 401 ◦F). Excellent hydrocarbon, alcohol and ketones resistance. Can be... [See More]

  • Features & Approvals: Chemical Resistant; Thermal Insulation
  • Form / Shape: Molded, Cast or Fabricated Parts
  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Polymer / Plastic; Polyamide (Nylon)
Quality Expanded Polypropylene & Expanded Polyethylene Foam Products
from Clark Foam Products Corp.

Quality Expanded Polypropylene & Expanded Polyethylene Foam Products Expanded Polypropylene & Expanded Polyethylene Foam share many of the same properties as EPS.   It is a closed cell foam, which is flexible and lightweight.   An environmentally-friendly product, it can be... [See More]

  • Features & Approvals: Chemical Resistant; Thermal Insulation; Weather Resistant
  • Form / Shape: Stock Shape / Machining Grade; Film / Sheet; Slab / Block
  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Polymer / Plastic; Thermoplastic; Expanded Polyethylene; Expanded Polypropylene
UT Solaflex™ High Temperature Tube and Roll Insulation
from Armacell LLC

UT Solaflex Tube and Roll Insulation is high-temperature, closed-cell insulation for solar collectors and refrigeration, including hot gas piping. Its EPDM formulation remains flexible at temperatures up to +300 °F (+150 °C) for long life and dependable service. The closed-cell structure... [See More]

  • Features & Approvals: Chemical Resistant; Flame or Fire Retardant; Thermal Insulation; Weather Resistant; UL; UL94 5V-A, V-0
  • Form / Shape: Film / Sheet; Tube, Roll
  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Elastomer
Prefabricated Insulation Billet -- StrataFab® System
from Owens Corning® FOAMGLAS® Insulation

The StrataFab ® Insulation Billet is manufactured by Pittsburgh Corning using a proprietary bonding adhesive to create a uniform, multi-layered stack of FOAMGLAS ® ONETM insulation block. The StrataFab ® Insulation billet is then fabricated into a wide range of shapes and sizes to... [See More]

  • Features & Approvals: Chemical Resistant; Flame or Fire Retardant; Thermal Insulation; Waterproof; ASTM, ISO
  • Form / Shape: Molded, Cast or Fabricated Parts
  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Ceramic; Fiberglass Foam
Lightweight, Closed Cell, PVDF (Polyvinylidene Fluoride) Foam -- ZOTEK® F
from Zotefoams, Inc.

PVDF (polyvinylidene fluoride). High performance closed cell, cross-linked fluoro-polymer foam based on fluoride. ZOTEK ® ​ F foams are inherently flame retardant releasing very little heat and only small quantities of smoke during combustion. They are biologically inert and offer:... [See More]

  • Features & Approvals: Chemical Resistant; Electrical Insulation; Flame or Fire Retardant; Thermal Insulation
  • Form / Shape: Molded, Cast or Fabricated Parts
  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Polymer / Plastic; Fluoropolymer
Quality Extruded Polyethylene Profile Foam Products
from Clark Foam Products Corp.

Quality Extruded Polyethylene Profile Foam Products Extruded Polyethylene Profile Foam is an environmentally friendly and extremely lightweight product that boasts excellent insulation and performance characteristics. The process of making high quality polyethylene foam begins with thermoplastic raw... [See More]

  • Features & Approvals: Chemical Resistant; Thermal Insulation; Waterproof; Weather Resistant
  • Form / Shape: Stock Shape / Machining Grade; Slab / Block; Rod / Bar
  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Polymer / Plastic; Expanded Polyethylene
Sealed Glass Foam Insulation -- ONEš Insulation
from Owens Corning® FOAMGLAS® Insulation

FOAMGLAS ® ONE ™ insulation is a lightweight, rigid material composed of millions of completely sealed glass cells. It is manufactured by Pittsburgh Corning in a block form and then fabricated into a wide range of shapes and sizes to satisfy industrial and commercial insulation... [See More]

  • Features & Approvals: Chemical Resistant; Flame or Fire Retardant; Thermal Insulation; Waterproof; UL; ASTM, MIL, UL, ISO
  • Form / Shape: Molded, Cast or Fabricated Parts
  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Ceramic; Glass Foam
Lightweight, Closed Cell, PVDF (Polyvinylidene Fluoride) Foam -- ZOTEK® F Aviation
from Zotefoams, Inc.

Flammability Performance meets stringent aviation interior flammability requirements. ZOTEK ® F also meets BMS 8-371D & AIMS04-14-009. Its OSU grades meet FAR 25.853(d) and exhibit exceptionally low heat release. [See More]

  • Features & Approvals: Chemical Resistant; Electrical Insulation; Flame or Fire Retardant; Thermal Insulation
  • Form / Shape: Molded, Cast or Fabricated Parts
  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Polymer / Plastic; Fluoropolymer
Quality Neoprene & EPDM Foam Products
from Clark Foam Products Corp.

Quality Neoprene & EPDM Foam Products Neoprene and EDPM are closed cell foams that are soft, flexible and durable form-fitting sponge rubber that provides good thermal and moisture insulation. It is resistant to the Ozone, sunlight, oxidation, many chemicals and petroleum derivatives. Neoprene... [See More]

  • Features & Approvals: Chemical Resistant; Thermal Insulation; Waterproof; Weather Resistant
  • Material / Composition: Polymer / Plastic; Elastomer; Latex
  • Foam, All Types (View Trigger): Foam
  • Type: ClosedCell; Flexible
Lightweight, Closed Cell, PVDF (Polyvinylidene Fluoride) Foam -- ZOTEK® F Aviation Grades
from Zotefoams, Inc.

ZOTEK ® ​ F Aviation Interiors Grades. OSU Flexible. OSU Semi-rigid. OSU Rigid. ZOTEK ® ​ F General Aviation Grades. F30 BMS 8-371D; AIMS04-14-009. F38 HT BMS 8-371D; AIMS04-14-009. F74 HT. ZOTEK ® ​ F Aerospace Grades. F30 (NASA). F40 HT (NASA). F75 HT (NASA) [See More]

  • Features & Approvals: Chemical Resistant; Electrical Insulation; Flame or Fire Retardant; Thermal Insulation
  • Form / Shape: Molded, Cast or Fabricated Parts
  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Polymer / Plastic; Fluoropolymer
Quality Polyester Foam Products
from Clark Foam Products Corp.

Quality Polyester Foam Products Polyester foam ™s most brilliant attribute is its evenly spaced cell structure with a high proportion of opened cells, this large amount of cells makes polyester foam ideal for it has a near-infinite amount of applications. Polyester foam is manufactured in an... [See More]

  • Features & Approvals: Chemical Resistant; Thermal Insulation
  • Form / Shape: Stock Shape / Machining Grade; Film / Sheet; Slab / Block
  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Polymer / Plastic; Thermally cured; Polyester
Lightweight, Closed Cell, PVDF (Polyvinylidene Fluoride) Foam -- ZOTEK® F Insulation Grades
from Zotefoams, Inc.

ZOTEK ® F Insulation Construction & Electronics Grades. F35. F40 HT (High Temperature resistance up to 160 ᵒC / 320 ᵒF). F75 HT. F40 HT LS (High Temperature, Low Smoke) (listed to UL 723/ ASTM E-84 “Standard Method of Test of Surface Burning. Characteristics of Building... [See More]

  • Features & Approvals: Chemical Resistant; Electrical Insulation; Flame or Fire Retardant; Thermal Insulation
  • Form / Shape: Molded, Cast or Fabricated Parts
  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Polymer / Plastic; Fluoropolymer
Quality Polyethylene Foam Products
from Clark Foam Products Corp.

Quality Polyethylene Foam Products Whether providing comfort and support for sporting goods, to packaging fragile electronics, polyethylene foam offers the durable, lightweight, closed-cell characteristics you need. Because it is resilient and flexible, it can take repeated shocks and combines... [See More]

  • Features & Approvals: Chemical Resistant; Thermal Insulation; Waterproof
  • Material / Composition: Polymer / Plastic; Expanded Polyethylene
  • Foam, All Types (View Trigger): Foam
  • Density: 0.9000