Architectural / Construction Foam Insulation

18 Results
Quality Extruded Polyethylene Profile Foam Products
from Clark Foam Products Corp.

Quality Extruded Polyethylene Profile Foam Products Extruded Polyethylene Profile Foam is an environmentally friendly and extremely lightweight product that boasts excellent insulation and performance characteristics. The process of making high quality polyethylene foam begins with thermoplastic raw... [See More]

  • Applications: Architectural / Construction
  • Form / Shape: Stock Shape / Machining Grade; Slab / Block; Rod / Bar
  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Polymer / Plastic; Expanded Polyethylene
EPS Foam
from Harbor Foam Inc.

Harbor Foam is a leading manufacturer in the expanded polystyrene (EPS) industry. With over 100 years combined service in manufacturing and supplying EPS to many innovative industries in Michigan, Indiana, Ohio, Illinois, Indiana, Canada and many others. Harbor Foam lends its experience to many... [See More]

  • Applications: Architectural / Construction; Consumer / Furniture; Industrial OEM; Packaging; Geotechnical Fill
  • Form / Shape: Stock Shape / Machining Grade; Molded, Cast or Fabricated Parts; Film / Sheet; Slab / Block; Rod / Bar
  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Polymer / Plastic; Thermoplastic; Expanded Polystyrene
Lightweight, Closed Cell, PVDF (Polyvinylidene Fluoride) Foam -- ZOTEK® F
from Zotefoams, Inc.

PVDF (polyvinylidene fluoride). High performance closed cell, cross-linked fluoro-polymer foam based on fluoride. ZOTEK ® ​ F foams are inherently flame retardant releasing very little heat and only small quantities of smoke during combustion. They are biologically inert and offer:... [See More]

  • Applications: Aerospace; Architectural / Construction; Automotive / Transportation; Medical; Packaging; Sealing / Gasketing
  • Form / Shape: Molded, Cast or Fabricated Parts
  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Polymer / Plastic; Fluoropolymer
Acoustic Foams - Melamine Foam
from IES2000

Melamine is a lightweight, high temperature resistant, open cell foam manufactured from melamine resin. It combines excellent thermal properties with superior sound absorption capabilities to create a versatile fiber free product which can be applied in situations which may prohibit the use of... [See More]

  • Applications: Aerospace; Architectural / Construction; Industrial OEM
  • Form / Shape: Stock Shape / Machining Grade; Molded, Cast or Fabricated Parts; Film / Sheet
  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Polymer / Plastic; Thermally cured; Melamine Foam
Closed-cell Spray Polyurethane Foam -- JM Corbond III®
from Johns Manville Corp.

JM Corbond III ® is a closed-cell spray polyurethane foam offering high R-value per inch for greater design and construction flexibility. Recommended for new construction, basements and attics, JM Corbond III ® SPF provides significant R-value plus seamless air sealing and moisture control... [See More]

  • Applications: Architectural / Construction; Commercial / Residential Insulation
  • Form / Shape: Foam Spray
  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Polymer / Plastic; Polyurethane
DensGlass® Sheathing
from Georgia-Pacific Corporation

DensGlass ® Sheathing helps add performance and durability to a wide range of fire-rated and non-fire-rated building assemblies. The #1 architecturally specified fiberglass mat gypsum sheathing1 for more than two decades, DensGlass is built to stay strong and provide superior moisture and mold*... [See More]

  • Applications: Architectural / Construction
  • Form / Shape: Molded, Cast or Fabricated Parts
  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Polymer / Plastic; HDPE
Drainage Board
from Owens Corning

INSUL-DRAIN® Drainage Board is designed specifically for foundations to improve thermal foundation performance through a higher R-value. Fabric covered channels drain water from vertical foundation walls. INSUL-DRAIN® Drainage Board helps provide protection for the waterproofing membrane [See More]

  • Applications: Architectural / Construction
  • Form / Shape: Stock Shape / Machining Grade; Slab / Block
  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Polymer / Plastic; Thermoplastic; Expanded Polystyrene
Closed Cell Spray Foam Insulation -- CertaSpray®
from CertainTeed Corporation

CertaSpray foam is appropriate for whole house applications or in combination with fiber glass, and is supported by the CertainTeed Building Science Professionals. These professionals are experts at recommending the best performing thermal envelopes. Best of all, you get it all from an insulation... [See More]

  • Applications: Architectural / Construction
  • Material / Composition: Polymer / Plastic; Polyurethane
  • Form / Shape: Foam Spray
  • Type: ClosedCell
Quality Neoprene & EPDM Foam Products
from Clark Foam Products Corp.

Quality Neoprene & EPDM Foam Products Neoprene and EDPM are closed cell foams that are soft, flexible and durable form-fitting sponge rubber that provides good thermal and moisture insulation. It is resistant to the Ozone, sunlight, oxidation, many chemicals and petroleum derivatives. Neoprene... [See More]

  • Applications: Architectural / Construction; Consumer / Furniture; Marine; Sealing / Gasketing
  • Material / Composition: Polymer / Plastic; Elastomer; Latex
  • Foam, All Types (View Trigger): Foam
  • Type: ClosedCell; Flexible
Closed-cell Spray Polyurethane Foam -- JM Corbond MCS®
from Johns Manville Corp.

JM Corbond MCSTM is a multi-climate, closed-cell spray polyurethane foam with superior thermal, air and moisture performance. JM Corbond Multi-Climate Solution (MCS) SPF provides superior thermal, air and moisture isolation at a maximum lift thickness of 2 inches per pass. As one of the most... [See More]

  • Applications: Architectural / Construction; Commercial / Residential Insulation
  • Form / Shape: Foam Spray
  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Polymer / Plastic; Polyurethane
Extruded Polystyrene Agricultural Insulation
from Owens Corning

Cost-efficient insulation for use in animal confinement, crop containment and machinery storage facilities. A well-insulated poultry house that provides a constant, controlled environment can add significantly to profitability. FOAMULAR® extruded polystyrene rigid foam insulation offers distinct... [See More]

  • Applications: Architectural / Construction; Agricultural
  • Form / Shape: Stock Shape / Machining Grade; Slab / Block
  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Polymer / Plastic; Thermoplastic; Expanded Polystyrene
Open Cell Spray Foam Insulation -- CertaSpray®
from CertainTeed Corporation

CertaSpray foam insulation performs like no other insulation. It provides an effective air seal which reduces energy loss and improves indoor air quality. Adds to your home ’s resale value, too. You can actually feel the difference in your everyday quality of life!. THICKNESS. in. 2 1/2. 3... [See More]

  • Applications: Architectural / Construction
  • Material / Composition: Polymer / Plastic; Polyurethane
  • Form / Shape: Foam Spray
  • Type: OpenCell
High-efficiency Foam Sheathing Board for Exterior Walls -- AP Foil™
from Johns Manville Corp.

Johns Manville AP Foil is rigid foam sheathing that provides exceptional heat, moisture and air control to protect your building ’s exterior walls, and when installed correctly, eliminates all major thermal bridges that cause heat loss. AP Foil-Faced Polyiso Foam Sheathing provides exceptional... [See More]

  • Applications: Architectural / Construction; Commercial / Residential Insulation
  • Form / Shape: Stock Shape / Machining Grade; Slab / Block
  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Polymer / Plastic; Polyisocyanurate
Extruded Polystyrene Insulation
from Owens Corning

Owens Corning FOAMULAR ® CC Extruded Polystyrene (XPS) is a closed cell, moisture-resistant rigid foam board designed for commercial steel stud wall applications.  FOAMULAR ® CC XPS insulation has a variety of thicknesses to meet continuous insulation energy code requirements and has shiplap edges... [See More]

  • Applications: Architectural / Construction
  • Form / Shape: Stock Shape / Machining Grade; Slab / Block
  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Polymer / Plastic; Thermoplastic; Expanded Polystyrene
High-efficiency Foam Sheathing Board for Interior Walls or Ceilings. -- CI Max™
from Johns Manville Corp.

Johns Manville CI Max ™ is high efficiency sheathing designed specifically for building or home interiors, like unfinished basements where most codes allow it to be left with the facing exposed. CI Max ™ polysio foam sheathing board is designed for easy installation in exposed interiors... [See More]

  • Applications: Architectural / Construction; Commercial / Residential Insulation
  • Form / Shape: Stock Shape / Machining Grade; Slab / Block
  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Polymer / Plastic; Polyisocyanurate
Extruded Polystyrene Insulation
from Owens Corning

FOAMULAR® 404 & 404 RB extruded polystyrene insulations are specially designed for use in Protected Roof Membrane Assemblies (PRMA), where the insulation is placed directly over the membrane. The compressive strength of FOAMULAR® extruded polystyrene insulation provides the integrity needed for... [See More]

  • Applications: Architectural / Construction
  • Form / Shape: Stock Shape / Machining Grade; Slab / Block
  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Polymer / Plastic; Thermoplastic; Expanded Polystyrene
Open-cell Spray Polyurethane Foam -- JM ocSPF
from Johns Manville Corp.

Johns Manville Open-cell Spray Foam offers most of the thermal performance and installation benefits of closed-cell spray foam at a lower cost. A lower density, nonstructural SPF insulation, JM Open-cell Spray Foam delivers incredible yield at an excellent value while still providing important air... [See More]

  • Applications: Architectural / Construction; Commercial / Residential Insulation
  • Form / Shape: Foam Spray
  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Polymer / Plastic; Polyurethane
Extruded Polystyrene Insulation
from Owens Corning

FOAMULAR® 604 & 604 RB extruded polystyrene insulations are specially designed for use in Protected Roof Membrane Assemblies (PRMA), where the insulation is placed directly over the membrane. The compressive strength of FOAMULAR® extruded polystyrene insulation provides the integrity needed for... [See More]

  • Applications: Architectural / Construction
  • Form / Shape: Stock Shape / Machining Grade; Slab / Block
  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Polymer / Plastic; Thermoplastic; Expanded Polystyrene