Electrical Insulation / Dielectric Foam Insulation
from Zotefoams, Inc.
PVDF (polyvinylidene fluoride). High performance closed cell, cross-linked fluoro-polymer foam based on fluoride. ZOTEK ® F foams are inherently flame retardant releasing very little heat and only small quantities of smoke during combustion. They are biologically inert and offer:... [See More]
- Features & Approvals: Chemical Resistant; Electrical Insulation; Flame or Fire Retardant; Thermal Insulation
- Form / Shape: Molded, Cast or Fabricated Parts
- Foam, All Types (View Trigger): Foam
- Material / Composition: Polymer / Plastic; Fluoropolymer
from Epoxies Etc...
Epoxies, Etc's resins are used to protect, insulate, and conceal circuitry, components, and devices. These formulations were designed to satisfy the requirements of many demanding potting, encapsulating, and casting applications in the electronic, electrical, automotive, and aerospace industries. [See More]
- Features & Approvals: Electrical Insulation; Flame or Fire Retardant; Thermal Insulation; UL; UL 94 V-1;0
- Form / Shape: Casting Resin
- Foam, All Types (View Trigger): Foam
- Material / Composition: Polymer / Plastic; Elastomer; Polyurethane
from Zotefoams, Inc.
Flammability Performance meets stringent aviation interior flammability requirements. ZOTEK ® F also meets BMS 8-371D & AIMS04-14-009. Its OSU grades meet FAR 25.853(d) and exhibit exceptionally low heat release. [See More]
- Features & Approvals: Chemical Resistant; Electrical Insulation; Flame or Fire Retardant; Thermal Insulation
- Form / Shape: Molded, Cast or Fabricated Parts
- Foam, All Types (View Trigger): Foam
- Material / Composition: Polymer / Plastic; Fluoropolymer