Packaging / Casing Foam Insulation

7 Results
Quality Expanded Polypropylene & Expanded Polyethylene Foam Products
from Clark Foam Products Corp.

Quality Expanded Polypropylene & Expanded Polyethylene Foam Products Expanded Polypropylene & Expanded Polyethylene Foam share many of the same properties as EPS.   It is a closed cell foam, which is flexible and lightweight.   An environmentally-friendly product, it can be... [See More]

  • Applications: Automotive / Transportation; Consumer / Furniture; HVAC; Packaging
  • Form / Shape: Stock Shape / Machining Grade; Film / Sheet; Slab / Block
  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Polymer / Plastic; Thermoplastic; Expanded Polyethylene; Expanded Polypropylene
EPS Foam
from Harbor Foam Inc.

Harbor Foam is a leading manufacturer in the expanded polystyrene (EPS) industry. With over 100 years combined service in manufacturing and supplying EPS to many innovative industries in Michigan, Indiana, Ohio, Illinois, Indiana, Canada and many others. Harbor Foam lends its experience to many... [See More]

  • Applications: Architectural / Construction; Consumer / Furniture; Industrial OEM; Packaging; Geotechnical Fill
  • Form / Shape: Stock Shape / Machining Grade; Molded, Cast or Fabricated Parts; Film / Sheet; Slab / Block; Rod / Bar
  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Polymer / Plastic; Thermoplastic; Expanded Polystyrene
High Performance Polyamide 6 (Nylon 6) Foam -- ZOTEK® N
from Zotefoams, Inc.

High performance closed cell, cross-linked Nylon foam based on Polyamide 6. ZOTEK ® N combines all the recognised benefits of nylon with the advantages of a foam. Excellent temperature performance (up to 205 ◦C/ 401 ◦F). Excellent hydrocarbon, alcohol and ketones resistance. Can be... [See More]

  • Applications: Automotive / Transportation; Packaging; Sealing / Gasketing
  • Form / Shape: Molded, Cast or Fabricated Parts
  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Polymer / Plastic; Polyamide (Nylon)
Quality Melamine Foam Products
from Clark Foam Products Corp.

Quality Melamine Foam Products Melamine foam provides thermal insulation properties and high sound absorption making it useful in the automotive manufacturing and alternative energy industries. Melamine is a flexible, open cell foam made from melamine resin, a thermoset polymer. Its characteristic... [See More]

  • Applications: Automotive / Transportation; Packaging
  • Material / Composition: Polymer / Plastic; Thermally cured; Melamine
  • Foam, All Types (View Trigger): Foam
  • Use Temperature: 465
Lightweight, Closed Cell, PVDF (Polyvinylidene Fluoride) Foam -- ZOTEK® F
from Zotefoams, Inc.

PVDF (polyvinylidene fluoride). High performance closed cell, cross-linked fluoro-polymer foam based on fluoride. ZOTEK ® ​ F foams are inherently flame retardant releasing very little heat and only small quantities of smoke during combustion. They are biologically inert and offer:... [See More]

  • Applications: Aerospace; Architectural / Construction; Automotive / Transportation; Medical; Packaging; Sealing / Gasketing
  • Form / Shape: Molded, Cast or Fabricated Parts
  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Polymer / Plastic; Fluoropolymer
Quality Military Foam Products
from Clark Foam Products Corp.

Quality Military Foam Products Serving the foam market for over five decades, we provide a wide array of products and solutions for numerous military applications. ETHAFOAM* M Series products are designed to maintain the cushioning and physical performance of traditional ETHAFOAM products and... [See More]

  • Applications: Packaging; Military
  • Material / Composition: Polymer / Plastic
  • Foam, All Types (View Trigger): Foam
  • Density: 2.3
Lightweight, Closed Cell, PVDF (Polyvinylidene Fluoride) Foam -- ZOTEK® F Insulation Grades
from Zotefoams, Inc.

ZOTEK ® F Insulation Construction & Electronics Grades. F35. F40 HT (High Temperature resistance up to 160 ᵒC / 320 ᵒF). F75 HT. F40 HT LS (High Temperature, Low Smoke) (listed to UL 723/ ASTM E-84 “Standard Method of Test of Surface Burning. Characteristics of Building... [See More]

  • Applications: Aerospace; Medical; Packaging; Sealing / Gasketing
  • Form / Shape: Molded, Cast or Fabricated Parts
  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Polymer / Plastic; Fluoropolymer