Board / Block / Bun Foam Insulation
from Clark Foam Products Corp.
Quality Expanded Polypropylene & Expanded Polyethylene Foam Products Expanded Polypropylene & Expanded Polyethylene Foam share many of the same properties as EPS. It is a closed cell foam, which is flexible and lightweight. An environmentally-friendly product, it can be... [See More]
- Form / Shape: Stock Shape / Machining Grade; Film / Sheet; Slab / Block
- Material / Composition: Polymer / Plastic; Thermoplastic; Expanded Polyethylene; Expanded Polypropylene
- Foam, All Types (View Trigger): Foam
- Type: ClosedCell; Flexible
from Sekisui Voltek, LLC
Minicel ® is an extremely fine-celled, chemically crosslinked foam in bun form that is ideal for a wide variety of applications where a thicker foam is required. It combines a smooth aesthetic feel with superior physical and chemical properties, and is available in a wide range of types, colors... [See More]
- Form / Shape: Stock Shape / Machining Grade; Slab / Block
- Material / Composition: Polymer / Plastic; Thermoplastic; Thermally cured; Polyester
- Foam, All Types (View Trigger): Foam
- Density: 12
from Johns Manville Corp.
Johns Manville AP Foil is rigid foam sheathing that provides exceptional heat, moisture and air control to protect your building ’s exterior walls, and when installed correctly, eliminates all major thermal bridges that cause heat loss. AP Foil-Faced Polyiso Foam Sheathing provides exceptional... [See More]
- Form / Shape: Stock Shape / Machining Grade; Slab / Block
- Material / Composition: Polymer / Plastic; Polyisocyanurate
- Foam, All Types (View Trigger): Foam
- Type: ClosedCell; Rigid
from Harbor Foam Inc.
Harbor Foam is a leading manufacturer in the expanded polystyrene (EPS) industry. With over 100 years combined service in manufacturing and supplying EPS to many innovative industries in Michigan, Indiana, Ohio, Illinois, Indiana, Canada and many others. Harbor Foam lends its experience to many... [See More]
- Form / Shape: Stock Shape / Machining Grade; Molded, Cast or Fabricated Parts; Film / Sheet; Slab / Block; Rod / Bar
- Material / Composition: Polymer / Plastic; Thermoplastic; Expanded Polystyrene
- Foam, All Types (View Trigger): Foam
- Density: 0.7000
from Owens Corning
INSUL-DRAIN® Drainage Board is designed specifically for foundations to improve thermal foundation performance through a higher R-value. Fabric covered channels drain water from vertical foundation walls. INSUL-DRAIN® Drainage Board helps provide protection for the waterproofing membrane [See More]
- Form / Shape: Stock Shape / Machining Grade; Slab / Block
- Material / Composition: Polymer / Plastic; Thermoplastic; Expanded Polystyrene
- Foam, All Types (View Trigger): Foam
- Type: Rigid
from Clark Foam Products Corp.
Quality Extruded Polyethylene Profile Foam Products Extruded Polyethylene Profile Foam is an environmentally friendly and extremely lightweight product that boasts excellent insulation and performance characteristics. The process of making high quality polyethylene foam begins with thermoplastic raw... [See More]
- Form / Shape: Stock Shape / Machining Grade; Slab / Block; Rod / Bar
- Material / Composition: Polymer / Plastic; Expanded Polyethylene
- Foam, All Types (View Trigger): Foam
- Density: 2
from Johns Manville Corp.
Johns Manville CI Max ™ is high efficiency sheathing designed specifically for building or home interiors, like unfinished basements where most codes allow it to be left with the facing exposed. CI Max ™ polysio foam sheathing board is designed for easy installation in exposed interiors... [See More]
- Form / Shape: Stock Shape / Machining Grade; Slab / Block
- Material / Composition: Polymer / Plastic; Polyisocyanurate
- Foam, All Types (View Trigger): Foam
- Type: ClosedCell; Rigid
from Owens Corning
Cost-efficient insulation for use in animal confinement, crop containment and machinery storage facilities. A well-insulated poultry house that provides a constant, controlled environment can add significantly to profitability. FOAMULAR® extruded polystyrene rigid foam insulation offers distinct... [See More]
- Form / Shape: Stock Shape / Machining Grade; Slab / Block
- Material / Composition: Polymer / Plastic; Thermoplastic; Expanded Polystyrene
- Foam, All Types (View Trigger): Foam
- Use Temperature: 165
from Clark Foam Products Corp.
Quality Polyester Foam Products Polyester foam ™s most brilliant attribute is its evenly spaced cell structure with a high proportion of opened cells, this large amount of cells makes polyester foam ideal for it has a near-infinite amount of applications. Polyester foam is manufactured in an... [See More]
- Form / Shape: Stock Shape / Machining Grade; Film / Sheet; Slab / Block
- Material / Composition: Polymer / Plastic; Thermally cured; Polyester
- Foam, All Types (View Trigger): Foam
- Density: 2
from Johns Manville Corp.
Johns Manville R-Panel ™ is a rigid roof insulation board with high thermal efficiency. R-Panel ™ is a rigid roof insulation board with high thermal efficiency, composed of a closed cell polyisocyanurate foam core bonded in the foaming process to universal fiber glass reinforced facers,... [See More]
- Form / Shape: Stock Shape / Machining Grade; Slab / Block
- Material / Composition: Polymer / Plastic; Polyisocyanurate
- Foam, All Types (View Trigger): Foam
- Type: ClosedCell; Rigid
from Owens Corning
Owens Corning FOAMULAR ® CC Extruded Polystyrene (XPS) is a closed cell, moisture-resistant rigid foam board designed for commercial steel stud wall applications. FOAMULAR ® CC XPS insulation has a variety of thicknesses to meet continuous insulation energy code requirements and has shiplap edges... [See More]
- Form / Shape: Stock Shape / Machining Grade; Slab / Block
- Material / Composition: Polymer / Plastic; Thermoplastic; Expanded Polystyrene
- Foam, All Types (View Trigger): Foam
- Use Temperature: 165
from Owens Corning
FOAMULAR® 404 & 404 RB extruded polystyrene insulations are specially designed for use in Protected Roof Membrane Assemblies (PRMA), where the insulation is placed directly over the membrane. The compressive strength of FOAMULAR® extruded polystyrene insulation provides the integrity needed for... [See More]
- Form / Shape: Stock Shape / Machining Grade; Slab / Block
- Material / Composition: Polymer / Plastic; Thermoplastic; Expanded Polystyrene
- Foam, All Types (View Trigger): Foam
- Use Temperature: 165
from Owens Corning
FOAMULAR® 604 & 604 RB extruded polystyrene insulations are specially designed for use in Protected Roof Membrane Assemblies (PRMA), where the insulation is placed directly over the membrane. The compressive strength of FOAMULAR® extruded polystyrene insulation provides the integrity needed for... [See More]
- Form / Shape: Stock Shape / Machining Grade; Slab / Block
- Material / Composition: Polymer / Plastic; Thermoplastic; Expanded Polystyrene
- Foam, All Types (View Trigger): Foam
- Use Temperature: 165
from Owens Corning
INSULPINK® insulation is extremely light-weight for easy handling and provides a high R-value of 5 per inch of product thickness, exceptional resistance to moisture, and pre-cut slotted edges ready to accommodate 1x wood furring for easy installation. [See More]
- Form / Shape: Stock Shape / Machining Grade; Slab / Block
- Material / Composition: Polymer / Plastic; Thermoplastic; Expanded Polystyrene
- Foam, All Types (View Trigger): Foam
- Use Temperature: 165
from Owens Corning
New economy and durability for worn out commercial roofs, DURAPINK® roofing recovery board saves the trouble and expense of removing the old roof, and adds insulation and helps with moisture protection to the new one. Roofing recovery is an increasingly popular means of reroofing for aged and... [See More]
- Form / Shape: Stock Shape / Machining Grade; Slab / Block
- Material / Composition: Polymer / Plastic; Thermoplastic; Expanded Polystyrene
- Foam, All Types (View Trigger): Foam
- Use Temperature: 165