Polyester Foam Insulation

5 Results
Quality Filter Foam Products
from Clark Foam Products Corp.

Quality Filter Foam Products Filter foam, also known as reticulated foam, is a porous, low-density, reticulated flexible polyester/polyether urethane foam. With an open cell structure and three dimensional skeletal strand structure. Available in pore size grades from 15PPI through 100PPI, in sheets... [See More]

  • Material / Composition: Polymer / Plastic; Thermally cured; Polyether; Polyester
  • Form / Shape: Stock Shape / Machining Grade; Film / Sheet
  • Foam, All Types (View Trigger): Foam
  • Type: OpenCell; Reticular
Acoustic Foam Insulation
from Elasto Proxy Inc.

Acoustic insulation is usually made of polyethylene or polyester foams that allow sound waves to bounce off. These lightweight, sound-dampening materials may also include a sound-absorbing barrier. Most acoustic insulation has an open cellular structure that permits the passage of air, a good... [See More]

  • Material / Composition: Polymer / Plastic; Thermoplastic; Thermally cured; Expanded Polyethylene; Polyester
  • Form / Shape: Molded, Cast or Fabricated Parts
  • Foam, All Types (View Trigger): Foam
  • Type: OpenCell (optional feature); ClosedCell (optional feature)
Minicel® Fine-Celled, Chemically Crosslinked Foam -- Type L
from Sekisui Voltek, LLC

Minicel ® is an extremely fine-celled, chemically crosslinked foam in bun form that is ideal for a wide variety of applications where a thicker foam is required. It combines a smooth aesthetic feel with superior physical and chemical properties, and is available in a wide range of types, colors... [See More]

  • Material / Composition: Polymer / Plastic; Thermoplastic; Thermally cured; Polyester
  • Form / Shape: Stock Shape / Machining Grade; Slab / Block
  • Foam, All Types (View Trigger): Foam
  • Density: 12
Quality Polyester Foam Products
from Clark Foam Products Corp.

Quality Polyester Foam Products Polyester foam ™s most brilliant attribute is its evenly spaced cell structure with a high proportion of opened cells, this large amount of cells makes polyester foam ideal for it has a near-infinite amount of applications. Polyester foam is manufactured in an... [See More]

  • Material / Composition: Polymer / Plastic; Thermally cured; Polyester
  • Form / Shape: Stock Shape / Machining Grade; Film / Sheet; Slab / Block
  • Foam, All Types (View Trigger): Foam
  • Density: 2
Volara® Fine-Celled, Irradiation Crosslinked Foam -- Type A
from Sekisui Voltek, LLC

Volara ® is a fine-celled, irradiation crosslinked foam that offers aesthetic appeal as well as an outstanding range of performance characteristics. Its smooth surface, excellent consistency, gauge control, superior physical and chemical properties, low water absorption and vapor transmission... [See More]

  • Material / Composition: Polymer / Plastic; Thermoplastic; Thermally cured; Polyester
  • Form / Shape: Stock Shape / Machining Grade; Film / Sheet
  • Foam, All Types (View Trigger): Foam
  • Density: 6