Polyimide Foam Insulation
2 Results
Aircraft Insulation
from Boyd
from Boyd
SOLIMIDE ® polyimide foam was developed with U.S. government agency, NASA, for the Apollo spacecraft and has since been used by dozens of the world ’s leading OEMs, including most major commercial aircraft manufacturers as aircraft insulation across a variety of applications. The... [See More]
- Material / Composition: Polymer / Plastic; Polyimide
- Form / Shape: Molded, Cast or Fabricated Parts
- Foam, All Types (View Trigger): Foam
- Type: OpenCell; Flexible
Open-cell Polymide Foam -- AC-530 - SOLIMIDE®
from Boyd
from Boyd
SOLIMIDE ® AC-530 polyimide foam is used in aircraft, aerospace and industrial markets as a lightweight, non-wicking, thermal and acoustic foam insulation material where fire resistance, non-toxic properties, and the absence of smoke generation are critical. It is formaldehyde free and... [See More]
- Material / Composition: Polymer / Plastic; Polyimide
- Form / Shape: Molded, Cast or Fabricated Parts
- Foam, All Types (View Trigger): Foam
- Density: 0.3400