Flexible Foam Insulation
from IES2000
Melamine is a lightweight, high temperature resistant, open cell foam manufactured from melamine resin. It combines excellent thermal properties with superior sound absorption capabilities to create a versatile fiber free product which can be applied in situations which may prohibit the use of... [See More]
- Type: OpenCell; Flexible
- Form / Shape: Stock Shape / Machining Grade; Molded, Cast or Fabricated Parts; Film / Sheet
- Foam, All Types (View Trigger): Foam
- Material / Composition: Polymer / Plastic; Thermally cured; Melamine Foam
from Armacell LLC
AP Armaflex and AP Armaflex FS are mold-resistant, fiber-free duct liners and wraps with or without an advanced, pressure-sensitive adhesive system. These duct liners and wraps are ideal for air handling systems, VAV units, ducts and other air system components requiring condensation control,... [See More]
- Type: ClosedCell; Flexible
- Form / Shape: Film / Sheet; Roll
- Foam, All Types (View Trigger): Foam
- Material / Composition: Elastomer
from Clark Foam Products Corp.
Quality Expanded Polypropylene & Expanded Polyethylene Foam Products Expanded Polypropylene & Expanded Polyethylene Foam share many of the same properties as EPS. It is a closed cell foam, which is flexible and lightweight. An environmentally-friendly product, it can be... [See More]
- Type: ClosedCell; Flexible
- Form / Shape: Stock Shape / Machining Grade; Film / Sheet; Slab / Block
- Foam, All Types (View Trigger): Foam
- Material / Composition: Polymer / Plastic; Thermoplastic; Expanded Polyethylene; Expanded Polypropylene
from FSI
Lightweight, resilient flexible foam systems from Foam Supplies are custom-made to each of our customers ’ individual specifications for density, weight and performance. Our open-cell flexible foam has excellent air permeability qualities, making it a perfect choice for cushioned materials... [See More]
- Type: Flexible
- Applications: Automotive / Transportation; Consumer / Furniture
- Foam, All Types (View Trigger): Foam
- Features & Approvals: Thermal Insulation
from Sekisui Voltek, LLC
Volara ® is a fine-celled, irradiation crosslinked foam that offers aesthetic appeal as well as an outstanding range of performance characteristics. Its smooth surface, excellent consistency, gauge control, superior physical and chemical properties, low water absorption and vapor transmission... [See More]
- Type: Flexible
- Form / Shape: Stock Shape / Machining Grade; Film / Sheet
- Foam, All Types (View Trigger): Foam
- Material / Composition: Polymer / Plastic; Thermoplastic; Thermally cured; Ethylene Copolymer (EEA, EVA, EBAC)
from Boyd
SOLIMIDE ® polyimide foam was developed with U.S. government agency, NASA, for the Apollo spacecraft and has since been used by dozens of the world ’s leading OEMs, including most major commercial aircraft manufacturers as aircraft insulation across a variety of applications. The... [See More]
- Type: OpenCell; Flexible
- Form / Shape: Molded, Cast or Fabricated Parts
- Foam, All Types (View Trigger): Foam
- Material / Composition: Polymer / Plastic; Polyimide
from Armacell LLC
AP Armaflex Pipe (Tube) Insulation is the original closed cell, fiber-free elastomeric foam insulation and the world ’s first choice for insulating chilled water and refrigeration lines. AP Armaflex Pipe (Tube) Insulation provides superior moisture control with no fragile vapor retarder. Made... [See More]
- Type: ClosedCell; Flexible
- Form / Shape: Tube
- Foam, All Types (View Trigger): Foam
- Material / Composition: Elastomer
from Clark Foam Products Corp.
Quality Extruded Polyethylene Profile Foam Products Extruded Polyethylene Profile Foam is an environmentally friendly and extremely lightweight product that boasts excellent insulation and performance characteristics. The process of making high quality polyethylene foam begins with thermoplastic raw... [See More]
- Type: ClosedCell; Flexible
- Form / Shape: Stock Shape / Machining Grade; Slab / Block; Rod / Bar
- Foam, All Types (View Trigger): Foam
- Material / Composition: Polymer / Plastic; Expanded Polyethylene
from Boyd
SOLIMIDE ® AC-530 polyimide foam is used in aircraft, aerospace and industrial markets as a lightweight, non-wicking, thermal and acoustic foam insulation material where fire resistance, non-toxic properties, and the absence of smoke generation are critical. It is formaldehyde free and... [See More]
- Type: OpenCell; Flexible
- Form / Shape: Molded, Cast or Fabricated Parts
- Foam, All Types (View Trigger): Foam
- Material / Composition: Polymer / Plastic; Polyimide
from Armacell LLC
AP Armaflex Sheet and Roll Insulation is the original closed cell, fiber-free elastomeric foam and the world ’s first choice for insulating ductwork, large piping, fittings, tanks, vessels and curved or irregular surfaces. AP Armaflex Sheet and Roll Insulation provides superior moisture... [See More]
- Type: ClosedCell; Flexible
- Form / Shape: Film / Sheet; Roll
- Foam, All Types (View Trigger): Foam
- Material / Composition: Elastomer
from Clark Foam Products Corp.
Quality Melamine Foam Products Melamine foam provides thermal insulation properties and high sound absorption making it useful in the automotive manufacturing and alternative energy industries. Melamine is a flexible, open cell foam made from melamine resin, a thermoset polymer. Its characteristic... [See More]
- Type: OpenCell; Flexible
- Material / Composition: Polymer / Plastic; Thermally cured; Melamine
- Foam, All Types (View Trigger): Foam
- Use Temperature: 465
from Armacell LLC
AP Armaflex SS Self-Seal Pipe (Tube) Insulation is the self-sealing version of the original closed cell, fiber-free elastomeric foam, the world ’s first choice for insulating chilled water and refrigeration lines. AP Armaflex SS Self-Seal Pipe (Tube) Insulation provides superior moisture... [See More]
- Type: ClosedCell; Flexible
- Form / Shape: Tube
- Foam, All Types (View Trigger): Foam
- Material / Composition: Elastomer
from Clark Foam Products Corp.
Quality Neoprene & EPDM Foam Products Neoprene and EDPM are closed cell foams that are soft, flexible and durable form-fitting sponge rubber that provides good thermal and moisture insulation. It is resistant to the Ozone, sunlight, oxidation, many chemicals and petroleum derivatives. Neoprene... [See More]
- Type: ClosedCell; Flexible
- Material / Composition: Polymer / Plastic; Elastomer; Latex
- Foam, All Types (View Trigger): Foam
- Applications: Architectural / Construction; Consumer / Furniture; Marine; Sealing / Gasketing