Automotive / Transportation Foam Insulation

9 Results
TORAYPEF® Polyolefin Foam
from Toray Industries (America), Inc.

TORAYPEF ® is a radiation-cross-linked, semirigid, closed-cell, long sheet foam. Its lightweight, heat-insulating, shock-absorbing, highly moldable, and nonwater- absorbency properties make it ideal for a wide range of applications: automobile interior components, insulation materials for... [See More]

  • Applications: Automotive / Transportation; Industrial, Construction, Insulation
  • Form / Shape: Stock Shape / Machining Grade; Film / Sheet
  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Polymer / Plastic; Polyolefin
UT Solaflex™ High Temperature Tube and Roll Insulation
from Armacell LLC

UT Solaflex Tube and Roll Insulation is high-temperature, closed-cell insulation for solar collectors and refrigeration, including hot gas piping. Its EPDM formulation remains flexible at temperatures up to +300 °F (+150 °C) for long life and dependable service. The closed-cell structure... [See More]

  • Applications: Automotive / Transportation; HVAC; Solar Collectors, Hot Gas Piping
  • Form / Shape: Film / Sheet; Tube, Roll
  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Elastomer
Quality Expanded Polypropylene & Expanded Polyethylene Foam Products
from Clark Foam Products Corp.

Quality Expanded Polypropylene & Expanded Polyethylene Foam Products Expanded Polypropylene & Expanded Polyethylene Foam share many of the same properties as EPS.   It is a closed cell foam, which is flexible and lightweight.   An environmentally-friendly product, it can be... [See More]

  • Applications: Automotive / Transportation; Consumer / Furniture; HVAC; Packaging
  • Form / Shape: Stock Shape / Machining Grade; Film / Sheet; Slab / Block
  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Polymer / Plastic; Thermoplastic; Expanded Polyethylene; Expanded Polypropylene
Minicel® Fine-Celled, Chemically Crosslinked Foam -- Type L
from Sekisui Voltek, LLC

Minicel ® is an extremely fine-celled, chemically crosslinked foam in bun form that is ideal for a wide variety of applications where a thicker foam is required. It combines a smooth aesthetic feel with superior physical and chemical properties, and is available in a wide range of types, colors... [See More]

  • Applications: Automotive / Transportation; Industrial OEM; Medical
  • Form / Shape: Stock Shape / Machining Grade; Slab / Block
  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Polymer / Plastic; Thermoplastic; Thermally cured; Polyester
High Performance Polyamide 6 (Nylon 6) Foam -- ZOTEK® N
from Zotefoams, Inc.

High performance closed cell, cross-linked Nylon foam based on Polyamide 6. ZOTEK ® N combines all the recognised benefits of nylon with the advantages of a foam. Excellent temperature performance (up to 205 ◦C/ 401 ◦F). Excellent hydrocarbon, alcohol and ketones resistance. Can be... [See More]

  • Applications: Automotive / Transportation; Packaging; Sealing / Gasketing
  • Form / Shape: Molded, Cast or Fabricated Parts
  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Polymer / Plastic; Polyamide (Nylon)
Flexible Foam System -- EcoFlex™
from FSI

Lightweight, resilient flexible foam systems from Foam Supplies are custom-made to each of our customers ’ individual specifications for density, weight and performance. Our open-cell flexible foam has excellent air permeability qualities, making it a perfect choice for cushioned materials... [See More]

  • Applications: Automotive / Transportation; Consumer / Furniture
  • Type: Flexible
  • Foam, All Types (View Trigger): Foam
  • Features & Approvals: Thermal Insulation
Quality Melamine Foam Products
from Clark Foam Products Corp.

Quality Melamine Foam Products Melamine foam provides thermal insulation properties and high sound absorption making it useful in the automotive manufacturing and alternative energy industries. Melamine is a flexible, open cell foam made from melamine resin, a thermoset polymer. Its characteristic... [See More]

  • Applications: Automotive / Transportation; Packaging
  • Material / Composition: Polymer / Plastic; Thermally cured; Melamine
  • Foam, All Types (View Trigger): Foam
  • Use Temperature: 465
Volara® Fine-Celled, Irradiation Crosslinked Foam -- Type A
from Sekisui Voltek, LLC

Volara ® is a fine-celled, irradiation crosslinked foam that offers aesthetic appeal as well as an outstanding range of performance characteristics. Its smooth surface, excellent consistency, gauge control, superior physical and chemical properties, low water absorption and vapor transmission... [See More]

  • Applications: Automotive / Transportation; Industrial OEM; Medical
  • Form / Shape: Stock Shape / Machining Grade; Film / Sheet
  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Polymer / Plastic; Thermoplastic; Thermally cured; Polyester
Lightweight, Closed Cell, PVDF (Polyvinylidene Fluoride) Foam -- ZOTEK® F
from Zotefoams, Inc.

PVDF (polyvinylidene fluoride). High performance closed cell, cross-linked fluoro-polymer foam based on fluoride. ZOTEK ® ​ F foams are inherently flame retardant releasing very little heat and only small quantities of smoke during combustion. They are biologically inert and offer:... [See More]

  • Applications: Aerospace; Architectural / Construction; Automotive / Transportation; Medical; Packaging; Sealing / Gasketing
  • Form / Shape: Molded, Cast or Fabricated Parts
  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Polymer / Plastic; Fluoropolymer