Fabricated Shapes / Parts (Molded, Cast) Foam Insulation
from Elasto Proxy Inc.
Acoustic insulation is usually made of polyethylene or polyester foams that allow sound waves to bounce off. These lightweight, sound-dampening materials may also include a sound-absorbing barrier. Most acoustic insulation has an open cellular structure that permits the passage of air, a good... [See More]
- Form / Shape: Molded, Cast or Fabricated Parts
- Material / Composition: Polymer / Plastic; Thermoplastic; Thermally cured; Expanded Polyethylene; Polyester
- Foam, All Types (View Trigger): Foam
- Type: OpenCell (optional feature); ClosedCell (optional feature)
from Polyguard Products, Inc.
DuPont Styrofoam XPS PIB is a closed-cell thermal plastic, void free, seamless foam insulation billet designed for mechanical fabrication design and manufacturing. [See More]
- Form / Shape: Stock Shape / Machining Grade; Molded, Cast or Fabricated Parts
- Material / Composition: Polymer / Plastic; Thermoplastic
- Foam, All Types (View Trigger): Foam
- Density: 2
from Georgia-Pacific Corporation
DensGlass ® Sheathing helps add performance and durability to a wide range of fire-rated and non-fire-rated building assemblies. The #1 architecturally specified fiberglass mat gypsum sheathing1 for more than two decades, DensGlass is built to stay strong and provide superior moisture and mold*... [See More]
- Form / Shape: Molded, Cast or Fabricated Parts
- Material / Composition: Polymer / Plastic; HDPE
- Foam, All Types (View Trigger): Foam
- Type: Rigid
from Owens Corning® FOAMGLAS® Insulation
FOAMGLAS ® HLB 1400 Insulation is specially designed for high load bearing industrial applications. Its unique combination of high compressive strength and low thermal conductivity makes it ideal for a wide range of tank base construction and other industrial load bearing applications. [See More]
- Form / Shape: Molded, Cast or Fabricated Parts
- Material / Composition: Ceramic; Fiberglass Foam
- Foam, All Types (View Trigger): Foam
- Density: 9.4
from Zotefoams, Inc.
High performance closed cell, cross-linked Nylon foam based on Polyamide 6. ZOTEK ® N combines all the recognised benefits of nylon with the advantages of a foam. Excellent temperature performance (up to 205 ◦C/ 401 ◦F). Excellent hydrocarbon, alcohol and ketones resistance. Can be... [See More]
- Form / Shape: Molded, Cast or Fabricated Parts
- Material / Composition: Polymer / Plastic; Polyamide (Nylon)
- Foam, All Types (View Trigger): Foam
- Type: ClosedCell
from Harbor Foam Inc.
Harbor Foam is a leading manufacturer in the expanded polystyrene (EPS) industry. With over 100 years combined service in manufacturing and supplying EPS to many innovative industries in Michigan, Indiana, Ohio, Illinois, Indiana, Canada and many others. Harbor Foam lends its experience to many... [See More]
- Form / Shape: Stock Shape / Machining Grade; Molded, Cast or Fabricated Parts; Film / Sheet; Slab / Block; Rod / Bar
- Material / Composition: Polymer / Plastic; Thermoplastic; Expanded Polystyrene
- Foam, All Types (View Trigger): Foam
- Density: 0.7000
from IES2000
Melamine is a lightweight, high temperature resistant, open cell foam manufactured from melamine resin. It combines excellent thermal properties with superior sound absorption capabilities to create a versatile fiber free product which can be applied in situations which may prohibit the use of... [See More]
- Form / Shape: Stock Shape / Machining Grade; Molded, Cast or Fabricated Parts; Film / Sheet
- Material / Composition: Polymer / Plastic; Thermally cured; Melamine Foam
- Foam, All Types (View Trigger): Foam
- Density: 0.7000
from Boyd
SOLIMIDE ® polyimide foam was developed with U.S. government agency, NASA, for the Apollo spacecraft and has since been used by dozens of the world ’s leading OEMs, including most major commercial aircraft manufacturers as aircraft insulation across a variety of applications. The... [See More]
- Form / Shape: Molded, Cast or Fabricated Parts
- Material / Composition: Polymer / Plastic; Polyimide
- Foam, All Types (View Trigger): Foam
- Type: OpenCell; Flexible
from Polyguard Products, Inc.
The Polyguard PolyPhen ™ thermal insulation is one component in our PolyPhen ™ system including a range of rigid foam insulation densities designed for piping systems, tanks, vessels and ductwork in commercial and industrial applications. The PolyPhen ™ rigid foam insulation... [See More]
- Form / Shape: Stock Shape / Machining Grade; Molded, Cast or Fabricated Parts; Rod / Bar
- Density: 2.5
- Foam, All Types (View Trigger): Foam
- Tensile (Break): 21 to 23
from Owens Corning® FOAMGLAS® Insulation
FOAMGLAS ® Insulation can be fabricated into segments for insulating conical vessel ends or conical transition parts. These segments are prefabricated, allowing for fast installation and superior insulating performance for a variety of industrial and commercial insulation applications. [See More]
- Form / Shape: Molded, Cast or Fabricated Parts
- Material / Composition: Fiberglass Foam
- Foam, All Types (View Trigger): Foam
- Applications: Industrial and Commercial Insulation
from Zotefoams, Inc.
PVDF (polyvinylidene fluoride). High performance closed cell, cross-linked fluoro-polymer foam based on fluoride. ZOTEK ® F foams are inherently flame retardant releasing very little heat and only small quantities of smoke during combustion. They are biologically inert and offer:... [See More]
- Form / Shape: Molded, Cast or Fabricated Parts
- Material / Composition: Polymer / Plastic; Fluoropolymer
- Foam, All Types (View Trigger): Foam
- Use Temperature: 320
from Boyd
SOLIMIDE ® AC-530 polyimide foam is used in aircraft, aerospace and industrial markets as a lightweight, non-wicking, thermal and acoustic foam insulation material where fire resistance, non-toxic properties, and the absence of smoke generation are critical. It is formaldehyde free and... [See More]
- Form / Shape: Molded, Cast or Fabricated Parts
- Material / Composition: Polymer / Plastic; Polyimide
- Foam, All Types (View Trigger): Foam
- Density: 0.3400
from Owens Corning® FOAMGLAS® Insulation
FOAMGLAS ® insulation TSG segments can be fabricated using a single or multi-layered approach and preassembled for fast installation and superior insulating performance for a variety of industrial and commercial insulation vessel and tank shell applications. Application areas: Cryogenic systems. [See More]
- Form / Shape: Molded, Cast or Fabricated Parts
- Material / Composition: Fiberglass Foam
- Foam, All Types (View Trigger): Foam
- Applications: Insulate a Variety of Tank Shell Applications
from Zotefoams, Inc.
Flammability Performance meets stringent aviation interior flammability requirements. ZOTEK ® F also meets BMS 8-371D & AIMS04-14-009. Its OSU grades meet FAR 25.853(d) and exhibit exceptionally low heat release. [See More]
- Form / Shape: Molded, Cast or Fabricated Parts
- Material / Composition: Polymer / Plastic; Fluoropolymer
- Foam, All Types (View Trigger): Foam
- Type: ClosedCell
from Owens Corning® FOAMGLAS® Insulation
The StrataFab ® Insulation Billet is manufactured by Pittsburgh Corning using a proprietary bonding adhesive to create a uniform, multi-layered stack of FOAMGLAS ® ONETM insulation block. The StrataFab ® Insulation billet is then fabricated into a wide range of shapes and sizes to... [See More]
- Form / Shape: Molded, Cast or Fabricated Parts
- Material / Composition: Ceramic; Fiberglass Foam
- Foam, All Types (View Trigger): Foam
- Density: 7.5
from Zotefoams, Inc.
ZOTEK ® F Aviation Interiors Grades. OSU Flexible. OSU Semi-rigid. OSU Rigid. ZOTEK ® F General Aviation Grades. F30 BMS 8-371D; AIMS04-14-009. F38 HT BMS 8-371D; AIMS04-14-009. F74 HT. ZOTEK ® F Aerospace Grades. F30 (NASA). F40 HT (NASA). F75 HT (NASA) [See More]
- Form / Shape: Molded, Cast or Fabricated Parts
- Material / Composition: Polymer / Plastic; Fluoropolymer
- Foam, All Types (View Trigger): Foam
- Type: ClosedCell
from Owens Corning® FOAMGLAS® Insulation
FOAMGLAS ® ONE ™ insulation is a lightweight, rigid material composed of millions of completely sealed glass cells. It is manufactured by Pittsburgh Corning in a block form and then fabricated into a wide range of shapes and sizes to satisfy industrial and commercial insulation... [See More]
- Form / Shape: Molded, Cast or Fabricated Parts
- Material / Composition: Ceramic; Glass Foam
- Foam, All Types (View Trigger): Foam
- Density: 7.5
from Zotefoams, Inc.
ZOTEK ® F Insulation Construction & Electronics Grades. F35. F40 HT (High Temperature resistance up to 160 ᵒC / 320 ᵒF). F75 HT. F40 HT LS (High Temperature, Low Smoke) (listed to UL 723/ ASTM E-84 “Standard Method of Test of Surface Burning. Characteristics of Building... [See More]
- Form / Shape: Molded, Cast or Fabricated Parts
- Material / Composition: Polymer / Plastic; Fluoropolymer
- Foam, All Types (View Trigger): Foam
- Type: ClosedCell