Thermoplastic Foam Insulation
from Sekisui Voltek, LLC
Minicel ® is an extremely fine-celled, chemically crosslinked foam in bun form that is ideal for a wide variety of applications where a thicker foam is required. It combines a smooth aesthetic feel with superior physical and chemical properties, and is available in a wide range of types, colors... [See More]
- Material / Composition: Polymer / Plastic; Thermoplastic; Thermally cured; Polyester
- Form / Shape: Stock Shape / Machining Grade; Slab / Block
- Foam, All Types (View Trigger): Foam
- Density: 12
from Elasto Proxy Inc.
Acoustic insulation is usually made of polyethylene or polyester foams that allow sound waves to bounce off. These lightweight, sound-dampening materials may also include a sound-absorbing barrier. Most acoustic insulation has an open cellular structure that permits the passage of air, a good... [See More]
- Material / Composition: Polymer / Plastic; Thermoplastic; Thermally cured; Expanded Polyethylene; Polyester
- Form / Shape: Molded, Cast or Fabricated Parts
- Foam, All Types (View Trigger): Foam
- Type: OpenCell (optional feature); ClosedCell (optional feature)
from Clark Foam Products Corp.
Quality Expanded Polypropylene & Expanded Polyethylene Foam Products Expanded Polypropylene & Expanded Polyethylene Foam share many of the same properties as EPS. It is a closed cell foam, which is flexible and lightweight. An environmentally-friendly product, it can be... [See More]
- Material / Composition: Polymer / Plastic; Thermoplastic; Expanded Polyethylene; Expanded Polypropylene
- Form / Shape: Stock Shape / Machining Grade; Film / Sheet; Slab / Block
- Foam, All Types (View Trigger): Foam
- Type: ClosedCell; Flexible
from Harbor Foam Inc.
Harbor Foam is a leading manufacturer in the expanded polystyrene (EPS) industry. With over 100 years combined service in manufacturing and supplying EPS to many innovative industries in Michigan, Indiana, Ohio, Illinois, Indiana, Canada and many others. Harbor Foam lends its experience to many... [See More]
- Material / Composition: Polymer / Plastic; Thermoplastic; Expanded Polystyrene
- Form / Shape: Stock Shape / Machining Grade; Molded, Cast or Fabricated Parts; Film / Sheet; Slab / Block; Rod / Bar
- Foam, All Types (View Trigger): Foam
- Density: 0.7000
from Owens Corning
INSUL-DRAIN® Drainage Board is designed specifically for foundations to improve thermal foundation performance through a higher R-value. Fabric covered channels drain water from vertical foundation walls. INSUL-DRAIN® Drainage Board helps provide protection for the waterproofing membrane [See More]
- Material / Composition: Polymer / Plastic; Thermoplastic; Expanded Polystyrene
- Form / Shape: Stock Shape / Machining Grade; Slab / Block
- Foam, All Types (View Trigger): Foam
- Type: Rigid
from Polyguard Products, Inc.
DuPont Styrofoam XPS PIB is a closed-cell thermal plastic, void free, seamless foam insulation billet designed for mechanical fabrication design and manufacturing. [See More]
- Material / Composition: Polymer / Plastic; Thermoplastic
- Form / Shape: Stock Shape / Machining Grade; Molded, Cast or Fabricated Parts
- Foam, All Types (View Trigger): Foam
- Density: 2
from Sekisui Voltek, LLC
Volara ® is a fine-celled, irradiation crosslinked foam that offers aesthetic appeal as well as an outstanding range of performance characteristics. Its smooth surface, excellent consistency, gauge control, superior physical and chemical properties, low water absorption and vapor transmission... [See More]
- Material / Composition: Polymer / Plastic; Thermoplastic; Thermally cured; Polyester
- Form / Shape: Stock Shape / Machining Grade; Film / Sheet
- Foam, All Types (View Trigger): Foam
- Density: 6
from Clark Foam Products Corp.
Quality Vinyl Nitrile Foam Products Vinyl nitrile foams are one of the most versatile foam materials in the industry. Vinyl nitrile foams are closed cell products, generally of low-density construction exhibiting firm support, low attenuation characteristics and good durability as well as weather... [See More]
- Material / Composition: Polymer / Plastic; Thermoplastic; Vinyl / PVC
- Type: ClosedCell
- Foam, All Types (View Trigger): Foam
- Applications: Automotive / Transportation; HVAC; Sealing / Gasketing
from Owens Corning
Cost-efficient insulation for use in animal confinement, crop containment and machinery storage facilities. A well-insulated poultry house that provides a constant, controlled environment can add significantly to profitability. FOAMULAR® extruded polystyrene rigid foam insulation offers distinct... [See More]
- Material / Composition: Polymer / Plastic; Thermoplastic; Expanded Polystyrene
- Form / Shape: Stock Shape / Machining Grade; Slab / Block
- Foam, All Types (View Trigger): Foam
- Use Temperature: 165
from Owens Corning
Owens Corning FOAMULAR ® CC Extruded Polystyrene (XPS) is a closed cell, moisture-resistant rigid foam board designed for commercial steel stud wall applications. FOAMULAR ® CC XPS insulation has a variety of thicknesses to meet continuous insulation energy code requirements and has shiplap edges... [See More]
- Material / Composition: Polymer / Plastic; Thermoplastic; Expanded Polystyrene
- Form / Shape: Stock Shape / Machining Grade; Slab / Block
- Foam, All Types (View Trigger): Foam
- Use Temperature: 165
from Owens Corning
FOAMULAR® 604 & 604 RB extruded polystyrene insulations are specially designed for use in Protected Roof Membrane Assemblies (PRMA), where the insulation is placed directly over the membrane. The compressive strength of FOAMULAR® extruded polystyrene insulation provides the integrity needed for... [See More]
- Material / Composition: Polymer / Plastic; Thermoplastic; Expanded Polystyrene
- Form / Shape: Stock Shape / Machining Grade; Slab / Block
- Foam, All Types (View Trigger): Foam
- Use Temperature: 165
from Owens Corning
FOAMULAR® 404 & 404 RB extruded polystyrene insulations are specially designed for use in Protected Roof Membrane Assemblies (PRMA), where the insulation is placed directly over the membrane. The compressive strength of FOAMULAR® extruded polystyrene insulation provides the integrity needed for... [See More]
- Material / Composition: Polymer / Plastic; Thermoplastic; Expanded Polystyrene
- Form / Shape: Stock Shape / Machining Grade; Slab / Block
- Foam, All Types (View Trigger): Foam
- Use Temperature: 165
from Owens Corning
INSULPINK® insulation is extremely light-weight for easy handling and provides a high R-value of 5 per inch of product thickness, exceptional resistance to moisture, and pre-cut slotted edges ready to accommodate 1x wood furring for easy installation. [See More]
- Material / Composition: Polymer / Plastic; Thermoplastic; Expanded Polystyrene
- Form / Shape: Stock Shape / Machining Grade; Slab / Block
- Foam, All Types (View Trigger): Foam
- Use Temperature: 165