Sealing / Gasketing Foam Insulation

8 Results
High Performance Polyamide 6 (Nylon 6) Foam -- ZOTEK® N
from Zotefoams, Inc.

High performance closed cell, cross-linked Nylon foam based on Polyamide 6. ZOTEK ® N combines all the recognised benefits of nylon with the advantages of a foam. Excellent temperature performance (up to 205 ◦C/ 401 ◦F). Excellent hydrocarbon, alcohol and ketones resistance. Can be... [See More]

  • Applications: Automotive / Transportation; Packaging; Sealing / Gasketing
  • Form / Shape: Molded, Cast or Fabricated Parts
  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Polymer / Plastic; Polyamide (Nylon)
Quality Neoprene & EPDM Foam Products
from Clark Foam Products Corp.

Quality Neoprene & EPDM Foam Products Neoprene and EDPM are closed cell foams that are soft, flexible and durable form-fitting sponge rubber that provides good thermal and moisture insulation. It is resistant to the Ozone, sunlight, oxidation, many chemicals and petroleum derivatives. Neoprene... [See More]

  • Applications: Architectural / Construction; Consumer / Furniture; Marine; Sealing / Gasketing
  • Material / Composition: Polymer / Plastic; Elastomer; Latex
  • Foam, All Types (View Trigger): Foam
  • Type: ClosedCell; Flexible
Lightweight, Closed Cell, PVDF (Polyvinylidene Fluoride) Foam -- ZOTEK® F
from Zotefoams, Inc.

PVDF (polyvinylidene fluoride). High performance closed cell, cross-linked fluoro-polymer foam based on fluoride. ZOTEK ® ​ F foams are inherently flame retardant releasing very little heat and only small quantities of smoke during combustion. They are biologically inert and offer:... [See More]

  • Applications: Aerospace; Architectural / Construction; Automotive / Transportation; Medical; Packaging; Sealing / Gasketing
  • Form / Shape: Molded, Cast or Fabricated Parts
  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Polymer / Plastic; Fluoropolymer
Quality Polyethylene Foam Products
from Clark Foam Products Corp.

Quality Polyethylene Foam Products Whether providing comfort and support for sporting goods, to packaging fragile electronics, polyethylene foam offers the durable, lightweight, closed-cell characteristics you need. Because it is resilient and flexible, it can take repeated shocks and combines... [See More]

  • Applications: Packaging; Sealing / Gasketing
  • Material / Composition: Polymer / Plastic; Expanded Polyethylene
  • Foam, All Types (View Trigger): Foam
  • Density: 0.9000
Lightweight, Closed Cell, PVDF (Polyvinylidene Fluoride) Foam -- ZOTEK® F Aviation
from Zotefoams, Inc.

Flammability Performance meets stringent aviation interior flammability requirements. ZOTEK ® F also meets BMS 8-371D & AIMS04-14-009. Its OSU grades meet FAR 25.853(d) and exhibit exceptionally low heat release. [See More]

  • Applications: Aerospace; Sealing / Gasketing
  • Form / Shape: Molded, Cast or Fabricated Parts
  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Polymer / Plastic; Fluoropolymer
Quality Polyurethane Foam Products
from Clark Foam Products Corp.

Quality Polyurethane Foam Products As one of the most versatile foam materials ever created, polyurethane foam is used in hundreds of products to provide comfort, support, protection and safety. Polyurethane Foam can be adapted to meet the Fire Retardant requirements of the government and military. [See More]

  • Applications: Consumer / Furniture; Filtration; Packaging; Sealing / Gasketing; Military
  • Material / Composition: Polymer / Plastic; Polyurethane
  • Foam, All Types (View Trigger): Foam
  • Density: 1
Lightweight, Closed Cell, PVDF (Polyvinylidene Fluoride) Foam -- ZOTEK® F Aviation Grades
from Zotefoams, Inc.

ZOTEK ® ​ F Aviation Interiors Grades. OSU Flexible. OSU Semi-rigid. OSU Rigid. ZOTEK ® ​ F General Aviation Grades. F30 BMS 8-371D; AIMS04-14-009. F38 HT BMS 8-371D; AIMS04-14-009. F74 HT. ZOTEK ® ​ F Aerospace Grades. F30 (NASA). F40 HT (NASA). F75 HT (NASA) [See More]

  • Applications: Aerospace; Sealing / Gasketing
  • Form / Shape: Molded, Cast or Fabricated Parts
  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Polymer / Plastic; Fluoropolymer
Quality Vinyl Nitrile Foam Products
from Clark Foam Products Corp.

Quality Vinyl Nitrile Foam Products Vinyl nitrile foams are one of the most versatile foam materials in the industry. Vinyl nitrile foams are closed cell products, generally of low-density construction exhibiting firm support, low attenuation characteristics and good durability as well as weather... [See More]

  • Applications: Automotive / Transportation; HVAC; Sealing / Gasketing
  • Material / Composition: Polymer / Plastic; Thermoplastic; Vinyl / PVC
  • Foam, All Types (View Trigger): Foam
  • Type: ClosedCell