Waterproof Foam Insulation
from CertainTeed Corporation
CertaSpray foam is appropriate for whole house applications or in combination with fiber glass, and is supported by the CertainTeed Building Science Professionals. These professionals are experts at recommending the best performing thermal envelopes. Best of all, you get it all from an insulation... [See More]
- Features & Approvals: Thermal Insulation; Waterproof; UL
- Material / Composition: Polymer / Plastic; Polyurethane
- Form / Shape: Foam Spray
- Type: ClosedCell
from Owens Corning® FOAMGLAS® Insulation
FOAMGLAS ® HLB 1400 Insulation is specially designed for high load bearing industrial applications. Its unique combination of high compressive strength and low thermal conductivity makes it ideal for a wide range of tank base construction and other industrial load bearing applications. [See More]
- Features & Approvals: Chemical Resistant; Flame or Fire Retardant; Thermal Insulation; Waterproof; ASTM, ISO
- Form / Shape: Molded, Cast or Fabricated Parts
- Foam, All Types (View Trigger): Foam
- Material / Composition: Ceramic; Fiberglass Foam
from Toray Industries (America), Inc.
TORAYPEF ® is a radiation-cross-linked, semirigid, closed-cell, long sheet foam. Its lightweight, heat-insulating, shock-absorbing, highly moldable, and nonwater- absorbency properties make it ideal for a wide range of applications: automobile interior components, insulation materials for... [See More]
- Features & Approvals: Thermal Insulation; Waterproof
- Form / Shape: Stock Shape / Machining Grade; Film / Sheet
- Foam, All Types (View Trigger): Foam
- Material / Composition: Polymer / Plastic; Polyolefin
from Clark Foam Products Corp.
Quality Extruded Polyethylene Profile Foam Products Extruded Polyethylene Profile Foam is an environmentally friendly and extremely lightweight product that boasts excellent insulation and performance characteristics. The process of making high quality polyethylene foam begins with thermoplastic raw... [See More]
- Features & Approvals: Chemical Resistant; Thermal Insulation; Waterproof; Weather Resistant
- Form / Shape: Stock Shape / Machining Grade; Slab / Block; Rod / Bar
- Foam, All Types (View Trigger): Foam
- Material / Composition: Polymer / Plastic; Expanded Polyethylene
from Owens Corning® FOAMGLAS® Insulation
The StrataFab ® Insulation Billet is manufactured by Pittsburgh Corning using a proprietary bonding adhesive to create a uniform, multi-layered stack of FOAMGLAS ® ONETM insulation block. The StrataFab ® Insulation billet is then fabricated into a wide range of shapes and sizes to... [See More]
- Features & Approvals: Chemical Resistant; Flame or Fire Retardant; Thermal Insulation; Waterproof; ASTM, ISO
- Form / Shape: Molded, Cast or Fabricated Parts
- Foam, All Types (View Trigger): Foam
- Material / Composition: Ceramic; Fiberglass Foam
from Clark Foam Products Corp.
Quality Neoprene & EPDM Foam Products Neoprene and EDPM are closed cell foams that are soft, flexible and durable form-fitting sponge rubber that provides good thermal and moisture insulation. It is resistant to the Ozone, sunlight, oxidation, many chemicals and petroleum derivatives. Neoprene... [See More]
- Features & Approvals: Chemical Resistant; Thermal Insulation; Waterproof; Weather Resistant
- Material / Composition: Polymer / Plastic; Elastomer; Latex
- Foam, All Types (View Trigger): Foam
- Type: ClosedCell; Flexible
from Owens Corning® FOAMGLAS® Insulation
FOAMGLAS ® ONE ™ insulation is a lightweight, rigid material composed of millions of completely sealed glass cells. It is manufactured by Pittsburgh Corning in a block form and then fabricated into a wide range of shapes and sizes to satisfy industrial and commercial insulation... [See More]
- Features & Approvals: Chemical Resistant; Flame or Fire Retardant; Thermal Insulation; Waterproof; UL; ASTM, MIL, UL, ISO
- Form / Shape: Molded, Cast or Fabricated Parts
- Foam, All Types (View Trigger): Foam
- Material / Composition: Ceramic; Glass Foam
from Clark Foam Products Corp.
Quality Polyethylene Foam Products Whether providing comfort and support for sporting goods, to packaging fragile electronics, polyethylene foam offers the durable, lightweight, closed-cell characteristics you need. Because it is resilient and flexible, it can take repeated shocks and combines... [See More]
- Features & Approvals: Chemical Resistant; Thermal Insulation; Waterproof
- Material / Composition: Polymer / Plastic; Expanded Polyethylene
- Foam, All Types (View Trigger): Foam
- Density: 0.9000