Industrial OEM Foam Insulation
from Epoxies Etc...
Epoxies, Etc's resins are used to protect, insulate, and conceal circuitry, components, and devices. These formulations were designed to satisfy the requirements of many demanding potting, encapsulating, and casting applications in the electronic, electrical, automotive, and aerospace industries. [See More]
- Applications: Industrial OEM; Potting; Encapsulating
- Form / Shape: Casting Resin
- Foam, All Types (View Trigger): Foam
- Material / Composition: Polymer / Plastic; Elastomer; Polyurethane
from Harbor Foam Inc.
Harbor Foam is a leading manufacturer in the expanded polystyrene (EPS) industry. With over 100 years combined service in manufacturing and supplying EPS to many innovative industries in Michigan, Indiana, Ohio, Illinois, Indiana, Canada and many others. Harbor Foam lends its experience to many... [See More]
- Applications: Architectural / Construction; Consumer / Furniture; Industrial OEM; Packaging; Geotechnical Fill
- Form / Shape: Stock Shape / Machining Grade; Molded, Cast or Fabricated Parts; Film / Sheet; Slab / Block; Rod / Bar
- Foam, All Types (View Trigger): Foam
- Material / Composition: Polymer / Plastic; Thermoplastic; Expanded Polystyrene
from Sekisui Voltek, LLC
Minicel ® is an extremely fine-celled, chemically crosslinked foam in bun form that is ideal for a wide variety of applications where a thicker foam is required. It combines a smooth aesthetic feel with superior physical and chemical properties, and is available in a wide range of types, colors... [See More]
- Applications: Automotive / Transportation; Industrial OEM; Medical
- Form / Shape: Stock Shape / Machining Grade; Slab / Block
- Foam, All Types (View Trigger): Foam
- Material / Composition: Polymer / Plastic; Thermoplastic; Thermally cured; Polyester
from Polyguard Products, Inc.
The Polyguard PolyPhen ™ thermal insulation is one component in our PolyPhen ™ system including a range of rigid foam insulation densities designed for piping systems, tanks, vessels and ductwork in commercial and industrial applications. The PolyPhen ™ rigid foam insulation... [See More]
- Applications: Industrial OEM; HVAC; Marine; Medical; Schools, Military
- Form / Shape: Stock Shape / Machining Grade; Molded, Cast or Fabricated Parts; Rod / Bar
- Foam, All Types (View Trigger): Foam
- Density: 2.5
from IES2000
Melamine is a lightweight, high temperature resistant, open cell foam manufactured from melamine resin. It combines excellent thermal properties with superior sound absorption capabilities to create a versatile fiber free product which can be applied in situations which may prohibit the use of... [See More]
- Applications: Aerospace; Architectural / Construction; Industrial OEM
- Form / Shape: Stock Shape / Machining Grade; Molded, Cast or Fabricated Parts; Film / Sheet
- Foam, All Types (View Trigger): Foam
- Material / Composition: Polymer / Plastic; Thermally cured; Melamine Foam
from Sekisui Voltek, LLC
Volara ® is a fine-celled, irradiation crosslinked foam that offers aesthetic appeal as well as an outstanding range of performance characteristics. Its smooth surface, excellent consistency, gauge control, superior physical and chemical properties, low water absorption and vapor transmission... [See More]
- Applications: Automotive / Transportation; Industrial OEM; Medical
- Form / Shape: Stock Shape / Machining Grade; Film / Sheet
- Foam, All Types (View Trigger): Foam
- Material / Composition: Polymer / Plastic; Thermoplastic; Thermally cured; Polyester