UL Approved / Listed Foam Insulation
from IES2000
Melamine is a lightweight, high temperature resistant, open cell foam manufactured from melamine resin. It combines excellent thermal properties with superior sound absorption capabilities to create a versatile fiber free product which can be applied in situations which may prohibit the use of... [See More]
- Features & Approvals: Flame or Fire Retardant; Thermal Insulation; UL
- Form / Shape: Stock Shape / Machining Grade; Molded, Cast or Fabricated Parts; Film / Sheet
- Foam, All Types (View Trigger): Foam
- Material / Composition: Polymer / Plastic; Thermally cured; Melamine Foam
from Armacell LLC
AP Armaflex and AP Armaflex FS are mold-resistant, fiber-free duct liners and wraps with or without an advanced, pressure-sensitive adhesive system. These duct liners and wraps are ideal for air handling systems, VAV units, ducts and other air system components requiring condensation control,... [See More]
- Features & Approvals: Thermal Insulation; UL
- Form / Shape: Film / Sheet; Roll
- Foam, All Types (View Trigger): Foam
- Material / Composition: Elastomer
from CertainTeed Corporation
CertaSpray foam is appropriate for whole house applications or in combination with fiber glass, and is supported by the CertainTeed Building Science Professionals. These professionals are experts at recommending the best performing thermal envelopes. Best of all, you get it all from an insulation... [See More]
- Features & Approvals: Thermal Insulation; Waterproof; UL
- Material / Composition: Polymer / Plastic; Polyurethane
- Form / Shape: Foam Spray
- Type: ClosedCell
from Owens Corning® FOAMGLAS® Insulation
FOAMGLAS ® ONE ™ insulation is a lightweight, rigid material composed of millions of completely sealed glass cells. It is manufactured by Pittsburgh Corning in a block form and then fabricated into a wide range of shapes and sizes to satisfy industrial and commercial insulation... [See More]
- Features & Approvals: Chemical Resistant; Flame or Fire Retardant; Thermal Insulation; Waterproof; UL; ASTM, MIL, UL, ISO
- Form / Shape: Molded, Cast or Fabricated Parts
- Foam, All Types (View Trigger): Foam
- Material / Composition: Ceramic; Glass Foam
from Owens Corning
INSUL-DRAIN® Drainage Board is designed specifically for foundations to improve thermal foundation performance through a higher R-value. Fabric covered channels drain water from vertical foundation walls. INSUL-DRAIN® Drainage Board helps provide protection for the waterproofing membrane [See More]
- Features & Approvals: Thermal Insulation; UL
- Form / Shape: Stock Shape / Machining Grade; Slab / Block
- Foam, All Types (View Trigger): Foam
- Material / Composition: Polymer / Plastic; Thermoplastic; Expanded Polystyrene
from Epoxies Etc...
Epoxies, Etc's resins are used to protect, insulate, and conceal circuitry, components, and devices. These formulations were designed to satisfy the requirements of many demanding potting, encapsulating, and casting applications in the electronic, electrical, automotive, and aerospace industries. [See More]
- Features & Approvals: Electrical Insulation; Flame or Fire Retardant; Thermal Insulation; UL; UL 94 V-1;0
- Form / Shape: Casting Resin
- Foam, All Types (View Trigger): Foam
- Material / Composition: Polymer / Plastic; Elastomer; Polyurethane
from Armacell LLC
AP Armaflex Pipe (Tube) Insulation is the original closed cell, fiber-free elastomeric foam insulation and the world ’s first choice for insulating chilled water and refrigeration lines. AP Armaflex Pipe (Tube) Insulation provides superior moisture control with no fragile vapor retarder. Made... [See More]
- Features & Approvals: Flame or Fire Retardant; Thermal Insulation; UL; UL94 5V-A, V-0, MIL-Spec
- Form / Shape: Tube
- Foam, All Types (View Trigger): Foam
- Material / Composition: Elastomer
from CertainTeed Corporation
CertaSpray foam insulation performs like no other insulation. It provides an effective air seal which reduces energy loss and improves indoor air quality. Adds to your home ’s resale value, too. You can actually feel the difference in your everyday quality of life!. THICKNESS. in. 2 1/2. 3... [See More]
- Features & Approvals: Thermal Insulation; UL
- Material / Composition: Polymer / Plastic; Polyurethane
- Form / Shape: Foam Spray
- Type: OpenCell
from Owens Corning
Cost-efficient insulation for use in animal confinement, crop containment and machinery storage facilities. A well-insulated poultry house that provides a constant, controlled environment can add significantly to profitability. FOAMULAR® extruded polystyrene rigid foam insulation offers distinct... [See More]
- Features & Approvals: Thermal Insulation; UL
- Form / Shape: Stock Shape / Machining Grade; Slab / Block
- Foam, All Types (View Trigger): Foam
- Material / Composition: Polymer / Plastic; Thermoplastic; Expanded Polystyrene
from Armacell LLC
AP Armaflex Sheet and Roll Insulation is the original closed cell, fiber-free elastomeric foam and the world ’s first choice for insulating ductwork, large piping, fittings, tanks, vessels and curved or irregular surfaces. AP Armaflex Sheet and Roll Insulation provides superior moisture... [See More]
- Features & Approvals: Flame or Fire Retardant; Integral Skin; Thermal Insulation; UL; UL94 5V-A, V-0, MIL-Spec
- Form / Shape: Film / Sheet; Roll
- Foam, All Types (View Trigger): Foam
- Material / Composition: Elastomer
from Owens Corning
Owens Corning FOAMULAR ® CC Extruded Polystyrene (XPS) is a closed cell, moisture-resistant rigid foam board designed for commercial steel stud wall applications. FOAMULAR ® CC XPS insulation has a variety of thicknesses to meet continuous insulation energy code requirements and has shiplap edges... [See More]
- Features & Approvals: Thermal Insulation; UL
- Form / Shape: Stock Shape / Machining Grade; Slab / Block
- Foam, All Types (View Trigger): Foam
- Material / Composition: Polymer / Plastic; Thermoplastic; Expanded Polystyrene
from Armacell LLC
AP Armaflex SS Self-Seal Pipe (Tube) Insulation is the self-sealing version of the original closed cell, fiber-free elastomeric foam, the world ’s first choice for insulating chilled water and refrigeration lines. AP Armaflex SS Self-Seal Pipe (Tube) Insulation provides superior moisture... [See More]
- Features & Approvals: Thermal Insulation; UL; MIL-Spec
- Form / Shape: Tube
- Foam, All Types (View Trigger): Foam
- Material / Composition: Elastomer
from Owens Corning
FOAMULAR® 404 & 404 RB extruded polystyrene insulations are specially designed for use in Protected Roof Membrane Assemblies (PRMA), where the insulation is placed directly over the membrane. The compressive strength of FOAMULAR® extruded polystyrene insulation provides the integrity needed for... [See More]
- Features & Approvals: Thermal Insulation; UL
- Form / Shape: Stock Shape / Machining Grade; Slab / Block
- Foam, All Types (View Trigger): Foam
- Material / Composition: Polymer / Plastic; Thermoplastic; Expanded Polystyrene
from Armacell LLC
AP Armaflex White LapSeal Pipe Insulation is a white flexible elastomeric thermal insulation with both a moisture seal and a reinforced, elastic foam lap seal closure system that bolsters seam seal integrity, including over tight bends. AP Armaflex White LapSeal Pipe Insulation has built-in Microban... [See More]
- Features & Approvals: Thermal Insulation; UL
- Form / Shape: Tube
- Foam, All Types (View Trigger): Foam
- Material / Composition: Elastomer
from Owens Corning
FOAMULAR® 604 & 604 RB extruded polystyrene insulations are specially designed for use in Protected Roof Membrane Assemblies (PRMA), where the insulation is placed directly over the membrane. The compressive strength of FOAMULAR® extruded polystyrene insulation provides the integrity needed for... [See More]
- Features & Approvals: Thermal Insulation; UL
- Form / Shape: Stock Shape / Machining Grade; Slab / Block
- Foam, All Types (View Trigger): Foam
- Material / Composition: Polymer / Plastic; Thermoplastic; Expanded Polystyrene
from Armacell LLC
AP Coilflex Duct Liner is a highly conformable, elastomeric thermal insulation engineered for automated applications with water-based adhesives. AP Coilflex Duct Liner is ideal for air handling systems, VAV units, ducts and other air system components requiring condensation control and resistance to... [See More]
- Features & Approvals: Thermal Insulation; UL
- Form / Shape: Film / Sheet
- Foam, All Types (View Trigger): Foam
- Material / Composition: Elastomer
from Owens Corning
INSULPINK® insulation is extremely light-weight for easy handling and provides a high R-value of 5 per inch of product thickness, exceptional resistance to moisture, and pre-cut slotted edges ready to accommodate 1x wood furring for easy installation. [See More]
- Features & Approvals: Thermal Insulation; UL
- Form / Shape: Stock Shape / Machining Grade; Slab / Block
- Foam, All Types (View Trigger): Foam
- Material / Composition: Polymer / Plastic; Thermoplastic; Expanded Polystyrene