Film / Sheet Foam Insulation

10 Results
Volara® Fine-Celled, Irradiation Crosslinked Foam -- Type A
from Sekisui Voltek, LLC

Volara ® is a fine-celled, irradiation crosslinked foam that offers aesthetic appeal as well as an outstanding range of performance characteristics. Its smooth surface, excellent consistency, gauge control, superior physical and chemical properties, low water absorption and vapor transmission... [See More]

  • Form / Shape: Stock Shape / Machining Grade; Film / Sheet
  • Material / Composition: Polymer / Plastic; Thermoplastic; Thermally cured; Polyester
  • Foam, All Types (View Trigger): Foam
  • Density: 6
AP Armaflex™ FS SA Duct Liners/Wraps
from Armacell LLC

AP Armaflex and AP Armaflex FS are mold-resistant, fiber-free duct liners and wraps with or without an advanced, pressure-sensitive adhesive system. These duct liners and wraps are ideal for air handling systems, VAV units, ducts and other air system components requiring condensation control,... [See More]

  • Form / Shape: Film / Sheet; Roll
  • Material / Composition: Elastomer
  • Foam, All Types (View Trigger): Foam
  • Use Temperature: -297 to 180
Quality Expanded Polypropylene & Expanded Polyethylene Foam Products
from Clark Foam Products Corp.

Quality Expanded Polypropylene & Expanded Polyethylene Foam Products Expanded Polypropylene & Expanded Polyethylene Foam share many of the same properties as EPS.   It is a closed cell foam, which is flexible and lightweight.   An environmentally-friendly product, it can be... [See More]

  • Form / Shape: Stock Shape / Machining Grade; Film / Sheet; Slab / Block
  • Material / Composition: Polymer / Plastic; Thermoplastic; Expanded Polyethylene; Expanded Polypropylene
  • Foam, All Types (View Trigger): Foam
  • Type: ClosedCell; Flexible
Acoustic Foams - Melamine Foam
from IES2000

Melamine is a lightweight, high temperature resistant, open cell foam manufactured from melamine resin. It combines excellent thermal properties with superior sound absorption capabilities to create a versatile fiber free product which can be applied in situations which may prohibit the use of... [See More]

  • Form / Shape: Stock Shape / Machining Grade; Molded, Cast or Fabricated Parts; Film / Sheet
  • Material / Composition: Polymer / Plastic; Thermally cured; Melamine Foam
  • Foam, All Types (View Trigger): Foam
  • Density: 0.7000
TORAYPEF® Polyolefin Foam
from Toray Industries (America), Inc.

TORAYPEF ® is a radiation-cross-linked, semirigid, closed-cell, long sheet foam. Its lightweight, heat-insulating, shock-absorbing, highly moldable, and nonwater- absorbency properties make it ideal for a wide range of applications: automobile interior components, insulation materials for... [See More]

  • Form / Shape: Stock Shape / Machining Grade; Film / Sheet
  • Material / Composition: Polymer / Plastic; Polyolefin
  • Foam, All Types (View Trigger): Foam
  • Type: ClosedCell; Rigid
EPS Foam
from Harbor Foam Inc.

Harbor Foam is a leading manufacturer in the expanded polystyrene (EPS) industry. With over 100 years combined service in manufacturing and supplying EPS to many innovative industries in Michigan, Indiana, Ohio, Illinois, Indiana, Canada and many others. Harbor Foam lends its experience to many... [See More]

  • Form / Shape: Stock Shape / Machining Grade; Molded, Cast or Fabricated Parts; Film / Sheet; Slab / Block; Rod / Bar
  • Material / Composition: Polymer / Plastic; Thermoplastic; Expanded Polystyrene
  • Foam, All Types (View Trigger): Foam
  • Density: 0.7000
AP Armaflex® Sheet and Roll Insulation
from Armacell LLC

AP Armaflex Sheet and Roll Insulation is the original closed cell, fiber-free elastomeric foam and the world ’s first choice for insulating ductwork, large piping, fittings, tanks, vessels and curved or irregular surfaces. AP Armaflex Sheet and Roll Insulation provides superior moisture... [See More]

  • Form / Shape: Film / Sheet; Roll
  • Material / Composition: Elastomer
  • Foam, All Types (View Trigger): Foam
  • Density: 3
Quality Filter Foam Products
from Clark Foam Products Corp.

Quality Filter Foam Products Filter foam, also known as reticulated foam, is a porous, low-density, reticulated flexible polyester/polyether urethane foam. With an open cell structure and three dimensional skeletal strand structure. Available in pore size grades from 15PPI through 100PPI, in sheets... [See More]

  • Form / Shape: Stock Shape / Machining Grade; Film / Sheet
  • Material / Composition: Polymer / Plastic; Thermally cured; Polyether; Polyester
  • Foam, All Types (View Trigger): Foam
  • Type: OpenCell; Reticular
AP Coilflex™ Conformable Duct Liner
from Armacell LLC

AP Coilflex Duct Liner is a highly conformable, elastomeric thermal insulation engineered for automated applications with water-based adhesives. AP Coilflex Duct Liner is ideal for air handling systems, VAV units, ducts and other air system components requiring condensation control and resistance to... [See More]

  • Form / Shape: Film / Sheet
  • Material / Composition: Elastomer
  • Foam, All Types (View Trigger): Foam
  • Density: 3
Quality Polyester Foam Products
from Clark Foam Products Corp.

Quality Polyester Foam Products Polyester foam ™s most brilliant attribute is its evenly spaced cell structure with a high proportion of opened cells, this large amount of cells makes polyester foam ideal for it has a near-infinite amount of applications. Polyester foam is manufactured in an... [See More]

  • Form / Shape: Stock Shape / Machining Grade; Film / Sheet; Slab / Block
  • Material / Composition: Polymer / Plastic; Thermally cured; Polyester
  • Foam, All Types (View Trigger): Foam
  • Density: 2