Expanded Polyethylene (EPE) Foam Insulation
from Elasto Proxy Inc.
Acoustic insulation is usually made of polyethylene or polyester foams that allow sound waves to bounce off. These lightweight, sound-dampening materials may also include a sound-absorbing barrier. Most acoustic insulation has an open cellular structure that permits the passage of air, a good... [See More]
- Material / Composition: Polymer / Plastic; Thermoplastic; Thermally cured; Expanded Polyethylene; Polyester
- Form / Shape: Molded, Cast or Fabricated Parts
- Foam, All Types (View Trigger): Foam
- Type: OpenCell (optional feature); ClosedCell (optional feature)
from Clark Foam Products Corp.
Quality Expanded Polypropylene & Expanded Polyethylene Foam Products Expanded Polypropylene & Expanded Polyethylene Foam share many of the same properties as EPS. It is a closed cell foam, which is flexible and lightweight. An environmentally-friendly product, it can be... [See More]
- Material / Composition: Polymer / Plastic; Thermoplastic; Expanded Polyethylene; Expanded Polypropylene
- Form / Shape: Stock Shape / Machining Grade; Film / Sheet; Slab / Block
- Foam, All Types (View Trigger): Foam
- Type: ClosedCell; Flexible
from Clark Foam Products Corp.
Quality Extruded Polyethylene Profile Foam Products Extruded Polyethylene Profile Foam is an environmentally friendly and extremely lightweight product that boasts excellent insulation and performance characteristics. The process of making high quality polyethylene foam begins with thermoplastic raw... [See More]
- Material / Composition: Polymer / Plastic; Expanded Polyethylene
- Form / Shape: Stock Shape / Machining Grade; Slab / Block; Rod / Bar
- Foam, All Types (View Trigger): Foam
- Density: 2