Foam Spray Foam Insulation
from CertainTeed Corporation
CertaSpray foam is appropriate for whole house applications or in combination with fiber glass, and is supported by the CertainTeed Building Science Professionals. These professionals are experts at recommending the best performing thermal envelopes. Best of all, you get it all from an insulation... [See More]
- Form / Shape: Foam Spray
- Type: ClosedCell
- Material / Composition: Polymer / Plastic; Polyurethane
- Applications: Architectural / Construction
from FSI
ECOSPRAY ® spray polyurethane foam provides the highest insulating performance in the industry. Spray polyurethane foam is an important ingredient to the building envelope. Not only is it a great insulator, it also assists with moisture and air flow control, and enhances structural stability. [See More]
- Form / Shape: Foam Spray
- Features & Approvals: Thermal Insulation
- Foam, All Types (View Trigger): Foam
from Johns Manville Corp.
JM Corbond III ® is a closed-cell spray polyurethane foam offering high R-value per inch for greater design and construction flexibility. Recommended for new construction, basements and attics, JM Corbond III ® SPF provides significant R-value plus seamless air sealing and moisture control... [See More]
- Form / Shape: Foam Spray
- Material / Composition: Polymer / Plastic; Polyurethane
- Foam, All Types (View Trigger): Foam
- Type: ClosedCell; Rigid
from CertainTeed Corporation
CertaSpray foam insulation performs like no other insulation. It provides an effective air seal which reduces energy loss and improves indoor air quality. Adds to your home ’s resale value, too. You can actually feel the difference in your everyday quality of life!. THICKNESS. in. 2 1/2. 3... [See More]
- Form / Shape: Foam Spray
- Type: OpenCell
- Material / Composition: Polymer / Plastic; Polyurethane
- Applications: Architectural / Construction
from Johns Manville Corp.
JM Corbond MCSTM is a multi-climate, closed-cell spray polyurethane foam with superior thermal, air and moisture performance. JM Corbond Multi-Climate Solution (MCS) SPF provides superior thermal, air and moisture isolation at a maximum lift thickness of 2 inches per pass. As one of the most... [See More]
- Form / Shape: Foam Spray
- Material / Composition: Polymer / Plastic; Polyurethane
- Foam, All Types (View Trigger): Foam
- Type: ClosedCell; Rigid