Polyurethane Foam Insulation
from Clark Foam Products Corp.
Quality Polyurethane Foam Products As one of the most versatile foam materials ever created, polyurethane foam is used in hundreds of products to provide comfort, support, protection and safety. Polyurethane Foam can be adapted to meet the Fire Retardant requirements of the government and military. [See More]
- Material / Composition: Polymer / Plastic; Polyurethane
- Density: 1
- Foam, All Types (View Trigger): Foam
- Type: OpenCell
from Epoxies Etc...
Epoxies, Etc's resins are used to protect, insulate, and conceal circuitry, components, and devices. These formulations were designed to satisfy the requirements of many demanding potting, encapsulating, and casting applications in the electronic, electrical, automotive, and aerospace industries. [See More]
- Material / Composition: Polymer / Plastic; Elastomer; Polyurethane
- Form / Shape: Casting Resin
- Foam, All Types (View Trigger): Foam
- Density: 2.2
from Johns Manville Corp.
JM Corbond III ® is a closed-cell spray polyurethane foam offering high R-value per inch for greater design and construction flexibility. Recommended for new construction, basements and attics, JM Corbond III ® SPF provides significant R-value plus seamless air sealing and moisture control... [See More]
- Material / Composition: Polymer / Plastic; Polyurethane
- Form / Shape: Foam Spray
- Foam, All Types (View Trigger): Foam
- Type: ClosedCell; Rigid
from CertainTeed Corporation
CertaSpray foam is appropriate for whole house applications or in combination with fiber glass, and is supported by the CertainTeed Building Science Professionals. These professionals are experts at recommending the best performing thermal envelopes. Best of all, you get it all from an insulation... [See More]
- Material / Composition: Polymer / Plastic; Polyurethane
- Type: ClosedCell
- Form / Shape: Foam Spray
- Applications: Architectural / Construction
from FSI
Our rigid foam systems are used in a wide range of products, across multiple industries, for a number of distinct purposes. While many of our customers choose FSI foam for its superior insulating properties, others use it for reliable flotation that meets U.S. Coast Guard standards. Plus, our rigid... [See More]
- Material / Composition: Polymer / Plastic; Polyurethane
- Type: Rigid
- Foam, All Types (View Trigger): Foam
- Features & Approvals: Thermal Insulation