Integral Skin Foam Insulation

2 Results
AP Armaflex® Sheet and Roll Insulation
from Armacell LLC

AP Armaflex Sheet and Roll Insulation is the original closed cell, fiber-free elastomeric foam and the world ’s first choice for insulating ductwork, large piping, fittings, tanks, vessels and curved or irregular surfaces. AP Armaflex Sheet and Roll Insulation provides superior moisture... [See More]

  • Features & Approvals: Flame or Fire Retardant; Integral Skin; Thermal Insulation; UL; UL94 5V-A, V-0, MIL-Spec
  • Form / Shape: Film / Sheet; Roll
  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Elastomer
ArmaTuff® Laminated Exterior Duct Insulation
from Armacell LLC

ArmaTuff is the one-step installation solution for thermal mechanical insulation and UV protection of exterior ducts, tanks, vessels and large pipes. ArmaTuff is a combination of a tough metal cladding laminated to Armaflex ® elastomeric foam insulation to provide heavy-duty, year-round weather... [See More]

  • Features & Approvals: Chemical Resistant; Integral Skin; Thermal Insulation; Weather Resistant; UL
  • Form / Shape: Film / Sheet; Roll
  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Elastomer